- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Voltage - Supply
- Current - Supply
- Function
- Interface
- Mounting Type
- Number of Circuits
- Package / Case
Attribute column
Manufacturer
HARRIS Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Terminal Finish | Power (Watts) | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Power Supplies | Temperature Grade | Interface | Number of Circuits | Supply Current-Max | Current - Supply | Screening Level | Telecom IC Type | Neg Supply Voltage-Nom | Battery Feed | Hybrid | Battery Supply | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC55142IM HARRIS | 120 |
| - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bag | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | 1.5 W | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | - | 1 | - | 2.25mA | - | - | - | - | - | - | - | ||
![]() HC5503CM HARRIS | 2843 |
| - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 75°C | - | - | - | 200 mW | - | -22V ~ -26V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | - | - | - | - | - | - | - | - | ||
![]() HC5526IP HARRIS | 1585 |
| - | Through Hole | 22-DIP (0.400, 10.16mm) | - | 22-PDIP | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | 150 mW | - | ±4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | 5.5mA | - | - | - | - | - | - | - | ||
![]() HC3-5504-9 HARRIS | 142 |
| - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC3-5504-5 HARRIS | 5 |
| - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5517IM96 HARRIS | 646 |
| - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | ST-BUS™ | - | - | 300 mW | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | 6mA | - | - | - | - | - | - | - | ||
![]() HC5526CM96 HARRIS | 2417 |
| - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | 150 mW | - | ±4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | 5.5mA | - | - | - | - | - | - | - | ||
![]() HC55182CIM HARRIS | 780 |
| - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | 310 mW | - | -16V ~ -100V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | 5mA | - | - | - | - | - | - | - | ||
![]() HC5515IP HARRIS | 1917 |
| - | Through Hole | 22-DIP (0.400, 10.16mm) | - | 22-PDIP | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | 1.5 W | - | ±4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | 9.5mA | - | - | - | - | - | - | - | ||
![]() HC3-5504-5X154 HARRIS | 1065 |
| - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5503CB96 HARRIS | 934 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | HC5503 | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 75°C | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() HC5517BCB HARRIS | 973 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 75°C | - | - | - | 300 mW | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire, ISDN | 1 | - | 6mA | - | - | - | - | - | - | - | ||
![]() HC5517IM HARRIS | 2297 |
| - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C | ST-BUS™ | - | - | 300 mW | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | 6mA | - | - | - | - | - | - | - | ||
![]() HC9P5524-5 HARRIS | 4 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 75°C | - | - | - | 60 mW | - | -20V ~ -28V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire, 4-Wire | 1 | - | - | - | - | - | - | - | - | - | ||
![]() HC1-55564-8 Harris Semiconductor | In Stock | - | - | - | - | NO | - | 14 | - | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | - | 2.54 mm | unknown | - | R-XDIP-T14 | - | Not Qualified | - | MILITARY | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | ||
![]() CD22103AE Harris Semiconductor | 24 | - | Datasheet | - | - | NO | - | 16 | - | HARRIS SEMICONDUCTOR | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | R-PDIP-T16 | - | Not Qualified | - | INDUSTRIAL | - | - | 8 mA | - | - | HDB3 ENCODER/DECODER | - | - | - | - | - | ||
![]() HC55185FCM HARRIS | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bag | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voice Over IP Processor | - | - | - | 2-Wire | 1 | - | - | - | - | - | - | - | - | - | ||
![]() HC55181AIM HARRIS | 2883 |
| - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | 290 mW | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 2-Wire | 1 | - | 5mA | - | - | - | - | - | - | - | ||
![]() HC5526CP HARRIS SEMICONDUCTOR | 15 |
| - | - | - | NO | - | 22 | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | R-PDIP-T22 | - | Not Qualified | +-5V | COMMERCIAL | - | - | 5.5mA | - | - | SLIC | -5V | CONSTANT CURRENT | 2-4 CONVERSION | -28 V | Non-RoHS Compliant |