- Mfr
- Product Status
- Package
- Series
- Data Rate (Max)
- Features
- Mounting Type
- Number of Channels
- Package / Case
- Protocol
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
HARRIS Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Series | Voltage - Supply | Number of Channels | Protocol | Data Rate (Max) | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS82C52 HARRIS | 1 |
| - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | Harris Corporation | Bulk | Active | - | 4.5V ~ 5.5V | 1, UART | RS232 | 1MBaud | Yes | Timer/Counter | Yes | No | No | ||
![]() IP82C52 HARRIS | 2792 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Harris Corporation | Bulk | Active | - | 4.5V ~ 5.5V | 1, UART | RS232 | 1MBaud | Yes | - | Yes | No | No | ||
![]() HD1-6402C-9 HARRIS | 179 |
| - | - | - | - | Harris Corporation | Bulk | Active | * | - | - | - | - | - | - | - | - | - | ||
![]() CDP6402DX HARRIS | In Stock | - | - | Through Hole | 40-CDIP (0.600, 15.24mm) | 40-SBDIP | Harris Corporation | Bulk | Obsolete | - | 4V ~ 10.5V | 1, UART | - | 400kbps | Yes | Printer Port | No | No | No | ||
![]() HD3-6402C-9 HARRIS | 9171 |
| - | - | - | - | Harris Corporation | Bulk | Active | * | - | - | - | - | - | - | - | - | - | ||
![]() ISL83385CB HARRIS | In Stock | - | - | - | - | - | Harris Corporation | Bulk | Active | * | - | - | - | - | - | - | - | - | - | ||
![]() CDP6402D HARRIS | 58 |
| - | Through Hole | 40-CDIP (0.600, 15.24mm) | 40-SBDIP | Harris Corporation | Bulk | Obsolete | - | 4V ~ 10.5V | 1, UART | - | 400kbps | Yes | Printer Port | No | No | No | ||
![]() CDP1854ACD HARRIS | In Stock | - | - | - | - | - | Harris Corporation | Bulk | Active | * | - | - | - | - | - | - | - | - | - | ||
![]() CS82C50A-5 HARRIS | 6 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | Harris Corporation | Bulk | Active | - | 4.5V ~ 5.5V | 1, UART | RS232 | 625kbps | No | - | Yes | No | No | ||
![]() ISL83385CA HARRIS | 677 |
| - | - | - | - | Harris Corporation | Bulk | Active | * | - | - | - | - | - | - | - | - | - | ||
![]() IS82C55A-596 HARRIS | 91 |
| - | - | - | - | Harris Corporation | - | Active | - | - | - | - | - | - | - | - | - | - |