- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Output Type | Failure Rate | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA9P5004-5 HARRIS | 956 |
| - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA3-2840-5 HARRIS | 2526 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 30 V | 14 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | - | - | ||
![]() CA5130E HARRIS | 4375 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | Push-Pull | - | 1 | 10mA | 30V/µs | General Purpose | 5 pA | - | 8 mV | 22 mA | 50 kHz | - | - | ||
![]() HFA1205IP HARRIS | 822 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | Harris Corporation | Bulk | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 2 | 5.8mA (x2 Channels) | 2400V/µs | General Purpose | 6 µA | - | 2 mV | 60 mA | 425 MHz | - | - | ||
![]() HA3-2605-5 HARRIS | 367 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 45 V | 45 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 3mA | 7V/µs | General Purpose | 5 pA | 12 MHz | 3 µV | 18 mA | - | - | - | ||
![]() CA0741CT HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | 36 V | 36 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 1 | 1.7mA | 0.5V/µs | General Purpose | 80 nA | 900 kHz | 2 mV | 25 mA | - | - | - | ||
![]() 5962-9306301MCA HARRIS | 146 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | - | Active | 36 V | 24 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 19mA | 60V/µs | Sample and Hold | 70 nA | 10 MHz | 1.5 mV | 10 mA | - | - | - | ||
![]() 5962-9469401MPA HARRIS | 240 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 30 V | 24 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 1 | - | 350V/µs | General Purpose | 10 µA | 70 MHz | 4 mV | 100 mA | - | - | - | ||
![]() HA457CN HARRIS | 729 |
| - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA7-2500-2 HARRIS | 2000 |
| - | Through Hole | Axial | Axial | RNC55 | Vishay Dale | Tape & Reel (TR) | Active | 40 V | 40 V | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | ±50ppm/°C | 768 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | 1 | 4mA | 30V/µs | General Purpose | 100 nA | 12 MHz | 2 mV | 20 mA | - | Military, Moisture Resistant, Weldable | - | ||
![]() 5962-8965603CA HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Obsolete | 30 V | 3 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 4 | - | 0.8V/µs | Power | 100 nA | - | 6 mV | - | - | - | - | ||
![]() CA3100T3S2283 HARRIS | 186 |
| - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7611ACPA HARRIS | 2191 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Tube | Obsolete | 16 V | 2 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 1 | 1mA | 1.6V/µs | General Purpose | 1 pA | 1.4 MHz | 2 mV | - | - | - | - | ||
![]() CA0258AT HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | 30 V | 3 V | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 2 | 1.5mA | - | General Purpose | 40 nA | 1 MHz | 1 mV | 40 mA | - | - | - | ||
![]() HA32540C-5 HARRIS | 52 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | Harris Corporation | Bulk | Active | - | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 20mA | 400V/µs | General Purpose | 5 µA | 400 MHz | 8 mV | 20 mA | - | - | - | ||
![]() ICL7612DCBA-T-HC HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Harris Corporation | Bulk | Active | 16 V | 2 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 1 | 10µA | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 5 mV | 40 mA | - | - | - | ||
![]() 5962-9455301M2A HARRIS | 453 |
| - | Surface Mount | 20-CLCC | 20-CLCC (8.89x8.89) | - | Harris Corporation | Bulk | Active | 30 V | 30 V | -55°C ~ 125°C | Military, MIL-STD-883 | - | - | - | - | - | - | - | - | - | 4 | - | 0.75V/µs | General Purpose | 50 nA | 3 MHz | 200 µV | 15 mA | - | - | - | ||
![]() ICL7611DCPA HARRIS | 8 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 16 V | 2 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 1 | 1mA | 1.6V/µs | General Purpose | 1 pA | 1.4 MHz | 15 mV | - | - | - | - | ||
![]() HA2-2544/883 HARRIS | 450 | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | 35 V | 35 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 1 | - | 100V/µs | General Purpose | 15 µA | 45 MHz | 15 mV | 25 mA | - | - | - | ||
![]() HA9P5101-5 HARRIS | 1484 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Harris Corporation | Bulk | Active | 40 V | 40 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 4mA | 10V/µs | General Purpose | 100 nA | - | 500 µV | 30 mA | - | - | - |