- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9469401MPA HARRIS | 240 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 30 V | 24 V | -55°C ~ 125°C | - | - | 1 | - | 350V/µs | General Purpose | 10 µA | 70 MHz | 4 mV | 100 mA | - | ||
![]() HA457CN HARRIS | 729 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA1205IP HARRIS | 822 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Harris Corporation | Bulk | Active | - | - | -40°C ~ 85°C | - | - | 2 | 5.8mA (x2 Channels) | 2400V/µs | General Purpose | 6 µA | - | 2 mV | 60 mA | 425 MHz | ||
![]() CA0358AM HARRIS | 1828 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Harris Corporation | Bulk | Active | 30 V | 3 V | 0°C ~ 70°C | - | - | 2 | 1.5mA | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | ||
![]() HA3-2840-5 HARRIS | 2526 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 30 V | 14 V | 0°C ~ 75°C | - | - | 1 | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | ||
![]() CA0741CT HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 36 V | 36 V | 0°C ~ 70°C | - | - | 1 | 1.7mA | 0.5V/µs | General Purpose | 80 nA | 900 kHz | 2 mV | 25 mA | - | ||
![]() CA0258AT HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 30 V | 3 V | -25°C ~ 85°C | - | - | 2 | 1.5mA | - | General Purpose | 40 nA | 1 MHz | 1 mV | 40 mA | - | ||
![]() CA5130E HARRIS | 4375 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | - | - | -55°C ~ 125°C | - | Push-Pull | 1 | 10mA | 30V/µs | General Purpose | 5 pA | - | 8 mV | 22 mA | 50 kHz | ||
![]() CA3100T3S2283 HARRIS | 186 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7611ACPA HARRIS | 2191 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Tube | Obsolete | 16 V | 2 V | 0°C ~ 70°C | - | - | 1 | 1mA | 1.6V/µs | General Purpose | 1 pA | 1.4 MHz | 2 mV | - | - | ||
![]() HA3-2505-5 HARRIS | 69 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 40 V | 40 V | 0°C ~ 75°C | - | - | 1 | 4mA | 30V/µs | General Purpose | 125 nA | 12 MHz | 4 mV | 20 mA | - | ||
![]() CA3130EX HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 16 V | 5 V | -55°C ~ 125°C | - | - | 1 | 10mA | 30V/µs | CMOS | 5 pA | 15 MHz | 8 mV | 45 mA | - | ||
![]() CA3493E HARRIS | 482 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 36 V | 36 V | 0°C ~ 70°C | - | - | 1 | 2.3mA | 0.25V/µs | General Purpose | 20 nA | 1.2 MHz | 300 µV | 7 mA | - | ||
![]() CA0324M HARRIS | 3000 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | Harris Corporation | Bulk | Active | 32 V | 32 V | 0°C ~ 70°C | - | - | 4 | 800µA (x4 Channels) | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | ||
![]() CA3060E HARRIS | 39 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | Harris Corporation | Bulk | Active | 36 V | 36 V | -40°C ~ 85°C | - | - | 3 | 850µA | 8V/µs | General Purpose | 2.5 µA | 110 kHz | 1 mV | - | - | ||
![]() HFA3925IA1K HARRIS | 74420 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() HA9P5142-9 HARRIS | 200 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Harris Corporation | Bulk | Active | 30 V | 3 V | -40°C ~ 80°C (TA) | - | - | 2 | 100µA | 1.5V/µs | General Purpose | 45 nA | - | 2 mV | - | - | ||
![]() LM1458N HARRIS | 40 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 36 V | 36 V | 0°C ~ 70°C | - | - | 2 | 3mA (x2 Channels) | 0.5V/µs | General Purpose | 200 nA | 1 MHz | 1 mV | - | - | ||
![]() HA9P5004-5 HARRIS | 956 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() HA32540C-5 HARRIS | 52 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | Harris Corporation | Bulk | Active | - | - | 0°C ~ 75°C | - | - | 1 | 20mA | 400V/µs | General Purpose | 5 µA | 400 MHz | 8 mV | 20 mA | - |