- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Output Type | Failure Rate | Lead Spacing | Number of Circuits | Lead Style | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA7-5180-5 HARRIS | 50 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | Harris Corporation | Bulk | Active | 80 V | 80 V | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | 80µA | 7V/µs | J-FET | 0.25 pA | 110 kHz | 1 mV | 15 mA | - | - | - | - | - | ||
![]() HA4-5101/883 HARRIS | In Stock | - | - | Surface Mount | 20-CLCC | 20-CLCC (8.89x8.89) | - | Harris Corporation | Bulk | Active | 30 V | 10 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | - | 6V/µs | General Purpose | 200 nA | 10 MHz | 3 mV | 25 mA | - | - | - | - | - | ||
![]() ICL7612DCBA HARRIS | 586 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Harris Corporation | Bulk | Active | 16 V | 2 V | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | 1 | - | 10µA | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 5 mV | 40 mA | - | - | - | - | - | ||
![]() ICL7621DCPA HARRIS | 2579 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 16 V | 2 V | - | 0°C ~ 70°C | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | - | 1mA (x2 Channels) | 0.0016V/µs | CMOS | 1 pA | 1.4 MHz | 15 mV | - | - | - | - | - | - | ||
![]() CA0224M96 HARRIS | 2500 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | Harris Corporation | Bulk | Active | 32 V | 32 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 4 | - | 800µA (x4 Channels) | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | - | - | ||
![]() CA0741EX HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 44 V | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | 1.7mA | 500V/µs | General Purpose | 80 nA | - | 1 mV | - | - | - | - | - | - | ||
![]() HA7-2505-7 HARRIS | 3 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | Harris Corporation | Bulk | Active | 40 V | 40 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | 1 | - | 4mA | 30V/µs | General Purpose | 125 nA | 12 MHz | 4 mV | 20 mA | - | - | - | - | - | ||
![]() CA1458T HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | 36 V | 36 V | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | 2 | - | 1.7mA (x2 Channels) | 0.5V/µs | General Purpose | 80 nA | 900 kHz | 2 mV | 25 mA | - | - | - | - | - | ||
![]() HA2-5162-5 HARRIS | 1 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | 36 V | 14 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | 1 | - | 8mA | 70V/µs | General Purpose | 20 pA | 100 MHz | 3 mV | 20 mA | - | - | - | - | - | ||
![]() HA2-5111/883 HARRIS | 961 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | 40 V | 40 V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | General Purpose | 100 nA | 100 MHz | 500 µV | 30 mA | 10 MHz | - | - | - | - | ||
![]() HA7-2840-9 HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | Harris Corporation | Bulk | Active | 30 V | 14 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | 1 | - | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | - | - | - | - | ||
![]() HFA1110IP HARRIS | 428 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | 21mA | 1300V/µs | General Purpose | 10 µA | 150 MHz | 8 mV | 60 mA | 750 MHz | - | - | - | - | ||
![]() HA1-5340-5 HARRIS | 1682 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Active | 36 V | 24 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | 1 | - | 19mA | 60V/µs | Sample and Hold | 70 nA | 10 MHz | 1.5 mV | 10 mA | - | - | - | - | - | ||
![]() HA2-5137-2 HARRIS | 745 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | TO-99-8 | VJ1206 | Vishay Vitramon | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 44 V | 44 V | 25V | -55°C ~ 125°C | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 1 µF | - | - | - | 1 | - | 3.5mA | 20V/µs | General Purpose | 15 nA | 80 MHz | 30 µV | 25 mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() HA1-2539-8 HARRIS | 156 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Active | 30 V | 30 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | 1 | - | 20mA | 600V/µs | General Purpose | 5 µA | 600 MHz | 8 mV | 20 mA | - | - | - | - | - | ||
![]() HA1-2841/883 HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Active | 30 V | 13 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | 10mA | 240V/µs | General Purpose | 5 µA | 50 MHz | - | 50 mA | - | - | - | - | - | ||
![]() HA2-2502-8 HARRIS | 221 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ||
![]() HA9P5142-5 HARRIS | 1276 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | Harris Corporation | Bulk | Active | 30 V | 3 V | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | 100µA | 1.5V/µs | General Purpose | 45 nA | - | 2 mV | - | - | - | - | - | - | ||
![]() HA3-2544-5 HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 40 V | 20 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | 1 | - | 10mA | 150V/µs | General Purpose | 7 µA | 50 MHz | 6 mV | 35 mA | - | - | - | - | - | ||
![]() CA0747CT HARRIS | In Stock | - | - | Through Hole | TO-100-10 Metal Can | TO-100-10 | - | Harris Corporation | Bulk | Active | 36 V | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | 2 | - | 1.7mA | 500V/µs | General Purpose | 80 nA | - | 2 mV | - | - | - | - | - | - |