- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Output Type | Dielectric | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA0741EX HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 44 V | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 1 | 1.7mA | 500V/µs | General Purpose | 80 nA | - | 1 mV | - | - | - | ||
![]() HA7-2505-7 HARRIS | 3 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 40 V | 40 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 4mA | 30V/µs | General Purpose | 125 nA | 12 MHz | 4 mV | 20 mA | - | - | ||
![]() CA1458T HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 36 V | 36 V | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 2 | 1.7mA (x2 Channels) | 0.5V/µs | General Purpose | 80 nA | 900 kHz | 2 mV | 25 mA | - | - | ||
![]() HA2-5162-5 HARRIS | 1 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 36 V | 14 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 8mA | 70V/µs | General Purpose | 20 pA | 100 MHz | 3 mV | 20 mA | - | - | ||
![]() HA2-5111/883 HARRIS | 961 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 40 V | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | 100 nA | 100 MHz | 500 µV | 30 mA | 10 MHz | - | ||
![]() HA7-2840-9 HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 30 V | 14 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | - | ||
![]() HFA1110IP HARRIS | 428 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 1 | 21mA | 1300V/µs | General Purpose | 10 µA | 150 MHz | 8 mV | 60 mA | 750 MHz | - | ||
![]() HA1-5340-5 HARRIS | 1682 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | Harris Corporation | Bulk | Active | 36 V | 24 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 19mA | 60V/µs | Sample and Hold | 70 nA | 10 MHz | 1.5 mV | 10 mA | - | - | ||
![]() HA1-4741-7 HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | Harris Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | General Purpose | - | - | - | - | - | - | ||
![]() HA2-2502-8 HARRIS | 221 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | - | ||
![]() HA9P5142-5 HARRIS | 1276 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Harris Corporation | Bulk | Active | 30 V | 3 V | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | 100µA | 1.5V/µs | General Purpose | 45 nA | - | 2 mV | - | - | - | ||
![]() CA0747CT HARRIS | In Stock | - | - | Through Hole | TO-100-10 Metal Can | TO-100-10 | Harris Corporation | Bulk | Active | 36 V | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 2 | 1.7mA | 500V/µs | General Purpose | 80 nA | - | 2 mV | - | - | - | ||
![]() HA2-2541-8 HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | - | ||
![]() CA5130AT HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 16 V | 4 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | Y5V | 1 | 10mA | 30V/µs | General Purpose | 5 pA | - | 2 mV | 22 mA | 50 kHz | - | ||
![]() CA5130M HARRIS | 950 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Harris Corporation | Bulk | Active | 16 V | 4 V | 50 V | -55°C ~ 125°C | - | 0.25 % | 50 ppm/°C | 62 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 1 | 10mA | 30V/µs | General Purpose | 5 pA | - | 8 mV | 22 mA | 50 kHz | 550 µm | ||
![]() ICL7621ACPA HARRIS | 23 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 16 V | 2 V | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 1mA (x2 Channels) | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 2 mV | - | - | - | ||
![]() HFA1130IB HARRIS | 14 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Harris Corporation | Bulk | Active | 11 V | 9 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 1 | 21mA | 2300V/µs | Current Feedback | 25 µA | - | 2 mV | 60 mA | 850 MHz | - | ||
![]() HA7-5111/883 HARRIS | 2533 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 40 V | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | 100 nA | 100 MHz | 500 µV | 30 mA | 10 MHz | - | ||
![]() CA0124M96 HARRIS | 17516 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | Harris Corporation | Bulk | Active | 32 V | 32 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 4 | 800µA (x4 Channels) | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | ||
![]() ICL7621SDCPA HARRIS | 1546 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |