- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA1-2542-5 HARRIS | 72 | - | - | Surface Mount | 30-WFBGA, DSBGA | 30-DSBGA | Harris Corporation | Bulk | Active | 30 V | 10 V | 0°C ~ 75°C | - | - | 1 | 30mA | 350V/µs | General Purpose | 15 µA | 70 MHz | 5 mV | 100 mA | - | ||
![]() HFA1130IJ HARRIS | 609 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 11 V | 9 V | -40°C ~ 85°C | - | - | 1 | 21mA | 2300V/µs | Current Feedback | 25 µA | - | 2 mV | 60 mA | 850 MHz | ||
![]() HA1-2541-8 HARRIS | 146 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | Harris Corporation | Bulk | Active | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | ||
![]() HA1-5340/883 HARRIS | 599 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | Harris Corporation | Bulk | Active | 36 V | 24 V | 0°C ~ 75°C | - | - | 1 | 19mA | 60V/µs | Sample and Hold | 70 nA | 10 MHz | 1.5 mV | 10 mA | - | ||
![]() HA3B2840-5 HARRIS | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | Harris Corporation | Bulk | Active | 30 V | 14 V | 0°C ~ 75°C | - | - | 1 | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | ||
![]() HA7-2841/883 HARRIS | 714 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 30 V | 13 V | -55°C ~ 125°C | - | - | 1 | 10mA | 240V/µs | General Purpose | 5 µA | 50 MHz | - | 50 mA | - | ||
![]() HA2-2510-8 HARRIS | 539 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | ||
![]() CA3260AE HARRIS | 50 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 16 V | 4 V | -55°C ~ 125°C | - | - | 2 | 9mA (x2 Channels) | 10V/µs | CMOS | 5 pA | 4 MHz | 2 mV | 22 mA | - | ||
![]() CA1458E HARRIS | 750 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 36 V | 36 V | 0°C ~ 70°C | - | - | 2 | 1.7mA (x2 Channels) | 0.5V/µs | General Purpose | 80 nA | 900 kHz | 2 mV | 25 mA | - | ||
![]() HA1-2541-5X136 HARRIS | 1354 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | Harris Corporation | Bulk | Active | 35 V | 35 V | 0°C ~ 75°C | - | - | 1 | 29mA | 250V/µs | General Purpose | 11 µA | 40 MHz | 1 mV | 15 mA | - | ||
![]() CA3075 HARRIS | 9 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | - | -40°C ~ 85°C | - | - | 1 | - | - | Audio | - | - | - | - | - | ||
![]() HA9P2841-5 HARRIS | 714 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Harris Corporation | - | Active | 30 V | 13 V | 0°C ~ 75°C | - | - | 1 | 10mA | 240V/µs | General Purpose | 5 µA | 50 MHz | 1 µV | 50 mA | - | ||
![]() HFA1305IB HARRIS | 131 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | Harris Corporation | Bulk | Obsolete | 11 V | 9 V | -40°C ~ 85°C | - | - | 3 | 5.8mA | 2500V/µs | Current Feedback | 6 µA | - | 2 mV | 60 mA | 375 MHz | ||
![]() ICL7611AMTV HARRIS | 1580 | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 16 V | 2 V | -55°C ~ 125°C | - | Rail-to-Rail | 1 | 1mA | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 5 mV | - | - | ||
![]() HFA1112IP HARRIS | 11 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 11 V | 9 V | -40°C ~ 85°C | - | - | 1 | 21mA | 2400V/µs | Buffer | 25 µA | - | 8 mV | 60 mA | 850 MHz | ||
![]() 5962-88502012A HARRIS | 2915 |
| - | Surface Mount | 20-CLCC | 20-CLCC (8.89x8.89) | Harris Corporation | Bulk | Active | 36 V | 10 V | -55°C ~ 125°C | - | - | 4 | 5mA | 3V/µs | General Purpose | 130 nA | 8 MHz | 500 µV | 15 mA | - | ||
![]() ICL7641ECPD HARRIS | 575 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | Harris Corporation | Bulk | Active | 16 V | 2 V | 0°C ~ 70°C | - | - | 4 | 1mA (x4 Channels) | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 20 mV | - | - | ||
![]() CA3177E HARRIS | 3 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 30 V | 30 V | 0°C ~ 70°C | - | - | 1 | 3mA | - | General Purpose | 15 µA | - | 100 mV | - | - | ||
![]() HA9P2406-5 HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Harris Corporation | Bulk | Active | 45 V | 45 V | 0°C ~ 75°C | - | - | 4 | 4.8mA | 20V/µs | General Purpose | 50 nA | 30 MHz | 7 mV | 15 mA | - | ||
![]() ICL7612DCBA HARRIS | 586 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Harris Corporation | Bulk | Active | 16 V | 2 V | 0°C ~ 70°C | - | - | 1 | 10µA | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 5 mV | 40 mA | - |