Filters
  • Mfr
  • Product Status
  • Package
  • Series
  • Mounting Type
  • Package / Case
  • Amplifier Type
  • Current - Supply
  • Operating Temperature
  • Output Type
  • Slew Rate
  • Supplier Device Package

Attribute column

Manufacturer

HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
271 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Package

Product Status

Voltage - Supply Span (Max)

Voltage - Supply Span (Min)

Operating Temperature

Series

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

-3db Bandwidth

In Stock

-

-

Through Hole

14-DIP (0.300, 7.62mm)

14-CERDIP

Harris Corporation

Bulk

Active

40 V

-

-

-

-

4

5mA

3V/µs

General Purpose

130 nA

-

500 µV

15 mA

8 MHz

700
-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Harris Corporation

Bulk

Active

30 V

3 V

0°C ~ 75°C (TA)

-

-

2

100µA

1.5V/µs

General Purpose

45 nA

-

2 mV

-

-

LM2902M96
LM2902M96

HARRIS

7576
-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

Harris Corporation

Bulk

Active

32 V

32 V

-40°C ~ 85°C

-

-

4

1.5mA (x4 Channels)

-

General Purpose

45 nA

1 MHz

-

20 mA

-

69
-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Harris Corporation

Bulk

Active

40 V

40 V

0°C ~ 75°C

-

-

1

4mA

30V/µs

General Purpose

125 nA

12 MHz

4 mV

20 mA

-

200
-

Surface Mount

16-SOIC (0.295, 7.50mm Width)

16-SOIC

Harris Corporation

Bulk

Active

30 V

3 V

-40°C ~ 80°C (TA)

-

-

2

100µA

1.5V/µs

General Purpose

45 nA

-

2 mV

-

-

CA5420M
CA5420M

HARRIS

300
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Harris Corporation

Bulk

Active

22 V

22 V

-55°C ~ 125°C

-

-

1

450µA

-

General Purpose

0.05 pA

500 kHz

5 mV

2.7 mA

-

CA6078AT
CA6078AT

HARRIS

In Stock

-

-

Through Hole

TO-99-8 Metal Can

TO-99-8

Harris Corporation

Bulk

Active

-

-

-55°C ~ 125°C

-

-

1

20µA

-

General Purpose

7 nA

-

700 µV

-

-

248
-

Through Hole

TO-99-8 Metal Can

TO-99-8

Harris Corporation

Bulk

Active

30 V

3 V

0°C ~ 75°C (TA)

-

-

1

200µA

6V/µs

General Purpose

100 nA

1.3 MHz

500 µV

-

-

810
-

Through Hole

8-CDIP (0.300, 7.62mm)

8-CERDIP

Harris Corporation

Bulk

Active

45 V

45 V

-55°C ~ 125°C (TA)

-

-

1

210µA

-

General Purpose

8 nA

-

2 mV

5 mA

-

CA1458S
CA1458S

HARRIS

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Harris Corporation

Bulk

Active

36 V

36 V

0°C ~ 70°C

-

-

2

1.7mA (x2 Channels)

0.5V/µs

General Purpose

80 nA

900 kHz

2 mV

25 mA

-

CA5260AE
CA5260AE

HARRIS

150
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Harris Corporation

Bulk

Active

16 V

4.5 V

-55°C ~ 125°C

-

Rail-to-Rail

2

9mA (x2 Channels)

5V/µs

General Purpose

5 pA

3 MHz

2 mV

22 mA

-

CA3130EX
CA3130EX

HARRIS

In Stock

-

-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Harris Corporation

Bulk

Active

16 V

5 V

-55°C ~ 125°C

-

-

1

10mA

30V/µs

CMOS

5 pA

15 MHz

8 mV

45 mA

-

CA3493E
CA3493E

HARRIS

482
-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Harris Corporation

Bulk

Active

36 V

36 V

0°C ~ 70°C

-

-

1

2.3mA

0.25V/µs

General Purpose

20 nA

1.2 MHz

300 µV

7 mA

-

In Stock

-

-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Harris Corporation

Bulk

Active

30 V

14 V

0°C ~ 75°C

-

-

1

13mA

625V/µs

General Purpose

5 µA

600 MHz

600 µV

20 mA

-

1297
-

Surface Mount

20-CLCC

20-CLCC (8.89x8.89)

Harris Corporation

Bulk

Active

45 V

45 V

-55°C ~ 125°C

-

-

4

4.8mA (x4 Channels)

30V/µs

General Purpose

50 nA

40 MHz

4 mV

20 mA

-

CA3140SX
CA3140SX

HARRIS

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Harris Corporation

Bulk

Active

36 V

4 V

-55°C ~ 125°C

-

-

1

4mA

9V/µs

General Purpose

-

4.5 MHz

5 mV

40 mA

-

CA0324M
CA0324M

HARRIS

3000
-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

Harris Corporation

Bulk

Active

32 V

32 V

0°C ~ 70°C

-

-

4

800µA (x4 Channels)

-

General Purpose

45 nA

1 MHz

2 mV

40 mA

-

CA3060E
CA3060E

HARRIS

39
-

Through Hole

16-DIP (0.300, 7.62mm)

16-PDIP

Harris Corporation

Bulk

Active

36 V

36 V

-40°C ~ 85°C

-

-

3

850µA

8V/µs

General Purpose

2.5 µA

110 kHz

1 mV

-

-

74420
-

-

-

-

Harris Corporation

Bulk

Active

-

-

-

*

-

-

-

-

-

-

-

-

-

-

HFA1120IB
HFA1120IB

HARRIS

3000
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Harris Corporation

Bulk

Active

11 V

9 V

-40°C ~ 85°C

-

-

1

21mA

2300V/µs

Current Feedback

12 µA

-

2 mV

60 mA

670 MHz