- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA3-2406-5 HARRIS | 158 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | Harris Corporation | Bulk | Active | - | 45 V | 45 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 4 | 4.8mA | 20V/µs | General Purpose | 50 nA | 30 MHz | 7 mV | 15 mA | - | - | - | ||
![]() CA0224E HARRIS | 250 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | Harris Corporation | Bulk | Active | - | 32 V | 32 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 4 | 800µA (x4 Channels) | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | ||
![]() ICL7611BCPA HARRIS | 90 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | Harris Corporation | Bulk | Active | - | 16 V | 2 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 | 1mA | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 5 mV | - | - | - | - | ||
![]() CA0224M HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | Harris Corporation | Bulk | Active | - | 32 V | 32 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 4 | 800µA (x4 Channels) | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | ||
![]() CA0358AM HARRIS | 1828 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Harris Corporation | Bulk | Active | - | 30 V | 3 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 2 | 1.5mA | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | ||
![]() LM1458N HARRIS | 40 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | Harris Corporation | Bulk | Active | - | 36 V | 36 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 2 | 3mA (x2 Channels) | 0.5V/µs | General Purpose | 200 nA | 1 MHz | 1 mV | - | - | - | - | ||
![]() HA7-5135/883 HARRIS | 214 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | - | - | Harris Corporation | Bulk | Active | - | 30 V | 30 V | -55°C ~ 125°C | Military, MIL-STD-883 | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | 4 nA | - | 75 µV | - | - | - | - | ||
![]() ICL7611ACTV HARRIS | 1800 | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Hubbell | HBT4502018SW | Harris Corporation | Bulk | Active | No | 16 V | 2 V | 0°C ~ 70°C | - | - | - | - | - | 45 Degree Elbow | - | - | - | Rail-to-Rail | 1 | 1mA | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 2 mV | - | - | - | - | ||
![]() ICL7631ECPE HARRIS | 88 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | Harris Corporation | Tube | Obsolete | - | 16 V | 2 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 3 | 1mA (x3 Channels) | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 20 mV | - | - | - | - | ||
![]() LM2904N-HC HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | Harris Corporation | Bulk | Active | - | 32 V | 3 V | -40°C ~ 85°C | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | 2 | 1mA | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | ||
![]() HFA1100IB HARRIS | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | RN732A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | 11 V | 4.5 V | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | ±5ppm/°C | - | 562 Ohms | Thin Film | 0.1W, 1/10W | - | 1 | 21mA | 2300V/µs | Current Feedback | 25 µA | - | 2 mV | 60 mA | 850 MHz | Moisture Resistant | 0.024 (0.60mm) | ||
![]() HA7-5177-2 HARRIS | 323 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | - | - | Harris Corporation | Bulk | Active | - | 30 V | 30 V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | - | - | ||
![]() HA9P2605-5 HARRIS | 1142 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Harris Corporation | Bulk | Active | - | 45 V | 45 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 3mA | 7V/µs | General Purpose | 5 nA | 12 MHz | 3 mV | 18 mA | - | - | - | ||
![]() HA2-2542-7 HARRIS | 124 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | - | Harris Corporation | Bulk | Active | - | 30 V | 10 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 30mA | 350V/µs | General Purpose | 15 µA | 70 MHz | 5 mV | 100 mA | - | - | - | ||
![]() HA1-2850-9 HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | - | - | Harris Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | - | - | ||
![]() HA9P5111-5 HARRIS | 1056 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Harris Corporation | Bulk | Active | - | 40 V | 40 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 1 | 4mA | 10V/µs | General Purpose | 100 nA | 100 MHz | 500 µV | 30 mA | 10 MHz | - | - | ||
![]() HA9P5222-9 HARRIS | 44 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Harris Corporation | Bulk | Active | - | 35 V | 35 V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | 8mA | 35V/µs | General Purpose | 40 nA | 35 MHz | 300 µV | 56 mA | - | - | - | ||
![]() HA1-2840-9 HARRIS | 2684 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | - | - | Harris Corporation | Bulk | Active | - | 30 V | 14 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | 1 | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | - | - | ||
![]() LM2902N HARRIS | 98 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | Harris Corporation | Tube | Obsolete | - | 32 V | 3 V | -40°C ~ 85°C (TJ) | LinCMOS™ | - | - | - | - | - | - | - | - | - | 4 | 1.5mA | - | General Purpose | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | ||
![]() HA7-2548-9 HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | - | - | Harris Corporation | Bulk | Active | - | 40 V | 40 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 1 | 12mA | 120V/µs | General Purpose | 5 nA | 150 MHz | 300 µV | 33 mA | - | - | - |