- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Common-mode Reject Ratio-Nom | Content | Core layout | Cross section (each core) | Factory colour | Halogen-free | Ihs Manufacturer | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Memory Types | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Neg Supply Voltage Limit-Max | No. of leads | Nominal voltage | Number-coded | Operating Temperature-Max | Outside Ø | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Slew Rate-Nom | Sold per metre | Suited for cable carriers | Supply Voltage-Nom (Vsup) | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Failure Rate | Temperature Grade | Interface | Number of Circuits | Memory Size | RAM Size | Current - Supply | Slew Rate | Amplifier Type | Data Bus Width | Current - Input Bias | Gain Bandwidth Product | Number of Timers/Counters | Insulation | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Core Architecture | Current - Output / Channel | -3db Bandwidth | Max Frequency | Number of Programmable I/O | Input Offset Voltage-Max | Features | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA0358M HARRIS | 47194 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 32 V | 32 V | - | 0°C ~ 70°C | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.5mA (x2 Channels) | - | General Purpose | - | 45 nA | 1 MHz | - | - | - | - | - | - | 2 mV | - | 40 mA | - | - | - | - | - | - | - | - | ||
![]() HA7-2529/883 HARRIS | 300 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 8-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | 8 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.5mA | 150V/µs | General Purpose | - | 50 nA | 20 MHz | - | - | - | - | - | - | 2 mV | - | 35 mA | - | - | - | - | - | - | - | - | ||
![]() HA2-5141-2 HARRIS | 126 |
| - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 35 V | 35 V | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 100µA | 1.5V/µs | Power | - | 45 nA | 24 kHz | - | - | - | - | - | - | 2 mV | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7611DMTV HARRIS | 1500 | - | - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | - | 15 | 15 | Flexible | - | Sold per metre | 14 x 0.15 mm | 0.25mm² | Grey | No | - | - | 10402500 | - | 100m | +70°C | +70°C | - | Harris Corporation | -30°C | -5°C | - | 4x | 900V | No | - | 4.40mm | No | - | - | - | - | - | Active | - | - | - | Yes | No | - | 16 V | 2 V | - | -55°C ~ 125°C | - | - | - | - | - | - | 10402500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 1mA | 1.6V/µs | CMOS | - | 1 pA | 1.4 MHz | - | PVC according to VDE 0207 | - | - | - | - | 15 mV | - | - | - | - | - | - | - | - | - | - | ||
![]() HA9P2539-5 HARRIS | 981 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | 30 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 20mA | 600V/µs | General Purpose | - | 5 µA | 600 MHz | - | - | - | - | - | - | 8 mV | - | 20 mA | - | - | - | - | - | - | - | - | ||
![]() HA1-2839/883 HARRIS | 552 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | - | 14-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | 24 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 550V/µs | General Purpose | - | 14.5 µA | 500 MHz | - | - | - | - | - | - | 2 mV | - | 10 mA | - | - | - | - | - | - | - | - | ||
![]() 5962-8778501CA HARRIS | 1044 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | - | 14-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA1412IB HARRIS | 5 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 40 | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPROM | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Compliant | - | - | - | - | 11 V | 9 V | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | 5 V | - | - | UART | 4 | 32 kB | 512 B | 5.9mA | 1700V/µs | Buffer | 8 b | 1 µA | - | 3 | - | - | - | - | - | 2 mV | 80C51 | 55 mA | 350 MHz | 33 MHz | 32 | - | - | - | No | - | ||
![]() HFA1155IB HARRIS | 1608 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 11 V | 4.5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5.5mA | 1650V/µs | Current Feedback | - | 25 µA | 75 MHz | - | - | - | - | - | - | 2 mV | - | 55 mA | 360 MHz | - | - | - | - | - | - | - | ||
![]() HA1-2840-5 HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | - | 14-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | 14 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 13mA | 625V/µs | General Purpose | - | 5 µA | 600 MHz | - | - | - | - | - | - | 600 µV | - | 20 mA | - | - | - | - | - | - | - | - | ||
![]() HFA1130MJ/883 HARRIS | 416 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 8-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 11 V | 9 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 21mA | 2300V/µs | Current Feedback | - | 25 µA | - | - | - | - | - | - | - | 2 mV | - | 60 mA | 850 MHz | - | - | - | - | - | - | - | ||
![]() CA3410E HARRIS | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 36 V | 4 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 8mA | 1.5V/µs | General Purpose | - | 10 pA | 5.4 MHz | - | - | - | - | - | - | 8 mV | - | 35 mA | - | - | - | - | - | - | - | - | ||
![]() HA1-2541/883 HARRIS | 345 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | - | 14-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA9P2840-5 HARRIS | 2016 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | 14 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 13mA | 625V/µs | General Purpose | - | 5 µA | 600 MHz | - | - | - | - | - | - | 600 µV | - | 20 mA | - | - | - | - | - | - | - | - | ||
![]() HA2-5137A-5 HARRIS | 409 |
| - | Through Hole | 1210 (3225 Metric) | NO | - | 1210 | 8 | CRCW1210 | - | - | - | 126 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | - | HA2-5137A-5 | - | - | - | - | Vishay Dale | - | - | -22 V | - | - | - | 75 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | METAL | ROUND | CYLINDRICAL | Active | BCY | Active | 5.19 | - | 20 V/us | - | - | 15 V | 44 V | 44 V | - | -55°C ~ 155°C | CRCW | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | 2 | ±200ppm/°C | - | 91 kOhms | - | - | Thick Film | 0.5W, 1/2W | Operational Amplifier | - | BOTTOM | WIRE | 1 | unknown | 8 | O-MBCY-W8 | COMMERCIAL | - | - | - | COMMERCIAL EXTENDED | - | 1 | - | - | 3.5mA | 20V/µs | General Purpose | - | 10 nA | 80 MHz | - | - | -15 V | 80000 kHz | 0.04 µA | 22 V | 10 µV | - | 25 mA | - | - | - | 25 µV | Automotive AEC-Q200 | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() HA7-2520-2 HARRIS | 19 | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 8-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 36 V | 8 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4mA | 120V/µs | General Purpose | - | 100 nA | 20 MHz | - | - | - | - | - | - | 4 mV | - | 20 mA | - | - | - | - | - | - | - | - | ||
![]() HA2-2640-2 HARRIS | 16 |
| - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 80 V | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.8mA | 5V/µs | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | ||
![]() HA3-2542-5 HARRIS | 15 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | 10 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 30mA | 350V/µs | General Purpose | - | 15 µA | 70 MHz | - | - | - | - | - | - | 5 mV | - | 100 mA | - | - | - | - | - | - | - | - | ||
![]() 5962-8950201GC HARRIS | 110 |
| - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 35 V | 35 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 100V/µs | General Purpose | - | 15 µA | 45 MHz | - | - | - | - | - | - | 15 mV | - | 25 mA | - | - | - | - | - | - | - | - | ||
![]() HA9P5144-5 HARRIS | 172 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | 3 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 100µA | 1.5V/µs | Power | - | 45 nA | 24 kHz | - | - | - | - | - | - | 2 mV | - | - | - | - | - | - | - | - | - | - |