- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Output Type | Failure Rate | Lead Spacing | Number of Circuits | Oscillator Type | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | EEPROM Size | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA4-5135/883 HARRIS | 32 |
| - | Surface Mount | 20-CLCC | 20-CLCC (8.89x8.89) | - | - | Harris Corporation | - | Bulk | Active | 30 V | 30 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5V/µs | General Purpose | 4 nA | 600 kHz | 75 µV | - | 15 mA | - | - | - | - | - | ||
![]() 5962-8778401CA HARRIS | In Stock | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA0201S HARRIS | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | - | 50V | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | X7R | Automotive | 0.12 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() HA2-2541-7 HARRIS | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MK40DX128 | A/D 20x16b; D/A 1x12b | NXP USA Inc. | 52 | Tray | Obsolete | - | - | - | -40°C ~ 105°C (TA) | Kinetis K40 | - | - | - | - | - | - | - | - | 1 | Internal | 72MHz | 32K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | General Purpose | - | - | - | 2K x 8 | - | - | - | - | - | - | ||
![]() HA2-5135-7 HARRIS | 122 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | ||
![]() HA7-2850-5 HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | - | Harris Corporation | - | Bulk | Active | 30 V | 12 V | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 7.5mA | 340V/µs | General Purpose | 5 µA | 470 MHz | 600 µV | - | 20 mA | - | - | - | - | - | ||
![]() LM2902M HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | Harris Corporation | - | Tube | Obsolete | 32 V | 3 V | - | -40°C ~ 85°C (TJ) | LinCMOS™ | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | General Purpose | 45 nA | 1 MHz | 2 mV | - | 40 mA | - | - | - | - | - | ||
![]() CA3260E HARRIS | 2507 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | Harris Corporation | - | Bulk | Active | 16 V | 4 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 9mA (x2 Channels) | 10V/µs | CMOS | - | 4 MHz | 6 mV | - | 45 mA | - | - | - | - | - | ||
![]() HA7-2600B6022 HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | - | Harris Corporation | - | Bulk | Active | 45 V | 45 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3mA | 7V/µs | General Purpose | 1 nA | 12 MHz | 500 µV | - | 22 mA | - | - | - | - | - | ||
![]() HA1-5004/883 HARRIS | 416 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | - | Harris Corporation | - | Bulk | Active | 30 V | 24 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | 5 µA | - | 2.5 mV | - | 90 mA | - | - | - | - | - | ||
![]() HFA1102IB HARRIS | 843 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | ||
![]() HA4-5144/883 HARRIS | In Stock | - | - | Surface Mount | 20-CLCC | 20-CLCC (8.89x8.89) | - | - | Harris Corporation | - | Bulk | Active | 30 V | 3 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.8V/µs | Power | 100 nA | - | 6 mV | - | - | - | - | - | - | - | ||
![]() CA3100T3 HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | Harris Corporation | - | Bulk | Active | 36 V | 14 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 8.5mA | 70V/µs | General Purpose | 700 nA | 1.2 MHz | 1 mV | - | 30 mA | - | - | - | - | - | ||
![]() HFA9P0001-5 HARRIS | 487 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | Harris Corporation | - | Bulk | Active | 12 V | 12 V | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 65mA | 1000V/µs | General Purpose | 15 µA | 350 MHz | 6 mV | - | 50 mA | - | - | - | - | - | ||
![]() ICL7631CCPE HARRIS | 816 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | Harris Corporation | - | Tube | Obsolete | 16 V | 2 V | - | 0°C ~ 70°C | - | - | - | - | - | - | Rail-to-Rail | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 1mA (x3 Channels) | 1.6V/µs | CMOS | 1 pA | 1.4 MHz | 10 mV | - | - | - | - | - | - | - | ||
![]() HFA1112IB HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Harris Corporation | - | Bulk | Active | 11 V | 9 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 21mA | 2400V/µs | Buffer | 25 µA | - | 8 mV | - | 60 mA | 850 MHz | - | - | - | - | ||
![]() 5962-8963601GC HARRIS | In Stock | - | - | Surface Mount | 10-CFlatPack | 10-CFlatPack | - | - | Harris Corporation | - | Bulk | Active | 30 V | 24 V | - | -55°C ~ 125°C | Military, MIL-STD-883 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1300V/µs | Buffer | 7 µA | - | 20 mV | - | 100 mA | 110 MHz | - | - | - | - | ||
![]() ICL7650SCBA-1T HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Harris Corporation | - | Bulk | Obsolete | 16 V | 4.5 V | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2mA | 2.5V/µs | Zero-Drift | 4 pA | 2 MHz | 0.7 µV | - | 30 mA | - | - | - | - | - | ||
![]() HFA1100IP HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | KYOCERA AVX | - | Bulk | Active | 11 V | 4.5 V | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 21mA | 2300V/µs | Current Feedback | 25 µA | - | 2 mV | - | 60 mA | 850 MHz | - | - | - | - | ||
![]() HFA1113IB HARRIS | 5000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Harris Corporation | - | Bulk | Active | 11 V | 9 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 21mA | 2400V/µs | Buffer | 25 µA | - | 8 mV | - | 60 mA | 850 MHz | - | - | - | - |