- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA081E HARRIS | In Stock | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1-2839-5 HARRIS | 34 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | Harris Corporation | Bulk | Active | 35 V | 35 V | 0°C ~ 75°C (TA) | - | - | 1 | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | ||
![]() HA1-2842/883 HARRIS | 466 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | Harris Corporation | Bulk | Active | 30 V | 24 V | -55°C ~ 125°C | - | - | 1 | - | 350V/µs | General Purpose | 10 µA | 70 MHz | 4 mV | 100 mA | - | ||
![]() HA7-2502/883 HARRIS | 47 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | - | - | -55°C ~ 125°C | - | - | 1 | - | - | General Purpose | - | - | - | - | - | ||
![]() CA3440E HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 15 V | 5 V | -55°C ~ 125°C | - | - | 1 | - | - | General Purpose | 10 pA | - | - | - | - | ||
![]() HA2-5177-5 HARRIS | 1591 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | Harris Corporation | Bulk | Active | 30 V | 30 V | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | ||
![]() HFA1113MJ/883 HARRIS | 887 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 10 V | 10 V | -55°C ~ 125°C (TA) | - | - | 1 | 14mA | 2400V/µs | Buffer | 50 µA | - | 25 mV | 60 mA | 500 MHz | ||
![]() ICL7650SIPA-1 HARRIS | 50 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 16 V | 4.5 V | 0°C ~ 70°C | - | - | 1 | 2mA | 2.5V/µs | Chopper (Zero-Drift) | 4 pA | 2 MHz | 0.7 µV | 30 mA | - | ||
![]() HA5022MJ/883 HARRIS | 622 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | Harris Corporation | Bulk | Active | 30 V | 9 V | -55°C ~ 125°C | - | - | 2 | 7.5mA (x2 Channels) | 475V/µs | Current Feedback | 6 µA | 125 MHz | 800 µV | 20 mA | 65 MHz | ||
![]() HA5022IP HARRIS | 1137 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | Harris Corporation | Bulk | Active | 30 V | 9 V | -40°C ~ 85°C | - | - | 2 | 7.5mA (x2 Channels) | 475V/µs | Current Feedback | 6 µA | 125 MHz | 800 µV | 20 mA | 65 MHz | ||
![]() HA4-5111/883 HARRIS | In Stock | - | - | Surface Mount | 20-CLCC | 20-CLCC (8.89x8.89) | Harris Corporation | Bulk | Active | 40 V | 40 V | - | - | - | 1 | - | - | General Purpose | 100 nA | 100 MHz | 500 µV | 30 mA | 10 MHz | ||
![]() HA7-5130-7 HARRIS | 132 | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | ||
![]() HA7-2625-7 HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 45 V | 45 V | - | - | - | 1 | - | 35V/µs | General Purpose | - | 100 MHz | - | - | - | ||
![]() HA7-5141-2 HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 35 V | 35 V | -55°C ~ 125°C (TA) | - | - | 1 | 100µA | 1.5V/µs | Power | 45 nA | 24 kHz | 2 mV | - | - | ||
![]() ICL7650SCBD HARRIS | In Stock | - | - | - | - | - | Harris Corporation | Bulk | Active | 16 V | 4.5 V | 0°C ~ 70°C | - | - | 1 | 2mA | 2.5V/µs | Chopper (Zero-Drift) | 4 pA | 2 MHz | 0.7 µV | - | - | ||
![]() HA3-2850-5 HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | - | - | 0°C ~ 70°C | - | - | 1 | - | 340V/µs | General Purpose | - | 470 MHz | - | - | - | ||
![]() HA14741883 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA1103IP HARRIS | 9236 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Harris Corporation | Bulk | Active | 11 V | 9 V | -40°C ~ 85°C | - | - | 1 | 11mA | 600V/µs | Current Feedback | 5 µA | - | 10 mV | 60 mA | 200 MHz | ||
![]() ICL7606IJNBI HARRIS | 3976 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() HA7-5137A-5 HARRIS | 70 | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | Harris Corporation | Bulk | Active | 40 V | 10 V | 0°C ~ 75°C | - | - | 1 | 3.5mA | 20V/µs | General Purpose | 10 nA | 80 MHz | 10 µV | 25 mA | - |