- Mfr
- Product Status
- Package
- Series
- Mounting Type
- Package / Case
- Amplifier Type
- Current - Supply
- Operating Temperature
- Output Type
- Slew Rate
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Output Type | Failure Rate | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFA1113MJ/883 HARRIS | 887 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | Harris Corporation | Bulk | Active | 10 V | 10 V | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 14mA | 2400V/µs | Buffer | 50 µA | - | 25 mV | 60 mA | 500 MHz | - | - | ||
![]() ICL7650SIPA-1 HARRIS | 50 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 16 V | 4.5 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 2mA | 2.5V/µs | Chopper (Zero-Drift) | 4 pA | 2 MHz | 0.7 µV | 30 mA | - | - | - | ||
![]() CA5422E HARRIS | 2831 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | KJB0T | ITT Cannon, LLC | Bulk | Active | 22 V | 22 V | -55°C ~ 125°C | - | * | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 700µA | - | General Purpose | 2 pA | 160 kHz | 5 mV | 5 mA | - | - | - | ||
![]() ICL7621DCBA HARRIS | 222 | - | - | Surface Mount | Axial | Axial | - | Harris Corporation | Bulk | Active | 16 V | 2 V | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 102 kOhms | Metal Film | 0.125W, 1/8W | - | R (0.01%) | 2 | 100µA (x2 Channels) | 0.16V/µs | CMOS | 1 pA | 480 kHz | 15 mV | - | - | Military, Moisture Resistant, Weldable | -- | ||
![]() HA9P5114-5 HARRIS | 230 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | Harris Corporation | Bulk | Active | 40 V | 40 V | -40°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 5mA | 20V/µs | General Purpose | 130 nA | 60 MHz | 500 µV | 15 mA | 8 MHz | - | - | ||
![]() 5962-8778503CA HARRIS | 2028 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Active | 30 V | 13 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 10mA | 240V/µs | General Purpose | 5 µA | 50 MHz | - | 50 mA | - | - | - | ||
![]() CA0258AE HARRIS | 20506 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 30 V | 3 V | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.5mA | - | General Purpose | 40 nA | 1 MHz | 1 mV | 40 mA | - | - | - | ||
![]() ICL8021CPA HARRIS | 88 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 36 V | 3 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 16V/µs | Power | 7 nA | 270 kHz | 2 mV | 13 mA | - | - | - | ||
![]() CA082E HARRIS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Harris Corporation | Bulk | Active | 36 V | 36 V | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.4mA | 13V/µs | General Purpose | - | 5 MHz | 5 mV | - | - | - | - | ||
![]() CA5420AE HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | Harris Corporation | Bulk | Active | 20 V | 2 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 400µA | 0.5V/µs | General Purpose | 0.02 pA | 500 GHz | 1 mV | 2.7 mA | - | - | - | ||
![]() HA3-2839-5 HARRIS | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | Harris Corporation | Bulk | Active | 35 V | 35 V | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 13mA | 625V/µs | General Purpose | 5 µA | 600 MHz | 600 µV | 20 mA | - | - | - | ||
![]() HA7-5101-5 HARRIS | 1260 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | Harris Corporation | Bulk | Active | 40 V | 40 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4mA | 10V/µs | General Purpose | 100 nA | - | 500 µV | 30 mA | - | - | - | ||
![]() HA1-5340-9 HARRIS | 924 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Active | 36 V | 24 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 19mA | 60V/µs | Sample and Hold | 70 nA | 10 MHz | 1.5 mV | 10 mA | - | - | - | ||
![]() HA7-5130-5 HARRIS | 500 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | Harris Corporation | Bulk | Active | 40 V | 40 V | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1mA | 0.8V/µs | General Purpose | 1 nA | - | 10 µV | 20 mA | - | - | - | ||
![]() HFA1135ML/883 HARRIS | 126 |
| - | Surface Mount | 20-CLCC | 20-CLCC (8.89x8.89) | - | Harris Corporation | Bulk | Active | 11 V | 9 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 6.9mA | 1200V/µs | Current Feedback | 6 µA | 360 MHz | 2 mV | 60 mA | 360 MHz | - | - | ||
![]() HFA1150IB HARRIS | 2450 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Harris Corporation | Bulk | Obsolete | 4.5 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 12mA | 2700V/µs | Current Feedback | 25 µA | - | 3 mV | 60 mA | 650 MHz | - | - | ||
![]() HA1-2541-7 HARRIS | 476 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | - | - | - | ||
![]() HA1-2542-7 HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | - | Harris Corporation | Bulk | Active | 30 V | 10 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 30mA | 350V/µs | General Purpose | 15 µA | 70 MHz | 5 mV | 100 mA | - | - | - | ||
![]() HFA1100IJ HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | - | Harris Corporation | Bulk | Active | 11 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 21mA | 2300V/µs | Current Feedback | 25 µA | - | 2 mV | 60 mA | 850 MHz | - | - | ||
![]() HA2-2505-7 HARRIS | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | Harris Corporation | Bulk | Active | 40 V | 40 V | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4mA | 30V/µs | General Purpose | 125 nA | 12 MHz | 4 mV | 20 mA | - | - | - |