- Amplifier Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Temperature Grade
- JESD-30 Code
- Number of Functions
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Bandwidth (3dB)-Nom | Capacitors series | Case - inch | Case - mm | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of capacitor | Kind of connector | Mfr | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Response Time-Nom | Rohs Code | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of capacitor | Type of connector | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Output Type | Dielectric | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3014 HARRIS | 829 |
| - | Through Hole | TO-205AA, TO-5-8 Metal Can | - | TO-5-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Preamplifier | - | Audio | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA2-5110-5 Harris Semiconductor | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | NO | 20 V | YES | 0.00005 µA | - | - | 2000 µV | - | 60000 | - | 35 V/us | - | ||
![]() LF347BJ Harris Semiconductor | In Stock | - | - | - | - | NO | - | 14 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | - | YES | - | - | - | 7000 µV | 0.004 µA | - | - | - | - | ||
![]() LF157AJ Harris Semiconductor | In Stock | - | - | - | - | NO | - | 8 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | - | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES (AVCL>=5) | - | YES | 0.00005 µA | - | - | 2500 µV | - | - | - | - | - | ||
![]() CA3094E Harris Semiconductor | 108 | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 110 dB | socket | 1x3 | 2.54mm | THT | HARRIS SEMICONDUCTOR | - | female | - | - | -12 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 500 V/us | straight | 15 V | - | pin strips | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 30000 | 0.5 μA | NO | NO | 12 V | - | 0.5 μA | YES | - | 5000 μV | - | 20000 | 70 dB | - | beryllium copper | ||
![]() HA2-2502/883 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 74 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | 30 V/us | - | 15 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | MILITARY | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 12000 | - | NO | YES | 20 V | - | 0.25 μA | - | 38535Q/M;38534H;883B | 8000 μV | - | 10000 | - | 15 V/us | - | ||
![]() CA3100E Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 90 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | 70 V/us | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | 10.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 38000 | 2 μA | NO | YES | 18 V | - | 2 μA | - | - | 5000 μV | - | 630 | 76 dB | 50 V/us | - | ||
![]() HA1-4156-5 Harris Semiconductor | In Stock | - | - | - | - | NO | - | 14 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | 20 V | - | 0.3 μA | - | - | 6500 μV | - | 15000 | - | 1.3 V/us | - | ||
![]() CA301AT Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 90 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 70 °C | - | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | - | 15 V | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | 3 mA | - | OPERATIONAL AMPLIFIER | -15 V | - | 0.3 μA | - | - | - | - | - | - | - | 10000 μV | - | - | - | - | - | ||
![]() LM1558AH Harris Semiconductor | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | 2 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | - | - | - | - | - | 5000 μV | - | - | - | - | - | ||
![]() HA1-5084-5 Harris Semiconductor | In Stock | - | - | - | - | NO | - | 14 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | - | YES | 0.0004 μA | - | - | 20000 μV | - | - | - | - | - | ||
![]() HA2-5002-7 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | 110 MHz | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | -22 V | 75 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | 1300 V/us | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL EXTENDED | 10 mA | - | BUFFER | -15 V | - | 10 µA | - | - | 22 V | - | 0.007 µA | - | - | 30000 µV | - | - | - | 1000 V/us | - | ||
![]() HA2-2602-2 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 100 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | -22.5 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Transferred | - | - | No | 7 V/us | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | MILITARY | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 12000 | 0.06 µA | NO | YES | 22.5 V | - | 0.025 µA | - | - | 7000 µV | - | 80000 | 74 dB | 4 V/us | - | ||
![]() LM148AJ Harris Semiconductor | In Stock | - | - | - | - | NO | - | 14 | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | - | - | 0.1 µA | - | - | 3500 µV | - | - | - | - | - | ||
![]() CA3410AE Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | - | 32 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 10 V/us | - | 15 V | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | - | unknown | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | -15 V | 5400 | - | - | - | 18 V | - | - | - | - | 8000 µV | - | - | - | - | - | ||
![]() HA7-5127A-2 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 126 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | -22 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 10 V/us | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T8 | Not Qualified | - | - | MILITARY | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 8500 | 0.06 µA | YES | YES | 22 V | - | 0.04 µA | - | - | 60 µV | - | 1000000 | 114 dB | 7 V/us | - | ||
![]() 5962-89627032A Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | 100 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | -22 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | LCC20(UNSPEC) | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | QUAD | NO LEAD | 1 | - | unknown | S-CQCC-N20 | Not Qualified | - | - | MILITARY | - | - | OPERATIONAL AMPLIFIER | -15 V | - | 0.15 µA | - | - | 22 V | - | - | - | - | 300 µV | - | - | - | - | - | ||
![]() CA3094S Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 110 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | -12 V | 125 °C | -55 °C | - | METAL | - | , TO-5,8PIN,DIL | TO-5,8PIN,DIL | ROUND | CYLINDRICAL | Obsolete | - | - | No | 500 V/us | - | 15 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 30000 | 0.5 µA | NO | NO | 12 V | - | 0.5 µA | YES | - | 5000 µV | - | 20000 | 70 dB | - | - | ||
![]() CA3130S Harris Semiconductor | 30000 | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | 90 dB | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | - | TO-5,8PIN,DIL | ROUND | CYLINDRICAL | Transferred | - | - | No | 30 V/us | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | MILITARY | 15 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 15000 | 0.00005 μA | NO | NO | 16 V | YES | 0.00005 μA | - | - | 15000 μV | - | 50000 | 70 dB | - | - | ||
![]() CA3290E Harris Semiconductor | 1152 | - | Datasheet | - | - | NO | - | 8 | - | KGM | 1210 | 3225 | - | - | - | - | - | HARRIS SEMICONDUCTOR | MLCC | - | - | SMD | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | 1200 ns | No | - | - | 15 V | ceramic | - | - | ±10% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 5.6nF | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | OPEN-COLLECTOR | X7R | MILITARY | 3.5 mA | - | COMPARATOR | -15 V | - | - | - | - | 18 V | - | 0.00005 μA | - | - | 20000 μV | - | - | - | - | - |