- Amplifier Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Temperature Grade
- JESD-30 Code
- Number of Functions
Attribute column
Manufacturer
HARRIS Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Capacitors series | Case | Case - inch | Case - mm | Collector current | Common-mode Reject Ratio-Nom | Electrical mounting | Gate-emitter voltage | Ihs Manufacturer | Kind of capacitor | Max. off-state voltage | Mechanical mounting | Mfr | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Pulsed collector current | Rohs Code | Semiconductor structure | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Type of capacitor | Type of module | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Dielectric | Temperature Grade | Supply Current-Max | Topology | Architecture | Amplifier Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | 2nd Connector Number of Positions Loaded | Slew Rate-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3410AE Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | - | - | 32 dB | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 10 V/us | 15 V | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | - | unknown | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | -15 V | 5400 | - | - | - | 18 V | - | - | - | - | - | 8000 µV | - | - | - | - | - | - | - | ||
![]() LM139J Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3002 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3028AM96 HARRIS | 13386 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Differential | - | Telecommunications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM308AH Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | KGM | - | 1812 | 4532 | - | 120 dB | - | - | HARRIS SEMICONDUCTOR | MLCC | - | - | - | SMD | -18 V | 70 °C | - | - | METAL | - | METAL CAN, TO-5, 8 PIN | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | 15 V | ceramic | - | - | ±20% | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | 0.1µF | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | X7R | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | 0.004 μA | YES | NO | 18 V | NO | YES | - | NO | - | 60 μV | NO | NO | - | - | - | - | - | ||
![]() LM741H/883 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | SEMITRANS3 | - | - | 200A | 90 dB | FASTON connectors, | ±20V | HARRIS SEMICONDUCTOR | - | 1.2kV | screw | - | - | - | 125 °C | -55 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | - | 600A | - | transistor/transistor | 0.5 V/us | 15 V | - | IGBT | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | MILITARY | - | IGBT half-bridge | - | OPERATIONAL AMPLIFIER | -15 V | - | 1.5 μA | - | - | - | - | - | - | - | MIL-STD-883 | 6000 μV | - | - | - | - | - | for UPS, | - | ||
![]() CA3280AE Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 16 | - | - | - | - | - | 100 dB | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 125 V/us | 15 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | - | MILITARY | 4.8 mA | - | TRANSCONDUCTANCE | OPERATIONAL AMPLIFIER | -15 V | 9000 | 8 μA | NO | YES | 18 V | - | - | 5 μA | - | - | 1500 μV | - | - | - | 50000 | 94 dB | - | - | ||
![]() HA1-4741-9 Harris Semiconductor | In Stock | - | - | - | - | NO | - | 14 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | INDUSTRIAL | 7 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | 20 V | - | - | 0.3 µA | - | - | 8500 µV | - | - | - | 15000 | - | - | - | ||
![]() HA2-5135-2 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | 120 dB | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | -20 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 0.8 V/us | 15 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | - | MILITARY | 1.7 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 2500 | 0.004 µA | YES | YES | 20 V | - | - | 0.004 µA | - | - | 75 µV | - | - | - | 1000000 | 106 dB | - | 0.5 V/us | ||
![]() LF353AH Harris Semiconductor | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | 2 | - | unknown | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | - | YES | - | 0.0002 μA | - | - | 4000 μV | - | - | 0.002 μA | - | - | - | - | ||
![]() ICL8023CPE Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 16 | - | - | - | - | - | 80 dB | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 0.16 V/us | 6 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 3 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -6 V | 270 | 0.05 μA | NO | YES | 18 V | NO | NO | 0.03 μA | YES | - | 7500 μV | NO | NO | - | 50000 | - | - | - | ||
![]() LF156AJ Harris Semiconductor | In Stock | - | - | - | - | NO | - | 8 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | - | YES | - | - | - | - | 2500 μV | - | - | - | - | - | - | - | ||
![]() CA3000 Harris Semiconductor | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | - | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | 6 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | - | unknown | O-MBCY-W10 | Not Qualified | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | -6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM118AJ8 Harris Semiconductor | In Stock | - | - | - | - | NO | - | 8 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | ||
![]() HA1-5114-5 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | - | - | 95 dB | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | -20 V | 75 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 20 V/us | 15 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | - | COMMERCIAL EXTENDED | 6.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 60000 | 0.325 µA | NO | YES (AVCL>=10) | 20 V | - | - | 0.2 µA | - | - | 3000 µV | - | - | - | 100000 | 86 dB | - | 12 V/us | ||
![]() ICL8043CJE Harris Semiconductor | In Stock | - | - | - | - | NO | - | 16 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF353J Harris Semiconductor | In Stock | - | - | - | - | NO | - | 8 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | - | YES | - | 0.0002 µA | - | - | 13000 µV | - | - | 0.004 µA | - | - | - | - | ||
![]() HA7-2544-2 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | - | unknown | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1-2850/883 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | - | - | 75 dB | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | -17.5 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 340 V/us | 15 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | - | MILITARY | 8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 470000 | 20 µA | NO | YES (AVCL>=10) | 17.5 V | - | - | 14.5 µA | - | 38535Q/M;38534H;883B | 6000 µV | YES | - | - | 15000 | - | - | 300 V/us | ||
![]() CA124E Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | - | - | 85 dB | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | -16 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 5 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | MILITARY | 2 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1000 | 0.15 µA | NO | YES | 16 V | - | YES | 0.15 µA | - | - | 5000 µV | - | - | - | 50000 | 70 dB | - | - |