Filters
  • Amplifier Type
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Qualification Status
  • Reach Compliance Code
  • Number of Terminals
  • Package Body Material
  • Temperature Grade
  • JESD-30 Code
  • Number of Functions

Attribute column

Manufacturer

HARRIS Linear - Amplifiers - Special Purpose

View Mode:
43 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Common-mode Reject Ratio-Nom

Ihs Manufacturer

Neg Supply Voltage Limit-Max

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Slew Rate-Nom

Supply Voltage-Nom (Vsup)

JESD-609 Code

ECCN Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Temperature Grade

Supply Current-Max

Architecture

Amplifier Type

Neg Supply Voltage-Nom (Vsup)

Unity Gain BW-Nom

Average Bias Current-Max (IIB)

Low-Offset

Frequency Compensation

Supply Voltage Limit-Max

Micropower

Bias Current-Max (IIB) @25C

Input Offset Voltage-Max

Voltage Gain-Min

Common-mode Reject Ratio-Min

Slew Rate-Min

HA2-5135-2
HA2-5135-2

Harris Semiconductor

In Stock

-

Datasheet

NO

8

120 dB

HARRIS SEMICONDUCTOR

-20 V

125 °C

-55 °C

METAL

-

, CAN8,.2

CAN8,.2

ROUND

CYLINDRICAL

Obsolete

No

0.8 V/us

15 V

e0

EAR99

TIN LEAD

8542.33.00.01

BOTTOM

WIRE

1

-

unknown

O-MBCY-W8

Not Qualified

MILITARY

1.7 mA

VOLTAGE-FEEDBACK

OPERATIONAL AMPLIFIER

-15 V

2500

0.004 µA

YES

YES

20 V

-

0.004 µA

75 µV

1000000

106 dB

0.5 V/us

HA1-4741-9
HA1-4741-9

Harris Semiconductor

In Stock

-

-

NO

14

-

HARRIS SEMICONDUCTOR

-

85 °C

-40 °C

CERAMIC

DIP

DIP, DIP14,.3

DIP14,.3

RECTANGULAR

IN-LINE

Obsolete

No

-

15 V

e0

EAR99

Tin/Lead (Sn/Pb)

8542.33.00.01

DUAL

THROUGH-HOLE

4

2.54 mm

unknown

R-XDIP-T14

Not Qualified

INDUSTRIAL

7 mA

VOLTAGE-FEEDBACK

OPERATIONAL AMPLIFIER

-15 V

-

-

NO

YES

20 V

-

0.3 µA

8500 µV

15000

-

-

CA124E
CA124E

Harris Semiconductor

In Stock

-

Datasheet

NO

14

85 dB

HARRIS SEMICONDUCTOR

-16 V

125 °C

-55 °C

PLASTIC/EPOXY

DIP

DIP, DIP14,.3

DIP14,.3

RECTANGULAR

IN-LINE

Obsolete

No

-

5 V

e0

EAR99

TIN LEAD

8542.33.00.01

DUAL

THROUGH-HOLE

4

2.54 mm

unknown

R-PDIP-T14

Not Qualified

MILITARY

2 mA

VOLTAGE-FEEDBACK

OPERATIONAL AMPLIFIER

-

1000

0.15 µA

NO

YES

16 V

YES

0.15 µA

5000 µV

50000

70 dB

-