- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
Attribute column
Manufacturer
HARRIS Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Current Rating | Output Type | Input Type | Protections | Current - Output High, Low | Logic Type | Terminal Type | Number of Bits per Element |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74AC7623M HARRIS | In Stock | - | - | - | - | - | - | 74AC7623 | - | - | Harris Corporation | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT126MR2499 HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | 74HCT126 | - | - | Harris Corporation | - | 4 | Bulk | Active | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | - | 3-State | - | - | 6mA, 6mA | Buffer, Non-Inverting | - | 1 | ||
![]() CD74HCT540E HARRIS | 11861 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | CSA, UL | 74HCT540 | Cutler Hammer, Div of Eaton Co | WMZH1C16T | Harris Corporation | DIN Rail | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | 16 A | 3-State | - | Branch Circuit | 6mA, 6mA | Buffer, Inverting | Ring Tongue | 8 | ||
![]() CD74HC4050M96 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | Tri-Star Electronics | - | - | Bag | Active | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CD74FCT240CTM HARRIS | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | 74FCT240 | - | - | Harris Corporation | - | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | - | 3-State | - | - | 15mA, 64mA | Buffer, Inverting | - | 8 | ||
![]() CD74FCT541SM HARRIS | 1311 |
| - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | - | 74FCT541 | - | - | Harris Corporation | - | 1 | Bulk | Active | 0°C ~ 70°C (TA) | - | 4.75V ~ 5.25V | - | 3-State | - | - | 15mA, 64mA | Buffer, Non-Inverting | - | 8 | ||
![]() CD74FCT16827ETMT HARRIS | 1213 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-SSOP | - | 74FCT16827 | - | - | Harris Corporation | - | 2 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | - | 3-State | - | - | 32mA, 64mA | Buffer, Non-Inverting | - | 10 | ||
![]() CD74FCT16646ATMT HARRIS | 5011 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | 74FCT16646 | - | - | Harris Corporation | - | 2 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | - | 3-State | - | - | 32mA, 64mA | Transceiver, Non-Inverting | - | 8 | ||
![]() HIN203ACP HARRIS | 165 |
| - | - | - | - | - | HIN203 | - | - | Harris Corporation | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CD4502BE HARRIS | 1375 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | CD4502 | - | - | Harris Corporation | - | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 4000B | 3V ~ 18V | - | Push-Pull | - | - | 3.4mA, 20.4mA | Buffer, Inverting | - | 6 | ||
![]() CD54HC367F3A HARRIS | 88 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | 54HC367 | - | - | Harris Corporation | - | 2 | Bulk | Active | -55°C ~ 125°C (TA) | - | 2V ~ 6V | - | 3-State | - | - | 7.8mA, 7.8mA | Buffer, Non-Inverting | - | 1 | ||
![]() CD74FCT240DTQM HARRIS | 1875 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | 74FCT240 | - | - | Harris Corporation | - | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | - | 3-State | - | - | 15mA, 64mA | Buffer, Inverting | - | 8 | ||
![]() CD74LPT16501AMT HARRIS | 3017 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | 74LPT16501 | - | - | Harris Corporation | - | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 2.7V ~ 3.6V | - | 3-State | - | - | 24mA, 24mA | Transceiver, Non-Inverting | - | 18 | ||
![]() CD4502BD3 HARRIS | 89 | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | CD4502 | - | - | Harris Corporation | - | 1 | Bulk | Active | -55°C ~ 125°C (TA) | - | 3V ~ 18V | - | 3-State | - | - | 6.8mA, 40.8mA | Buffer, Inverting | - | 6 | ||
![]() CD74FCT245TM96 HARRIS | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | 74FCT245 | - | - | Harris Corporation | - | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | - | 3-State | - | - | 32mA, 64mA | Transceiver, Non-Inverting | - | 8 | ||
![]() CD74FCT2541ATQM HARRIS | 7865 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | 74FCT2541 | - | - | Harris Corporation | - | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | - | 3-State | - | - | 15mA, 64mA | Buffer, Non-Inverting | - | 8 | ||
![]() CD74HCT240EX HARRIS | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | 74HCT240 | - | - | Harris Corporation | - | 2 | Bulk | Active | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | - | 3-State | - | - | 6mA, 6mA | Buffer, Inverting | - | 4 | ||
![]() CD74HCT646E HARRIS | 120 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-DIP | - | 74HCT646 | - | - | Harris Corporation | - | 1 | Bulk | Active | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | - | 3-State | - | - | 6mA, 6mA | Transceiver, Non-Inverting | - | 8 | ||
![]() CD74HCT245EX HARRIS | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | 74HCT245 | - | - | Harris Corporation | - | 1 | Bulk | Active | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | - | 3-State | - | - | 4mA, 4mA | Transceiver, Non-Inverting | - | 8 | ||
![]() HD3-6436-9 HARRIS | 603 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | HD3-6436 | - | - | Harris Corporation | - | 1 | Bulk | Active | - | - | - | - | 3-State | - | - | - | Buffer, Non-Inverting | - | 8 |