- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
Attribute column
Manufacturer
HARRIS Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Output Type | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT646E HARRIS | 120 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-DIP | 74HCT646 | Harris Corporation | 1 | Bulk | Active | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | 3-State | - | 6mA, 6mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74HCT245EX HARRIS | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HCT245 | Harris Corporation | 1 | Bulk | Active | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | 3-State | - | 4mA, 4mA | Transceiver, Non-Inverting | 8 | ||
![]() HD3-6436-9 HARRIS | 603 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | HD3-6436 | Harris Corporation | 1 | Bulk | Active | - | - | - | 3-State | - | - | Buffer, Non-Inverting | 8 | ||
![]() CD74FCT162952ETMT HARRIS | 1852 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | 74FCT162952 | Harris Corporation | 2 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | ||
![]() CD4503BF HARRIS | 4647 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | CD4503 | Harris Corporation | 2 | Bulk | Active | -55°C ~ 125°C (TA) | - | 3V ~ 18V | 3-State | - | 14.1mA, 23mA | Buffer, Non-Inverting | 2, 4 | ||
![]() CD74HCT126MS2065 HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HCT126 | Harris Corporation | 4 | Bulk | Active | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | 3-State | - | 6mA, 6mA | Buffer, Non-Inverting | 1 | ||
![]() CD74FCT16244CTSM HARRIS | 1247 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | 74FCT16244 | Harris Corporation | 4 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 32mA, 64mA | Buffer, Non-Inverting | 4 | ||
![]() CD74FCT540E HARRIS | 1651 |
| - | - | - | - | 74FCT540 | Harris Corporation | - | Bulk | Active | - | * | - | - | - | - | - | - | ||
![]() CD4502BE HARRIS | 1375 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD4502 | Harris Corporation | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 4000B | 3V ~ 18V | Push-Pull | - | 3.4mA, 20.4mA | Buffer, Inverting | 6 | ||
![]() CD74ACT646M HARRIS | 249 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | 74ACT646 | Harris Corporation | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 74ACT | 4.5V ~ 5.5V | 3-State | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | ||
![]() HFA1114IB HARRIS | 398 |
| - | - | - | - | HFA1114 | Harris Corporation | - | Bulk | Active | - | * | - | - | - | - | - | - | ||
![]() CD4503BK3 HARRIS | 62 |
| - | Surface Mount | 16-CFlatpack | 16-CFP | CD4503 | Harris Corporation | 1 | Bulk | Active | -55°C ~ 125°C (TA) | - | 3V ~ 18V | - | - | 6.8mA, 16.1mA | Buffer, Non-Inverting | 6 | ||
![]() CD74ACT240E HARRIS | 7 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74ACT240 | Harris Corporation | 2 | Tube | Obsolete | -40°C ~ 85°C (TA) | 74ACT | 4.5V ~ 5.5V | 3-State | - | 24mA, 24mA | Buffer, Inverting | 4 | ||
![]() CD74ACT646EN HARRIS | 75 | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | 74ACT646 | Harris Corporation | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74HC4049M HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HC4049 | Harris Corporation | 6 | Tube | Obsolete | -55°C ~ 125°C | 74HC | 2V ~ 6V | Push-Pull | - | 5.2mA, 5.2mA | Buffer, Inverting | 1 | ||
![]() HIN211ACA HARRIS | 1050 |
| - | - | - | - | HIN211 | Harris Corporation | - | Bulk | Active | - | * | - | - | - | - | - | - | ||
![]() CD74HCT245M HARRIS | 32 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74HCT245 | Harris Corporation | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | 3-State | - | 4mA, 4mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74FCT240DTQM HARRIS | 1875 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | 74FCT240 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Inverting | 8 | ||
![]() CD74FCT16543CTSM HARRIS | 2097 |
| - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56-SSOP | 74FCT16543 | Harris Corporation | 2 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 32mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() 8500201EA HARRIS | 61 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | 8500201 | Harris Corporation | 2 | Bulk | Active | -55°C ~ 125°C (TA) | - | 2V ~ 6V | 3-State | - | 7.8mA, 7.8mA | Buffer, Non-Inverting | 4, 2 |