- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
Attribute column
Manufacturer
HARRIS Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Output Type | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74ACT241M HARRIS | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74ACT241 | Harris Corporation | 2 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 75mA, 75mA | Buffer, Non-Inverting | 8 | ||
![]() CD74LPT244AM HARRIS | 26287 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74LPT244 | Harris Corporation | 2 | Bulk | Active | -40°C ~ 85°C (TA) | - | 2.7V ~ 3.6V | 3-State | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | ||
![]() CD74FCT540ATQM HARRIS | 3197 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | 74FCT540 | Harris Corporation | 1 | Bulk | Active | 0°C ~ 70°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Inverting | 8 | ||
![]() CD4010BEX HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD4010 | Harris Corporation | 6 | Bulk | Active | -55°C ~ 125°C (TA) | 4000B | 3V ~ 18V | Push-Pull | - | 3mA, 36mA | Buffer, Non-Inverting | 1 | ||
![]() CD74FCT162245CTMT HARRIS | 2820 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | 74FCT162245 | Harris Corporation | 2 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | ||
![]() CD54HCT646F HARRIS | In Stock | - | - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-CDIP | 54HCT646 | Harris Corporation | 1 | Bulk | Active | -55°C ~ 125°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | - | Transceiver, Non-Inverting | 8 | ||
![]() CD74HC245E HARRIS | 480 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HC245 | Harris Corporation | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 74HC | 2V ~ 6V | 3-State | - | 5.2mA, 5.2mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74FCT623M HARRIS | 36489 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT623 | Harris Corporation | 1 | Tube | Obsolete | 0°C ~ 70°C (TA) | 74FCT | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74FCT245E HARRIS | 1 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74FCT245 | Harris Corporation | 1 | Tube | Obsolete | 0°C ~ 70°C (TA) | 74FCT | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74HCT244E HARRIS | 51 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HCT244 | Harris Corporation | 2 | Tube | Obsolete | -55°C ~ 125°C (TA) | 74HCT | 4.5V ~ 5.5V | 3-State | - | 6mA, 6mA | Buffer, Non-Inverting | 4 | ||
![]() CD74ACT244E HARRIS | 2 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74ACT244 | Harris Corporation | 2 | Tube | Obsolete | -40°C ~ 85°C (TA) | 74ACT | 4.5V ~ 5.5V | 3-State | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | ||
![]() CD74FCT245M HARRIS | 8554 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT245 | Harris Corporation | 1 | Tube | Obsolete | 0°C ~ 70°C (TA) | 74FCT | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74HC4049E HARRIS | 12419 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HC4049 | Harris Corporation | 6 | Tube | Obsolete | -55°C ~ 125°C | 74HC | 2V ~ 6V | Push-Pull | - | 5.2mA, 5.2mA | Buffer, Inverting | 1 | ||
![]() CD74HC243M HARRIS | 9090 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HC243 | Harris Corporation | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 74HC | 2V ~ 6V | 3-State | - | 7.8mA, 7.8mA | Transceiver, Non-Inverting | 4 | ||
![]() CD74LPT16240ASM HARRIS | 3786 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | 74LPT16240 | Harris Corporation | 4 | Bulk | Active | -40°C ~ 85°C (TA) | - | 2.7V ~ 3.6V | 3-State | - | 24mA, 24mA | Buffer, Inverting | 4 | ||
![]() HIN207EIA-T HARRIS | 1234 |
| - | - | - | - | HIN207 | Harris Corporation | - | Bulk | Active | - | * | - | - | - | - | - | - | ||
![]() CD74FCT2652TQM HARRIS | 1018 |
| - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | 74FCT2652 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74FCT541ATM HARRIS | 2232 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT541 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Inverting | 8 | ||
![]() CD4050BD3 HARRIS | 610 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | CD4050 | Harris Corporation | 6 | Bulk | Active | -55°C ~ 125°C (TA) | - | 3V ~ 18V | - | - | 8mA, 48mA | Buffer, Non-Inverting | 1 | ||
![]() CD74FCT16501CTSM HARRIS | 592 |
| - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56-SSOP | 74FCT16501 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 32mA, 64mA | Transceiver, Non-Inverting | 18 |