- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
Attribute column
Manufacturer
HARRIS Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Termination | Gender | Voltage - Supply | Orientation | Number of Contacts | Output Type | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4041UBF HARRIS | 10619 | - | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | CD4041 | Harris Corporation | 4 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | 3V ~ 18V | - | - | Push-Pull | - | 38mA, 38mA | Buffer, Inverting | 8 | - | ||
![]() CD74FCT541TM HARRIS | 4681 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT541 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | 4.75V ~ 5.25V | - | - | 3-State | - | 15mA, 64mA | Buffer, Inverting | 8 | - | ||
![]() CD74ACT245E HARRIS | 10 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74ACT245 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | - | 74ACT | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | - | ||
![]() CD74ACT651M96 HARRIS | 1055 |
| - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | 74ACT651 | Harris Corporation | 1 | Bulk | Active | Non-Compliant | -55°C ~ 125°C (TA) | - | 74ACT | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | 24mA, 24mA | Transceiver, Inverting | 8 | - | ||
![]() CD74HCT640E HARRIS | 20178 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HCT640 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | - | 74HCT | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | 6mA, 6mA | Transceiver, Inverting | 8 | - | ||
![]() HD1-6495B6056 HARRIS | 497 |
| - | - | - | - | - | HD1-6495 | Harris Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74ACT241E HARRIS | 100 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74ACT241 | Harris Corporation | 2 | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | 74ACT | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | ||
![]() CD74FCT2245ATM HARRIS | 1509 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT2245 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | 4.75V ~ 5.25V | - | - | 3-State | - | 15mA, 64mA | Transceiver, Non-Inverting | 8 | - | ||
![]() CD74FCT827CTM HARRIS | 1120 |
| - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | 74FCT827 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | 4.75V ~ 5.25V | - | - | 3-State | - | 15mA, 48mA | Buffer, Non-Inverting | 10 | - | ||
![]() CD74FCT244ATQM HARRIS | 2843 |
| - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | 74FCT244 | Harris Corporation | 2 | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | 4.75V ~ 5.25V | - | - | 3-State | - | 15mA, 64mA | Buffer, Non-Inverting | 4 | - | ||
![]() CD74FCT162Q245ATMT HARRIS | 416 |
| - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | 74FCT162Q245 | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | 12mA, 12mA | Transceiver, Non-Inverting | 8 | - | ||
![]() HIN236ACB HARRIS | 942 |
| - | - | - | - | - | HIN236 | Harris Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74LPT16244AMT HARRIS | 2450 |
| - | Through Hole | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | 74LPT16244 | Harris Corporation | 4 | Bulk | Active | Non-Compliant | -40°C ~ 85°C (TA) | Bulk | - | Solder | Female | 2.7V ~ 3.6V | Right Angle | 51 | 3-State | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | No | ||
![]() CD74FCT543SM HARRIS | 1220 |
| - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | 74FCT543 | Harris Corporation | 1 | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | 4.75V ~ 5.25V | - | - | 3-State | - | 15mA, 64mA | Transceiver, Non-Inverting | 8 | - | ||
![]() CD74HC366M HARRIS | 5739 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HC366 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | - | 74HC | - | - | 2V ~ 6V | - | - | 3-State | - | 7.8mA, 7.8mA | Buffer, Inverting | 6 | - | ||
![]() CD74ACT652M HARRIS | 4299 |
| - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | 74ACT652 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | - | 74ACT | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | - | ||
![]() CD74FCT541M HARRIS | 13562 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT541 | Harris Corporation | 1 | Tube | Obsolete | - | 0°C ~ 70°C (TA) | - | 74FCT | - | - | 4.75V ~ 5.25V | - | - | 3-State | - | 15mA, 64mA | Buffer, Non-Inverting | 8 | - | ||
![]() CD74HCT241E HARRIS | 6749 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HCT241 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | - | 74HCT | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | 6mA, 6mA | Buffer, Non-Inverting | 4 | - | ||
![]() CD74HCT242E HARRIS | 625 |
| - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HCT242 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | 4.5V ~ 5.5V | - | - | 3-State | - | - | Transceiver, Inverting | 4 | - | ||
![]() CD74HC368E HARRIS | 400 |
| - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HC368 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | - | 74HC | - | - | 2V ~ 6V | - | - | 3-State | - | 7.8mA, 7.8mA | Buffer, Inverting | 2, 4 (Hex) | - |