- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
Attribute column
Manufacturer
HARRIS Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Gender | Voltage - Supply | Output Type | Contact Style | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74FCT244M96 HARRIS | 1620 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT244 | Harris Corporation | 2 | Bulk | Obsolete | - | 0°C ~ 70°C (TA) | 74FCT | - | 4.75V ~ 5.25V | 3-State | - | - | 15mA, 64mA | Buffer, Non-Inverting | 4 | ||
![]() CD4050BE HARRIS | 20 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD4050 | Harris Corporation | 6 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 4000B | - | 3V ~ 18V | Push-Pull | - | - | 8mA, 48mA | Buffer, Non-Inverting | 1 | ||
![]() CD74FCT162245ATSM HARRIS | 587 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | 74FCT162245 | Harris Corporation | 2 | Bulk | Active | Non-Compliant | -40°C ~ 85°C (TA) | - | Male | 4.5V ~ 5.5V | 3-State | Pin | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | ||
![]() IP82C82 HARRIS | 8675 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | IP82C82 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.5V ~ 5.5V | - | - | - | - | Buffer, Non-Inverting | 8 | ||
![]() JM38510/05554BEA HARRIS | 145 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | JM38510 | Harris Corporation | 6 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | 3V ~ 18V | - | - | - | 8mA, 48mA | Buffer, Non-Inverting | 1 | ||
![]() CD4050BEX HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD4050 | Harris Corporation | 6 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | 3V ~ 18V | - | - | - | 8mA, 48mA | Buffer, Non-Inverting | 1 | ||
![]() CD74FCT244DTM HARRIS | 2411 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT244 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.75V ~ 5.25V | 3-State | - | - | 15mA, 64mA | Buffer, Non-Inverting | 8 | ||
![]() CD74HC646M HARRIS | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | 74HC646 | Harris Corporation | 1 | Bulk | Active | - | -55°C ~ 125°C (TA) | 74HC | - | 2V ~ 6V | 3-State | - | - | 7.8mA, 7.8mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74FCT16827ATMT HARRIS | 1013 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-SSOP | 74FCT16827 | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.5V ~ 5.5V | 3-State | - | - | 32mA, 64mA | Buffer, Non-Inverting | 10 | ||
![]() CD74FCT16245CTMT HARRIS | 1079 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | 74FCT16245 | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.5V ~ 5.5V | 3-State | - | - | 32mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74FCT2240ATM HARRIS | 3418 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT2240 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.75V ~ 5.25V | 3-State | - | - | 15mA, 64mA | Buffer, Inverting | 8 | ||
![]() CD74FCT827ATQM HARRIS | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | 74FCT827 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.75V ~ 5.25V | 3-State | - | - | 15mA, 48mA | Buffer, Non-Inverting | 10 | ||
![]() CD74FCT244CTQM HARRIS | 1307 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | 74FCT244 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.75V ~ 5.25V | 3-State | - | - | 15mA, 64mA | Buffer, Non-Inverting | 8 | ||
![]() CD74FCT163244CSM HARRIS | 2663 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | 74FCT163244 | Harris Corporation | 4 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 2.7V ~ 3.6V | 3-State | - | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | ||
![]() CD74FCT16952ATMT HARRIS | 622 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | 74FCT16952 | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.5V ~ 5.5V | 3-State | - | - | 32mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() CD54HC540F3A HARRIS | In Stock | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | 20-CDIP | 54HC540 | Harris Corporation | 1 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | 2V ~ 6V | 3-State | - | - | 7.8mA, 7.8mA | Buffer, Non-Inverting | 8 | ||
![]() CD74FCT2245TQM HARRIS | 5616 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | 74FCT2245 | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 4.75V ~ 5.25V | 3-State | - | - | 15mA, 64mA | Transceiver, Non-Inverting | 8 | ||
![]() 5962-9070601MEA HARRIS | 102 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | 5962-9070601 | Harris Corporation | 2 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | 4.5V ~ 5.5V | 3-State | - | - | 7.8mA, 7.8mA | Buffer, Non-Inverting | 4, 2 | ||
![]() CD74FCT162Q245CTSM HARRIS | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | 74FCT162Q245 | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | Automotive, AEC-Q100 | - | 4.5V ~ 5.5V | 3-State | - | - | 12mA, 12mA | Transceiver, Non-Inverting | 8 | ||
![]() CD74HCT245E HARRIS | 44 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HCT245 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74HCT | - | 4.5V ~ 5.5V | 3-State | - | - | 4mA, 4mA | Transceiver, Non-Inverting | 8 |