- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
Attribute column
Manufacturer
HARRIS Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Output Type | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4503BE HARRIS | 22 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | CD4503 | Harris Corporation | 2 | Tube | Obsolete | -55°C ~ 125°C (TA) | 4000B | 3V ~ 18V | Push-Pull | - | 14.1mA, 23mA | Buffer, Non-Inverting | 2, 4 (Hex) | - | ||
![]() CD4041UBE HARRIS | 483 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | CD4041 | Harris Corporation | 4 | Tube | Obsolete | -55°C ~ 125°C (TA) | 4000B | 3V ~ 18V | Push-Pull | - | 38mA, 38mA | Buffer, Non-Inverting | 1 | - | ||
![]() CD74HC640EX HARRIS | 690 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | 74HC640 | Harris Corporation | 1 | Bulk | Active | -55°C ~ 125°C (TA) | 74HC | 2V ~ 6V | 3-State | - | 7.8mA, 7.8mA | Transceiver, Inverting | 8 | - | ||
![]() CD74AC245E HARRIS | 85 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | Alloy Steel | 74AC245 | Harris Corporation | 1 | Tube | Obsolete | -55°C ~ 125°C (TA) | 74AC | 1.5V ~ 5.5V | 3-State | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | 30 | ||
![]() CD54HC4049F HARRIS | 20 | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | 54HC4049 | Harris Corporation | 6 | Bulk | Active | -55°C ~ 125°C (TA) | - | 2V ~ 6V | Push-Pull | - | 5.2mA, 5.2mA | Buffer, Inverting, Non-Inverting | 1 | - | ||
![]() CD74LPT16244ASM HARRIS | 5268 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | 74LPT16244 | Harris Corporation | 4 | Bulk | Active | -40°C ~ 85°C (TA) | - | 2.7V ~ 3.6V | 3-State | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | ||
![]() CD74FCT541ATQM HARRIS | 809 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | 74FCT541 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Inverting | 8 | - | ||
![]() CD74FCT2827ATQM HARRIS | 1138 |
| - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | - | 74FCT2827 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 48mA | Buffer, Non-Inverting | 10 | - | ||
![]() CD74FCT2827BTQM HARRIS | 834 |
| - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | - | 74FCT2827 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 48mA | Buffer, Non-Inverting | 10 | - | ||
![]() CD4049AE HARRIS | 3568 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | CD4049 | Harris Corporation | 6 | Bulk | Active | -55°C ~ 125°C (TA) | - | 3V ~ 18V | Push-Pull | - | 8mA, 48mA | Buffer, Inverting, Non-Inverting | 4, 2 | - | ||
![]() CD54HCT241F HARRIS | In Stock | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | 20-CDIP | - | 54HCT241 | Harris Corporation | 2 | Bulk | Active | -55°C ~ 125°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | 6mA, 6mA | Buffer, Inverting, Non-Inverting | 4, 2 | - | ||
![]() CD74FCT163244MT HARRIS | 3205 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | 74FCT163244 | Harris Corporation | 4 | Bulk | Active | -40°C ~ 85°C (TA) | - | 2.7V ~ 3.6V | 3-State | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | ||
![]() CD4010BD3 HARRIS | 309 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | CD4010 | Harris Corporation | 6 | Bulk | Active | -55°C ~ 125°C (TA) | 4000B | 3V ~ 18V | Push-Pull | - | 3mA, 36mA | Buffer, Non-Inverting | 1 | - | ||
![]() CD74FCT244TQM HARRIS | 3538 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | 74FCT244 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Non-Inverting | 8 | - | ||
![]() CD74FCT2543ATQM HARRIS | 3048 |
| - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | - | 74FCT2543 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Non-Inverting | 8 | - | ||
![]() CD74FCT240TM HARRIS | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | 74FCT240 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Inverting | 8 | - | ||
![]() CD74FCT241TQM HARRIS | In Stock | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | 74FCT241 | Harris Corporation | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | 4.75V ~ 5.25V | 3-State | - | 15mA, 64mA | Buffer, Non-Inverting | 8 | - | ||
![]() CD4050BF HARRIS | 80 | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | CD4050 | Harris Corporation | 6 | Bulk | Active | -55°C ~ 125°C (TA) | - | 3V ~ 18V | Push-Pull | - | 8mA, 48mA | Buffer, Non-Inverting | 1 | - | ||
![]() CD74FCT163244CMT HARRIS | 2895 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | 74FCT163244 | Harris Corporation | 4 | Bulk | Active | -40°C ~ 85°C (TA) | - | 2.7V ~ 3.6V | 3-State | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | ||
![]() CD54FCT244M96 HARRIS | 991 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | 54FCT244 | Harris Corporation | 2 | Bulk | Active | -55°C ~ 125°C (TA) | - | 4.5V ~ 5.5V | 3-State | - | - | Buffer, Non-Inverting | 4 | - |