- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
Attribute column
Manufacturer
HARRIS Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Cable Types | Contact Sizes | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Connector Type | Type | Resistance | Number of Positions | Color | Gender | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Housing Color | Output Type | Contact Style | Insulation Resistance | Note | Shell Size, MIL | Input Type | Usage | Current - Output High, Low | Logic Type | Includes | Number of Bits per Element | Features | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD54HCT241F3A HARRIS | 16 |
| - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | - | - | - | 20-CDIP | - | 54HCT241 | - | - | Harris Corporation | 2 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 7.8mA, 7.8mA | Buffer, Non-Inverting | - | 8 | - | - | - | ||
![]() CD4049AK HARRIS | In Stock | - | - | - | Surface Mount | 16-CFlatpack | - | - | - | 16-CFP | - | CD4049 | - | - | Harris Corporation | 6 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 3V ~ 12V | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | ||
![]() CD74HCT365E HARRIS | 4 |
| - | Gold | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | 74HCT365 | - | - | Harris Corporation | 1 | Tube | Obsolete | Compliant | -55°C ~ 125°C (TA) | 74HCT | - | - | 2.805 MΩ | - | - | Female | - | - | 4.5V ~ 5.5V | - | - | - | - | - | 6 | - | 3-State | Socket | 5 GΩ | - | - | - | - | 4mA, 4mA | Buffer, Non-Inverting | - | 6 | - | - | - | ||
![]() CD74ACT654M HARRIS | In Stock | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | 24-SOIC | - | 74ACT654 | Round | - | Phoenix Contact | 1 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | Circular 04 pos Female to RJ45, 8p4c, Right Angle | - | - | - | Green | - | - | - | 4.5V ~ 5.5V | - | Shielded | - | - | - | - | - | Tri-State, Open Drain | - | - | - | - | - | Cat5, Industrial Environments | 24mA, 24mA | Transceiver, Non-Inverting | - | 8 | - | Configurable | - | ||
![]() CD74HCT125E HARRIS | 35000 |
| - | - | Free Hanging (In-Line) | 14-DIP (0.300, 7.62mm) | - | Circular | Composite | 14-PDIP | - | CTVS06RF | - | 20 | Amphenol Aerospace Operations | 4 | Bulk | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | Plug Housing | For Male Pins | - | 32 | - | - | Threaded | Crimp | 4.5V ~ 5.5V | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 19-32 | - | Silver | 3-State | - | - | Contacts Not Included | - | - | - | 6mA, 6mA | Buffer, Non-Inverting | - | 1 | Coupling Nut, Self Locking | - | - | ||
![]() CD74FCT162244TSM HARRIS | 45221 |
| - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | - | 48-SSOP | - | 74FCT162244 | - | - | Harris Corporation | 4 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | - | 4 | - | - | - | ||
![]() CD74FCT162244ETSM HARRIS | 2636 |
| - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | - | 48-SSOP | - | 74FCT162244 | - | - | Harris Corporation | 4 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | - | 4 | - | - | - | ||
![]() CD4050BK HARRIS | 650 |
| - | - | Surface Mount | 16-CFlatpack | - | - | - | 16-CFP | - | CD4050 | - | - | Harris Corporation | 6 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 48mA | Buffer, Non-Inverting | - | 1 | - | - | - | ||
![]() CD74FCT240TQM HARRIS | 1817 |
| - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | 20-QSOP | - | 74FCT240 | - | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 15mA, 64mA | Buffer, Inverting | - | 8 | - | - | - | ||
![]() CD74FCT16827ATSM HARRIS | 554 |
| - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | - | - | 56-SSOP | - | 74FCT16827 | - | - | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 32mA, 64mA | Buffer, Non-Inverting | - | 10 | - | - | - | ||
![]() CD74HCT365M96 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74FCT16245ATSM HARRIS | 21107 |
| - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | - | 48-SSOP | - | 74FCT16245 | - | - | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 32mA, 64mA | Transceiver, Non-Inverting | - | 8 | - | - | - | ||
![]() CD74FCT241DTM HARRIS | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20-SOIC | - | 74FCT241 | - | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 15mA, 64mA | Buffer, Inverting | - | 8 | - | - | - | ||
![]() CD74HC4050M96 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-Star Electronics | - | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54FCT244E HARRIS | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 20-PDIP | - | 54FCT244 | - | - | Harris Corporation | 2 | Bulk | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | ||
![]() CD74FCT16543ETSM HARRIS | 1761 |
| - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | - | - | 56-SSOP | - | 74FCT16543 | - | - | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 32mA, 64mA | Transceiver, Non-Inverting | - | 8 | - | - | - | ||
![]() CD4049UBK HARRIS | 1290 |
| - | - | Surface Mount | 16-CFlatpack | - | - | - | 16-CFP | - | CD4049 | - | - | Harris Corporation | 6 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 48mA | Buffer, Inverting | - | 1 | - | - | - | ||
![]() CD74FCT2245CTM HARRIS | 6787 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20-SOIC | - | 74FCT2245 | - | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 15mA, 64mA | Transceiver, Non-Inverting | - | 8 | - | - | - | ||
![]() CD74FCT2244TQM HARRIS | 1120 |
| - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | 20-QSOP | - | 74FCT2244 | - | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 15mA, 64mA | Buffer, Non-Inverting | - | 8 | - | - | - | ||
![]() CD74HC648M HARRIS | In Stock | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | 24-SOIC | - | 74HC648 | - | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 7.8mA, 7.8mA | Transceiver, Inverting | - | 8 | - | - | - |