- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Trigger Type
- Logic Type
- Operating Temperature
- Voltage - Supply
- Count Rate
- Direction
- Mounting Type
Attribute column
Manufacturer
HARRIS Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Reset | Family | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Timing | Total Dose |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD40193BD HARRIS | 360 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | CD40193 | - | - | - | Harris Corporation | 1 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | 3 V ~ 18 V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up, Down | - | Binary Counter | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | - | 11 MHz | - | - | Synchronous | - | ||
![]() CD4536BD HARRIS | In Stock | - | - | - | - | - | - | - | CD4536 | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54ACT161F3A HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | 54ACT161 | - | - | - | Harris Corporation | 1 | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | - | 80 MHz | - | - | Synchronous | - | ||
![]() CD74HC393E HARRIS | 650 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | 74HC393 | - | - | - | Harris Corporation | 2 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HC | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | - | - | 4 | - | - | Negative Edge | - | - | - | - | - | 35 MHz | - | - | - | - | ||
![]() CD4022BF HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | CD4022 | - | - | - | Harris Corporation | 1 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | 3 V ~ 18 V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | - | 11 MHz | - | - | - | - | ||
![]() CD74HC4017M HARRIS | 4873 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | 74HC4017 | - | - | - | Harris Corporation | 1 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HC | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Counter, Decade | - | - | - | 10 | - | - | Positive Edge | - | - | - | - | - | 35 MHz | - | - | - | - | ||
![]() CD74HCT393M HARRIS | 168 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | 74HCT393 | - | - | - | Harris Corporation | 2 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HCT | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | - | - | 4 | - | - | Negative Edge | - | - | - | - | - | 27 MHz | - | - | - | - | ||
![]() CD74HCT390E HARRIS | 13 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | 74HCT390 | - | - | - | Harris Corporation | 2 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HCT | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Counter, Decade | - | - | - | 4 | - | - | Negative Edge | - | - | - | - | - | 27 MHz | - | - | - | - | ||
![]() CD74ACT193M Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 16 | - | HARRIS SEMICONDUCTOR | 50 pF | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 4 | - | ACT | - | - | - | - | BINARY COUNTER | 0.024 A | - | - | - | POSITIVE EDGE | 14 ns | - | 86 MHz | BIDIRECTIONAL | 65000000 Hz | - | YES | SYNCHRONOUS | - | - | ||
![]() CD4522BF Harris Semiconductor | In Stock | - | - | - | - | NO | - | 16 | - | HARRIS SEMICONDUCTOR | 50 pF | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | - | DECADE COUNTER | 0.00035999999999999997 A | - | - | - | - | - | - | - | DOWN | 1500000 Hz | - | YES | SYNCHRONOUS | - | - | ||
![]() HCTS646DMSR Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 24 | - | HARRIS SEMICONDUCTOR | 50 pF | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | - | HCT | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.006 A | - | 37 ns | 38535V;38534K;883S | POSITIVE EDGE | 37 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | 200k Rad(Si) V | ||
![]() CD74HCT374EX Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 20 | - | HARRIS SEMICONDUCTOR | 50 pF | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | - | HCT | - | 3-STATE | - | TRUE | BUS DRIVER | 0.006 A | - | - | - | POSITIVE EDGE | 41 ns | - | - | - | 20000000 Hz | - | - | - | - | - | ||
![]() MM80C95J Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962R9575901VXC Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 24 | - | HARRIS SEMICONDUCTOR | 50 pF | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DFP | , | FL24(UNSPEC) | RECTANGULAR | FLATPACK | Transferred | - | - | 5 V | - | - | e4 | GOLD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | FLAT | 1 | - | unknown | R-CDFP-F24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | - | HCT | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100k Rad(Si) V | ||
![]() CD74ACT651M Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 24 | - | HARRIS SEMICONDUCTOR | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | - | ACT | - | 3-STATE | - | INVERTED | REGISTERED BUS TRANSCEIVER | 0.024 A | - | 15.5 ns | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | ||
![]() 54HCT573 Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4089BF Harris Semiconductor | In Stock | - | - | - | - | NO | - | 16 | - | HARRIS SEMICONDUCTOR | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | ||
![]() CD74HC245H Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 20 | - | HARRIS SEMICONDUCTOR | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | - | - | 4.5 V | - | - | - | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | UPPER | NO LEAD | 1 | - | unknown | X-XUUC-N20 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 8 | - | HC/UH | - | 3-STATE | - | TRUE | BUS TRANSCEIVER | 0.004 A | - | 33 ns | - | - | 140 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | ||
![]() CD74HC163M HARRIS | 16109 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | 74HC163 | - | - | - | Harris Corporation | 1 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HC | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | Up | - | Binary Counter | - | - | - | 4 | - | - | Negative Edge | - | - | - | - | - | 24 MHz | - | - | Synchronous | - | ||
![]() CD74HC191M HARRIS | 1449 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | 74HC191 | - | - | Miscellaneous | Harris Corporation | 1 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HC | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up, Down | - | Binary Counter | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | - | 35 MHz | - | - | Synchronous | - |