- Mfr
- Package
- Product Status
- Series
- Current - Output High, Low
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Current - Quiescent (Iq)
Attribute column
Manufacturer
HARRIS Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Suitable for | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Function | Output Type | Failure Rate | Clock Frequency | Current - Quiescent (Iq) | Current - Output High, Low | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC573M96 Harris | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54ACT534F3A HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74AC273M96 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC534E HARRIS | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | 74HC534 | Harris Corporation | 1 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74HC | - | - | - | - | D-Type | - | - | - | 2V ~ 6V | Standard | Tri-State, Inverted | - | 60 MHz | 8 µA | 7.8mA, 7.8mA | 8 | 28ns @ 6V, 50pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD54HCT173F3A HARRIS | 136 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | Harris Corporation | 1 | Bulk | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Master Reset | Tri-State, Non-Inverted | - | 60 MHz | 8 µA | 6mA, 6mA | 4 | 40ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD74FCT534CTM HARRIS | 3343 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | Harris Corporation | 1 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Inverted | - | - | 500 µA | 15mA, 64mA | 8 | 5.2ns @ 5V, 50pF | Positive Edge | 6 pF | - | - | - | ||
![]() CD40174BFX HARRIS | 1528 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | Harris Corporation | 1 | Bulk | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | D-Type | - | - | - | 3V ~ 18V | Master Reset | Non-Inverted | - | 16 MHz | 20 µA | 6.8mA, 6.8mA | 6 | 100ns @ 15V, 50pF | Positive Edge | 5 pF | - | - | - | ||
![]() CD74FCT16374ETMT HARRIS | 2031 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | - | Harris Corporation | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | - | - | 500 µA | 32mA, 64mA | 8 | 3.7ns @ 5V, 50pF | Positive Edge | 4.5 pF | - | - | - | ||
![]() CD74HCT273M HARRIS | 19743 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | 74HCT273 | Harris Corporation | 1 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74HCT | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Master Reset | Non-Inverted | - | 50 MHz | 8 µA | 4mA, 4mA | 8 | 30ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD74HCT374M96 HARRIS | 2000 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | 74HCT374 | Harris Corporation | 1 | Bulk | Obsolete | - | - | -55°C ~ 125°C (TA) | 74HCT | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | - | 60 MHz | 8 µA | 6mA, 6mA | 8 | 33ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD74HCT374M HARRIS | 25019 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 61g | 74HCT374 | Harris Corporation | 1 | Tube | Obsolete | - | Round cable | -55°C ~ 125°C (TA) | 74HCT | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | - | 60 MHz | 8 µA | 6mA, 6mA | 8 | 33ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - | 145mm | ||
![]() CD74HCT109EX HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HCT109 | Harris Corporation | 2 | Bulk | Active | - | - | -55°C ~ 125°C (TA) | 74HCT | - | - | - | - | JK Type | - | - | - | 4.5V ~ 5.5V | Set(Preset) and Reset | Complementary | - | 54 MHz | 4 µA | 4mA, 4mA | 1 | 40ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD74FCT574TQM HARRIS | 1120 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | - | Harris Corporation | 1 | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 6.6ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD74FCT162374ATMT96 HARRIS | 2407 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | - | Harris Corporation | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | - | - | 500 µA | 24mA, 24mA | 8 | 6.5ns @ 5V, 50pF | Positive Edge | 4.5 pF | - | - | - | ||
![]() CD74FCT162374ETMT HARRIS | 449 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | - | Harris Corporation | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | - | - | 500 µA | 24mA, 24mA | 8 | 3.7ns @ 5V, 50pF | Positive Edge | 4.5 pF | - | - | - | ||
![]() CD74FCT2823BTQM HARRIS | 2704 |
| - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | - | - | Harris Corporation | 1 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Inverted | - | - | 500 µA | 15mA, 48mA | 9 | 20ns @ 5V, 300pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD74FCT534ATQM HARRIS | 1110 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | - | Harris Corporation | 1 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Inverted | - | - | 500 µA | 15mA, 64mA | 8 | 6.5ns @ 5V, 50pF | Positive Edge | 6 pF | - | - | - | ||
![]() CD74FCT374ATQM HARRIS | 1366 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | - | Nidec Copal Electronics | 1 | Bulk | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 6.6ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | - | ||
![]() CD74FCT273ATE HARRIS | In Stock | - | - | Through Hole | Nonstandard | 2208 | - | - | Vishay Dale | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 150°C | Military, MIL-PRF-32159, RCZ2208 | 0.230 L x 0.075 W (5.84mm x 1.91mm) | Jumper | 2 | - | D-Type | 0 Ohms | Thick Film | - | 4.75V ~ 5.25V | Reset | Non-Inverted | M (1%) | 70 MHz | 8 µA | - | 8 | 5.3ns @ 5V, 50pF | Positive Edge | 10 pF | Military | 0.033 (0.84mm) | - | ||
![]() CD74FCT273CTM HARRIS | 5493 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | Harris Corporation | 1 | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Master Reset | Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 7ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | - |