- Mfr
- Package
- Product Status
- Series
- Current - Output High, Low
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Current - Quiescent (Iq)
Attribute column
Manufacturer
HARRIS Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Function | Output Type | Failure Rate | Clock Frequency | Current - Quiescent (Iq) | Current - Output High, Low | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74FCT2574ATQM HARRIS | 1133 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | - | 500 µA | 15mA, 64mA | 8 | 6.5ns @ 5V, 50pF | Positive Edge | 6 pF | - | - | ||
![]() CD74FCT374ATQM HARRIS | 1366 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Nidec Copal Electronics | 1 | Bulk | Obsolete | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 6.6ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT273ATE HARRIS | In Stock | - | - | Through Hole | Nonstandard | 2208 | - | Vishay Dale | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 150°C | Military, MIL-PRF-32159, RCZ2208 | 0.230 L x 0.075 W (5.84mm x 1.91mm) | Jumper | 2 | - | D-Type | 0 Ohms | Thick Film | - | 4.75V ~ 5.25V | Reset | Non-Inverted | M (1%) | 70 MHz | 8 µA | - | 8 | 5.3ns @ 5V, 50pF | Positive Edge | 10 pF | Military | 0.033 (0.84mm) | ||
![]() CD74FCT574ATM HARRIS | 1582 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Harris Corporation | 1 | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 6.6ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74HC175M96 HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HC175 | Harris Corporation | 1 | Bulk | Obsolete | - | -55°C ~ 125°C (TA) | 74HC | - | - | - | - | D-Type | - | - | - | 2V ~ 6V | Master Reset | Complementary | - | 35 MHz | 8 µA | 5.2mA, 5.2mA | 4 | 30ns @ 6V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74HC173E HARRIS | 500 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HC173 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74HC | - | - | - | - | D-Type | - | - | - | 2V ~ 6V | Master Reset | Tri-State, Non-Inverted | - | 60 MHz | 8 µA | 7.8mA, 7.8mA | 4 | 34ns @ 6V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT273M HARRIS | 4360 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74FCT273 | Harris Corporation | 1 | Tube | Obsolete | - | 0°C ~ 70°C (TA) | 74FCT | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Master Reset | Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 7ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT2374ATQM HARRIS | 2653 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | - | 500 µA | 15mA, 64mA | 8 | 6.5ns @ 5V, 50pF | Positive Edge | 6 pF | - | - | ||
![]() CD74FCT823AEN HARRIS | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | - | Harris Corporation | 1 | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Reset | Tri-State, Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 9 | 10ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT2574ATM HARRIS | 1232 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | - | 500 µA | 15mA, 64mA | 8 | 6.5ns @ 5V, 50pF | Positive Edge | 6 pF | - | - | ||
![]() CD74FCT16823CTSM HARRIS | In Stock | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56-SSOP | - | Harris Corporation | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | - | - | 500 µA | 32mA, 64mA | 9 | 12.5ns @ 5V, 300pF | Positive Edge | 4.5 pF | - | - | ||
![]() CD74HC107E HARRIS | 4 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HC107 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74HC | - | - | - | - | JK Type | - | - | - | 2V ~ 6V | Reset | Complementary | - | 60 MHz | 4 µA | 5.2mA, 5.2mA | 1 | 29ns @ 6V, 50pF | Negative Edge | 10 pF | - | - | ||
![]() CD74AC109E HARRIS | 7210 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74AC109 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74AC | - | - | - | - | JK Type | - | - | - | 1.5V ~ 5.5V | Set(Preset) and Reset | Complementary | - | 100 MHz | 4 µA | 24mA, 24mA | 1 | 10.3ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT273TM HARRIS | 1042 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Harris Corporation | 1 | Bulk | Active | Non-Compliant | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Master Reset | Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 7ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT823BTM HARRIS | 3609 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State | - | - | 500 µA | 15mA, 48mA | 9 | 20ns @ 5V, 300pF | Positive Edge | 6 pF | - | - | ||
![]() CD74HCT377EX HARRIS | 2349 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74HCT377 | Harris Corporation | 1 | Bulk | Active | - | -55°C ~ 125°C (TA) | 74HCT | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | Standard | Non-Inverted | - | 50 MHz | 8 µA | 4mA, 4mA | 8 | 38ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT273CTM HARRIS | 5493 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Harris Corporation | 1 | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Master Reset | Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 7ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT2823BTQM HARRIS | 2704 |
| - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Inverted | - | - | 500 µA | 15mA, 48mA | 9 | 20ns @ 5V, 300pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT534ATQM HARRIS | 1110 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | 1 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Inverted | - | - | 500 µA | 15mA, 64mA | 8 | 6.5ns @ 5V, 50pF | Positive Edge | 6 pF | - | - | ||
![]() CD74FCT574SM HARRIS | 1316 |
| - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | - | Harris Corporation | 1 | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | Standard | Tri-State, Non-Inverted | - | 70 MHz | 8 µA | 15mA, 48mA | 8 | 10ns @ 5V, 50pF | Positive Edge | 10 pF | - | - |