- Mfr
- Package
- Product Status
- Series
- Current - Output High, Low
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Current - Quiescent (Iq)
Attribute column
Manufacturer
HARRIS Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Mounting | Number of Elements | Package | Product Status | RoHS | Supplier Package | Operating Temperature | Series | Type | Voltage - Supply | Pin Count | Function | Output Type | Circuit | Clock Frequency | Logic Function | Current - Quiescent (Iq) | Current - Output High, Low | Logic Type | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Independent Circuits | Delay Time - Propagation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD54HC533F3A HARRIS | In Stock | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | 20-CDIP | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 125°C | - | - | 2V ~ 6V | - | - | Tri-State | 8:8 | - | - | - | 7.8mA, 7.8mA | D-Type Transparent Latch | - | - | - | - | 1 | 30ns | ||
![]() CD74AC534E HARRIS | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74AC534 | Harris Corporation | - | 1 | Bulk | Active | - | - | -55°C ~ 125°C (TA) | - | D-Type | 1.5V ~ 5.5V | - | Standard | Tri-State | - | 125 MHz | - | 8 µA | 24mA, 24mA | - | 8 | 10.8ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD40174BD3 HARRIS | 218 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | Harris Corporation | - | 1 | Bulk | Active | - | - | -55°C ~ 125°C (TA) | - | D-Type | 3V ~ 18V | - | Master Reset | Non-Inverted | - | 16 MHz | - | 20 µA | 6.8mA, 6.8mA | - | 6 | 100ns @ 15V, 50pF | Positive Edge | 5 pF | - | - | ||
![]() 5962-8606201RA HARRIS | In Stock | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | 20-CDIP | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 125°C | - | - | 2V ~ 6V | - | - | Tri-State | 8:8 | - | - | - | 7.8mA, 7.8mA | D-Type Transparent Latch | - | - | - | - | 1 | 28ns | ||
![]() CD74FCT16374TSM HARRIS | 1699 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | Harris Corporation | - | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | D-Type | 4.5V ~ 5.5V | - | Standard | Tri-State, Non-Inverted | - | - | - | 500 µA | 32mA, 64mA | - | 8 | 10ns @ 5V, 50pF | Positive Edge | 4.5 pF | - | - | ||
![]() CD74FCT574E HARRIS | 557 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74FCT574 | Harris Corporation | - | 1 | Bulk | Active | - | - | 0°C ~ 70°C (TA) | 74FCT | D-Type | 4.75V ~ 5.25V | - | Standard | Tri-State, Non-Inverted | - | 70 MHz | - | 8 µA | 15mA, 48mA | - | 8 | - | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT162374CTSM96 HARRIS | 1234 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | Harris Corporation | - | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | D-Type | 4.5V ~ 5.5V | - | Standard | Tri-State, Non-Inverted | - | - | - | 500 µA | 24mA, 24mA | - | 8 | 5.2ns @ 5V, 50pF | Positive Edge | 4.5 pF | - | - | ||
![]() 5962-9070101MEA HARRIS | 150 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | Harris Corporation | - | 2 | Bulk | Active | - | - | -55°C ~ 125°C (TA) | - | - | 4.5V ~ 5.5V | - | Set(Preset) and Reset | Complementary | - | 54 MHz | - | 4 µA | 5.2mA, 5.2mA | - | 1 | 40ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74FCT162823ATMT HARRIS | 176 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-SSOP | 74FCT162823 | Harris Corporation | Surface Mount | 2 | Bulk | Active | - | MAPBGA | -40 to 85 °C | - | D-Type | 4.5V ~ 5.5V | 473 | Standard | Tri-State, Non-Inverted | - | - | - | 500 µA | 24mA, 24mA | - | 9 | 20ns @ 5V, 300pF | Positive Edge | 4.5 pF | - | - | ||
![]() CD74FCT823ATM HARRIS | 2518 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | Harris Corporation | - | 1 | Bulk | Active | - | - | -40°C ~ 85°C | - | D-Type | 4.75V ~ 5.25V | - | Standard | Tri-State | - | - | - | 500 µA | 15mA, 48mA | - | 9 | 20ns @ 5V, 300pF | Positive Edge | 6 pF | - | - | ||
![]() CD74FCT16374ETSM HARRIS | 662 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | Harris Corporation | - | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | D-Type | 4.5V ~ 5.5V | - | Standard | Tri-State, Non-Inverted | - | - | - | 500 µA | 32mA, 64mA | - | 8 | 3.7ns @ 5V, 50pF | Positive Edge | 4.5 pF | - | - | ||
![]() CD74FCT16374CTSM HARRIS | 4335 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | Harris Corporation | - | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | D-Type | 4.5V ~ 5.5V | - | Standard | Tri-State, Non-Inverted | - | - | - | 500 µA | 32mA, 64mA | - | 8 | 5.2ns @ 5V, 50pF | Positive Edge | 4.5 pF | - | - | ||
![]() CD74AC175M HARRIS | 4348 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74AC175 | Harris Corporation | - | 1 | Tube | Obsolete | Non-Compliant | - | -55°C ~ 125°C (TA) | - | D-Type | 1.5V ~ 5.5V | - | Master Reset | Complementary | - | 100 MHz | D-Type, Flip-Flop | 8 µA | 24mA, 24mA | - | 4 | 12.2ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD40175BE HARRIS | 322 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD40175 | Harris Corporation | - | 1 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 4000B | D-Type | 3V ~ 18V | - | Master Reset | Complementary | - | 14 MHz | - | 4 µA | 6.8mA, 6.8mA | - | 4 | 120ns @ 15V, 50pF | Positive Edge | 5 pF | - | - | ||
![]() CD74ACT109M HARRIS | 2266 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74ACT109 | Harris Corporation | - | 2 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74ACT | JK Type | 4.5V ~ 5.5V | - | Set(Preset) and Reset | Complementary | - | 100 MHz | - | 4 µA | 24mA, 24mA | - | 1 | 10.3ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74AC174M HARRIS | 1571 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74AC174 | Harris Corporation | - | 1 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74AC | D-Type | 1.5V ~ 5.5V | - | Master Reset | Non-Inverted | - | 95 MHz | - | 8 µA | 24mA, 24mA | - | 6 | 13.5ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74ACT374M HARRIS | 28649 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74ACT374 | Harris Corporation | - | 1 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74ACT | D-Type | 4.5V ~ 5.5V | - | Standard | Tri-State, Non-Inverted | - | 110 MHz | - | 8 µA | 24mA, 24mA | - | 8 | 11.2ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74ACT109E HARRIS | 8267 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74ACT109 | Harris Corporation | - | 2 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74ACT | JK Type | 4.5V ~ 5.5V | - | Set(Preset) and Reset | Complementary | - | 100 MHz | - | 4 µA | 24mA, 24mA | - | 1 | 10.3ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74ACT74M HARRIS | 2748 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74ACT74 | Harris Corporation | - | 2 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74ACT | D-Type | 4.5V ~ 5.5V | - | Set(Preset) and Reset | Complementary | - | 85 MHz | - | 4 µA | 24mA, 24mA | - | 1 | 9.5ns @ 5V, 50pF | Positive Edge | 10 pF | - | - | ||
![]() CD74HCT273E HARRIS | 16 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HCT273 | Harris Corporation | - | 1 | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | 74HCT | D-Type | 4.5V ~ 5.5V | - | Master Reset | Non-Inverted | - | 50 MHz | - | 8 µA | 4mA, 4mA | - | 8 | 30ns @ 4.5V, 50pF | Positive Edge | 10 pF | - | - |