- Mfr
- Package
- Product Status
- Series
- Current - Output High, Low
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Current - Quiescent (Iq)
Attribute column
Manufacturer
HARRIS Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Function | Output Type | Clock Frequency | Logic Function | Current - Quiescent (Iq) | Current - Output High, Low | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4076BE HARRIS | 15 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD4076 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 4000B | D-Type | 3V ~ 18V | Reset | Tri-State, Non-Inverted | 16 MHz | - | 20 µA | 6.8mA, 6.8mA | 4 | 180ns @ 15V, 50pF | Positive Edge | 5 pF | ||
![]() CD74ACT374M HARRIS | 28649 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74ACT374 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74ACT | D-Type | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | 110 MHz | - | 8 µA | 24mA, 24mA | 8 | 11.2ns @ 5V, 50pF | Positive Edge | 10 pF | ||
![]() CD74HC564E HARRIS | 9723 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HC564 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74HC | D-Type | 2V ~ 6V | Standard | Tri-State, Inverted | 60 MHz | - | 8 µA | 7.8mA, 7.8mA | 8 | 28ns @ 6V, 50pF | Positive Edge | 10 pF | ||
![]() CD74HCT534E HARRIS | 617 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74HCT534 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74HCT | D-Type | 4.5V ~ 5.5V | Standard | Tri-State, Inverted | 50 MHz | - | 8 µA | 6mA, 6mA | 8 | 35ns @ 4.5V, 50pF | Positive Edge | 10 pF | ||
![]() CD40175BE HARRIS | 322 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD40175 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 4000B | D-Type | 3V ~ 18V | Master Reset | Complementary | 14 MHz | - | 4 µA | 6.8mA, 6.8mA | 4 | 120ns @ 15V, 50pF | Positive Edge | 5 pF | ||
![]() CD74ACT109M HARRIS | 2266 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74ACT109 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74ACT | JK Type | 4.5V ~ 5.5V | Set(Preset) and Reset | Complementary | 100 MHz | - | 4 µA | 24mA, 24mA | 1 | 10.3ns @ 5V, 50pF | Positive Edge | 10 pF | ||
![]() CD74AC112M HARRIS | 9070 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74AC112 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74AC | JK Type | 1.5V ~ 5.5V | Set(Preset) and Reset | Complementary | 100 MHz | - | 4 µA | 24mA, 24mA | 1 | 10.3ns @ 5V, 50pF | Negative Edge | 10 pF | ||
![]() CD74ACT74E HARRIS | 9490 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74ACT74 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74ACT | D-Type | 4.5V ~ 5.5V | Set(Preset) and Reset | Complementary | 85 MHz | - | 4 µA | 24mA, 24mA | 1 | 9.5ns @ 5V, 50pF | Positive Edge | 10 pF | ||
![]() CD74ACT109E HARRIS | 8267 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74ACT109 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74ACT | JK Type | 4.5V ~ 5.5V | Set(Preset) and Reset | Complementary | 100 MHz | - | 4 µA | 24mA, 24mA | 1 | 10.3ns @ 5V, 50pF | Positive Edge | 10 pF | ||
![]() CD74ACT74M HARRIS | 2748 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74ACT74 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74ACT | D-Type | 4.5V ~ 5.5V | Set(Preset) and Reset | Complementary | 85 MHz | - | 4 µA | 24mA, 24mA | 1 | 9.5ns @ 5V, 50pF | Positive Edge | 10 pF | ||
![]() CD74AC174M HARRIS | 1571 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74AC174 | Harris Corporation | 1 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74AC | D-Type | 1.5V ~ 5.5V | Master Reset | Non-Inverted | 95 MHz | - | 8 µA | 24mA, 24mA | 6 | 13.5ns @ 5V, 50pF | Positive Edge | 10 pF | ||
![]() CD74HC74E HARRIS | 3 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HC74 | Harris Corporation | 2 | Tube | Obsolete | - | -55°C ~ 125°C (TA) | 74HC | D-Type | 2V ~ 6V | Set(Preset) and Reset | Complementary | 50 MHz | - | 4 µA | 5.2mA, 5.2mA | 1 | 30ns @ 6V, 50pF | Positive Edge | 10 pF | ||
![]() CD74HCT574M Harris | 12492 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | 74HCT574 | Harris Corporation | 1 | Tube | Obsolete | Non-Compliant | -55°C ~ 125°C (TA) | 74HCT | D-Type | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | 60 MHz | - | 8 µA | 6mA, 6mA | 8 | 33ns @ 4.5V, 50pF | Positive Edge | 10 pF | ||
![]() CD74HCT273M96 Harris | 646 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74AC573M96 Harris | 500 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | D-Type, Latch | - | - | - | - | - | - | ||
![]() CD74ACT112M96 Harris | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - |