- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Number of Inputs
- Operating Temperature
- Package / Case
- Voltage - Supply
- Current - Output High, Low
- Logic Type
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Base Product Number | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Composition | Applications | Capacitance | Voltage - Supply | Output Type | Lead Spacing | Number of Circuits | Input Type | Number of Inputs | Current - Output High, Low | Logic Type | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Current - Quiescent (Max) | Connection Type | Features | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC14D HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74ACT08E HARRIS | 15 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | 74ACT08 | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | - | 74ACT | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 4 | - | 2 | 24mA, 24mA | AND Gate | - | 12.9ns @ 5V, 50pF | 4 µA | - | - | - | - | - | ||
![]() CD74HCT00MR2490 HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | 74HCT00 | - | - | - | Harris Corporation | - | Bulk | Active | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 4 | - | 2 | 4mA, 4mA | NAND Gate | - | 20ns @ 4.5V, 50pF | 2 µA | - | - | - | - | - | ||
![]() CD4075BE HARRIS | 27 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | CD4075 | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | - | 4000B | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | 3 | - | 3 | 3.4mA, 3.4mA | OR Gate | - | 90ns @ 15V, 50pF | 1 µA | - | - | - | - | - | ||
![]() CD54HC243F HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT14ER2489 HARRIS | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | 74HCT14 | - | - | - | Harris Corporation | - | Bulk | Active | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 6 | - | 1 | 4mA, 4mA | Inverter | - | 38ns @ 4.5V, 50pF | 2 µA | - | Schmitt Trigger | - | - | - | ||
![]() CD74ACT14M HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | 74ACT14 | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | - | 74ACT | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 6 | - | 1 | 24mA, 24mA | Inverter | - | 14.5ns @ 5V, 50pF | 4 µA | - | - | - | - | - | ||
![]() JM38510/05003BCA HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54ACT86F/3A HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 4 | - | 2 | 24mA, 24mA | XOR (Exclusive OR) | - | 14.6ns @ 5V, 50pF | 4 µA | - | - | - | - | - | ||
![]() CD4082BD HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | 2 | - | 4 | 6.8mA, 6.8mA | AND Gate | - | 90ns @ 15V, 50pF | 5 µA | - | - | - | - | - | ||
![]() CD74ACT14E HARRIS | 40 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | 74ACT14 | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | - | 74ACT | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 6 | - | 1 | 24mA, 24mA | Inverter | - | 14.5ns @ 5V, 50pF | 4 µA | - | - | - | - | - | ||
![]() 5962-8974701CA HARRIS | 1944 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 6 | - | 1 | 4mA, 4mA | Inverter | - | 18ns @ 5.5V, 50pF | 2 µA | - | - | - | - | - | ||
![]() CD54HC4075F3A HARRIS | 87 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | 3 | - | 3 | 5.2mA, 5.2mA | OR Gate | - | 17ns @ 6V, 50pF | 2 µA | - | - | - | - | - | ||
![]() CD4023BF HARRIS | 25 | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | 3 | - | 3 | 6.8mA, 6.8mA | NAND Gate | - | 90ns @ 15V, 50pF | 5 µA | - | - | - | - | - | ||
![]() IRFR2229A HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4073BE HARRIS | 173 |
| - | Through Hole | Radial | 14-PDIP | - | Polypropylene (PP), Metallized | CD4073 | -- | - | - | Harris Corporation | - | Tube | Obsolete | - | 2500V (2.5kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.016µF | 3V ~ 18V | - | 1.083 (27.50mm) | 3 | - | 3 | 3.4mA, 3.4mA | AND Gate | - | 90ns @ 15V, 50pF | 1 µA | - | -- | 0.748 (19.00mm) | - | -- | ||
![]() CD4077BE HARRIS | 477 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | CD4077 | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | - | 4000B | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | 4 | - | 2 | 3.4mA, 3.4mA | XNOR (Exclusive NOR) | - | 100ns @ 15V, 50pF | 1 µA | - | - | - | - | - | ||
![]() CD74FCT240SM HARRIS | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | - | - | 74FCT240 | - | - | - | Harris Corporation | 2 | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 3-State | - | - | - | - | 15mA, 64mA | Buffer, Inverting | 4 | - | - | - | - | - | - | - | ||
![]() CD74HC00E HARRIS | 75 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | Nickel-Plated Brass | - | 74HC00 | - | Pepperl Fuchs | 400937 | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | - | 74HC | - | - | - | - | - | Metallic | - | - | 2V ~ 6V | - | - | 4 | - | 2 | 5.2mA, 5.2mA | NAND Gate | - | 15ns @ 6V, 50pF | 2 µA | Male/Female | - | - | 1.59 | - | ||
![]() CD74AC32M HARRIS | 7982 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | 74AC32 | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | - | 74AC | - | - | - | - | - | - | - | - | 1.5V ~ 5.5V | - | - | 4 | - | 2 | 24mA, 24mA | OR Gate | - | 9.5ns @ 5V, 50pF | 4 µA | - | - | - | - | - |