- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Number of Inputs
- Operating Temperature
- Package / Case
- Voltage - Supply
- Current - Output High, Low
- Logic Type
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Orientation | Output Type | Failure Rate | Number of Circuits | Input Type | Number of Inputs | Current - Output High, Low | Logic Type | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Current - Quiescent (Max) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD40107BF/3A HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT00MR2490 HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HCT00 | - | Harris Corporation | - | Bulk | Active | -55°C ~ 125°C | 74HCT | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 4 | - | 2 | 4mA, 4mA | NAND Gate | - | 20ns @ 4.5V, 50pF | 2 µA | - | - | ||
![]() 5962-8970901CA HARRIS | 72 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | 5962-8970901 | - | Harris Corporation | - | Bulk | Active | -55°C ~ 125°C | * | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 3 | - | 3 | 4mA, 4mA | AND Gate | - | 28ns @ 4.5V, 50pF | 2 µA | - | - | ||
![]() CD74ACT32M HARRIS | 16812 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74ACT32 | - | Harris Corporation | - | Tube | Active | -55°C ~ 125°C | 74ACT | - | - | - | - | - | - | - | Signal | - | 4.5V ~ 5.5V | Vertical | - | - | 4 | - | 2 | 24mA, 24mA | OR Gate | - | 12.1ns @ 5V, 50pF | 4 µA | - | - | ||
![]() CD4025BFX HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | Harris Corporation | - | Bulk | Obsolete | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | - | 3 | - | 3 | 6.8mA, 6.8mA | NOR Gate | - | 90ns @ 15V, 50pF | 5 µA | - | - | ||
![]() CD4002BE HARRIS | 29 |
| - | Through Hole | Axial | Axial | RLR07 | - | Vishay Dale | - | Tape & Reel (TR) | Active | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | - | 2 | ±100ppm/°C | 16 kOhms | Metal Film | - | 0.25W, 1/4W | 3V ~ 18V | - | - | R (0.01%) | 2 | - | 4 | 3.4mA, 3.4mA | NOR Gate | - | 90ns @ 15V, 50pF | 1 µA | Military, Moisture Resistant, Weldable | - | ||
![]() CD4082BF3A HARRIS | 70 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | HARRIS SEMICONDUCTOR | Harris Corporation | - | Bulk | Active | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | - | 2 | - | 4 | 6.8mA, 6.8mA | AND Gate | - | 90ns @ 15V, 50pF | 5 µA | - | - | ||
![]() CD74HC132M HARRIS | 1775 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HC132 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74HC | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | 4 | - | 2 | 5.2mA, 5.2mA | NAND Gate | - | 21ns @ 6V, 50pF | 2 µA | Schmitt Trigger | - | ||
![]() CD4025BE HARRIS | 180 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | CD4025 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 4000B | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | - | 3 | - | 3 | 3.4mA, 3.4mA | NOR Gate | - | 90ns @ 15V, 50pF | 1 µA | - | - | ||
![]() CD74HCT08E HARRIS | 571 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HCT08 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74HCT | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 4 | - | 2 | 4mA, 4mA | AND Gate | - | 25ns @ 4.5V, 50pF | 2 µA | - | - | ||
![]() CD74HCT11E HARRIS | 8444 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HCT11 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74HCT | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 3 | - | 3 | 4mA, 4mA | AND Gate | - | 28ns @ 4.5V, 50pF | 2 µA | - | - | ||
![]() CD74HC14E HARRIS | 3500 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HC14 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74HC | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | 6 | - | 1 | 5.2mA, 5.2mA | Inverter | - | 23ns @ 6V, 50pF | 2 µA | Schmitt Trigger | - | ||
![]() CD74HCT14E HARRIS | 680 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HCT14 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74HCT | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 6 | - | 1 | 4mA, 4mA | Inverter | - | 38ns @ 4.5V, 50pF | 2 µA | Schmitt Trigger | - | ||
![]() IRFR2229A HARRIS | In Stock | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74FCT240SM HARRIS | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | 74FCT240 | - | Harris Corporation | 2 | Bulk | Active | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | 3-State | - | - | - | - | 15mA, 64mA | Buffer, Inverting | 4 | - | - | - | - | ||
![]() CD74AC32M HARRIS | 7982 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74AC32 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74AC | - | - | - | - | - | - | - | - | - | 1.5V ~ 5.5V | - | - | - | 4 | - | 2 | 24mA, 24mA | OR Gate | - | 9.5ns @ 5V, 50pF | 4 µA | - | - | ||
![]() CD4082BD HARRIS | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | Harris Corporation | - | Bulk | Active | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | - | 2 | - | 4 | 6.8mA, 6.8mA | AND Gate | - | 90ns @ 15V, 50pF | 5 µA | - | - | ||
![]() 5962-8974701CA HARRIS | 1944 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | Harris Corporation | - | Bulk | Active | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 6 | - | 1 | 4mA, 4mA | Inverter | - | 18ns @ 5.5V, 50pF | 2 µA | - | - | ||
![]() CD74HCU04E HARRIS | 50648 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HCU04 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74HCU | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | 6 | - | 1 | 5.2mA, 5.2mA | Inverter | - | 12ns @ 6V, 50pF | 2 µA | - | - | ||
![]() CD74HCT00M HARRIS | 2102 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HCT00 | - | Harris Corporation | - | Tube | Obsolete | -55°C ~ 125°C | 74HCT | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 4 | - | 2 | 4mA, 4mA | NAND Gate | - | 20ns @ 4.5V, 50pF | 2 µA | - | - |