- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Number of Inputs
- Operating Temperature
- Package / Case
- Voltage - Supply
- Current - Output High, Low
- Logic Type
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body Orientation | Contact Materials | Mfr | Mounting | Package | Product Status | RoHS | Terminate To | Termination Method | Operating Temperature | Series | Size / Dimension | Type | Gender | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Number of Circuits | Impedance | Spread Spectrum Bandwidth | Number of Inputs | Current - Output High, Low | Logic Type | Max Propagation Delay @ V, Max CL | Absolute Pull Range (APR) | Current - Quiescent (Max) | Features | Product Length | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4002EX HARRIS | In Stock | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HC4002 | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | 74HC | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | 2 | - | - | 4 | 5.2mA, 5.2mA | NOR Gate | 17ns @ 6V, 50pF | - | 2 µA | - | - | - | - | ||
![]() CD74HCT20EX HARRIS | In Stock | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HCT20 | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 2 | - | - | 4 | 4mA, 4mA | NAND Gate | 28ns @ 4.5V, 50pF | - | 2 µA | - | - | - | - | ||
![]() CD54HCT08F HARRIS | 10 | - | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 | - | - | 2 | 4mA, 4mA | AND Gate | 25ns @ 4.5V, 50pF | - | 2 µA | - | - | - | - | ||
![]() CD4030BF HARRIS | In Stock | - | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | 4 | - | - | 2 | 6.8mA, 6.8mA | XOR (Exclusive OR) | 100ns @ 15V, 50pF | - | 5 µA | - | - | - | - | ||
![]() CD74HCT08M96120 HARRIS | In Stock | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HCT08 | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 | - | - | 2 | 4mA, 4mA | AND Gate | 25ns @ 4.5V, 50pF | - | 2 µA | - | - | - | - | ||
![]() CD74HCT132M128 HARRIS | In Stock | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HCT132 | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 | - | - | 2 | 4mA, 4mA | NAND Gate | 33ns @ 4.5V, 50pF | - | 2 µA | Schmitt Trigger | - | - | - | ||
![]() CD4011BD3 HARRIS | In Stock | - | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | 4 | - | - | 2 | 6.8mA, 6.8mA | NAND Gate | 90ns @ 15V, 50pF | - | 5 µA | - | - | - | - | ||
![]() CD74ACT08M HARRIS | 5000 |
| - | Gold | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74ACT08 | Straight | Beryllium Copper | Harris Corporation | Cable Mount | Tube | Obsolete | - | Coaxial Cable | Crimp | -55 to 85 °C | 74ACT | - | BNC | Receptacle | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 | 50 Ohm | - | 2 | 24mA, 24mA | AND Gate | 12.9ns @ 5V, 50pF | - | 4 µA | - | 33.02 mm | - | - | ||
![]() CD4030BD HARRIS | 182 |
| - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | 4 | - | - | 2 | 6.8mA, 6.8mA | XOR (Exclusive OR) | 100ns @ 15V, 50pF | - | 5 µA | - | - | - | - | ||
![]() JM38510/17101BCA HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4075BF HARRIS | 1 | - | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | CD4075 | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | 3 | - | - | 3 | 6.8mA, 6.8mA | OR Gate | 90ns @ 15V, 50pF | - | 5 µA | - | - | - | - | ||
![]() CD74ACT04M96 HARRIS | 3120 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74ACT04 | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 125°C | 74ACT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 6 | - | - | 1 | 24mA, 24mA | Inverter | 9.3ns @ 5V, 50pF | - | 4 µA | - | - | - | - | ||
![]() CD74HCT20E HARRIS | 6426 |
| - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74HCT20 | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 2 | - | - | 4 | 4mA, 4mA | NAND Gate | 28ns @ 4.5V, 50pF | - | 2 µA | - | - | - | - | ||
![]() CD74ACT02M HARRIS | 3422 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74ACT02 | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | 74ACT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 | - | - | 2 | 24mA, 24mA | NOR Gate | 12.2ns @ 5V, 50pF | - | 4 µA | - | - | - | - | ||
![]() CD74AC10E HARRIS | 25426 |
| - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74AC10 | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | 74AC | - | - | - | 1.5V ~ 5.5V | - | - | - | - | - | - | - | 3 | - | - | 3 | 24mA, 24mA | NAND Gate | 12.2ns @ 5V, 50pF | - | 4 µA | - | - | - | - | ||
![]() CD74HCT132M HARRIS | 15215 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HCT132 | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 | - | - | 2 | 4mA, 4mA | NAND Gate | 33ns @ 4.5V, 50pF | - | 2 µA | Schmitt Trigger | - | - | - | ||
![]() CD74HCT32M96 HARRIS | 10340 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HCT32 | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 | - | - | 2 | 4mA, 4mA | OR Gate | 24ns @ 4.5V, 50pF | - | 2 µA | - | - | - | - | ||
![]() CD74HC04M HARRIS | 987 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HC04 | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | 74HC | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | 6 | - | - | 1 | 5.2mA, 5.2mA | Inverter | 14ns @ 6V, 50pF | - | 2 µA | - | - | - | - | ||
![]() CD74ACT04M HARRIS | 80 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74ACT04 | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | 74ACT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 6 | - | - | 1 | 24mA, 24mA | Inverter | 9.3ns @ 5V, 50pF | - | 4 µA | - | - | - | - | ||
![]() SN7427N HARRIS | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | 0°C ~ 70°C | STC22C | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | - | 3.3V | 10 MHz | ±2.5ppm | CMOS | Standby (Power Down) | Crystal | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - |