- Mfr
- Package
- Product Status
- Series
- Circuit
- Current - Output High, Low
- Delay Time - Propagation
- Independent Circuits
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
Attribute column
Manufacturer
HARRIS Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Voltage - Supply | Output Type | Circuit | Failure Rate | Lead Spacing | Lead Style | Number of Bits | Architecture | Current - Output High, Low | Reference Type | Logic Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | INL/DNL (LSB) | Independent Circuits | Number of D/A Converters | Delay Time - Propagation | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4099BFX HARRIS | 494 |
| - | Through Hole | Radial | 16-CDIP | - | Vishay Beyschlag/Draloric/BC Components | Tape & Box (TB) | Active | 200V | -55°C ~ 125°C | Mono-Kap™ K | 0.157 L x 0.102 W (4.00mm x 2.60mm) | ±10% | C0G, NP0 | General Purpose | 120 pF | 3V ~ 18V | Standard | 1:8 | - | 0.098 (2.50mm) | Straight | - | - | 6.8mA | - | D-Type, Addressable | - | - | - | - | - | - | 1 | - | 50ns | - | 0.220 (5.60mm) | - | - | ||
![]() CD74FCT373ATM HARRIS | 13121 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MX7534 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Current - Unbuffered | 8:8 | - | - | - | 14 | R-2R | 15mA, 48mA | External | D-Type Transparent Latch | Parallel | No | 11.4V ~ 15.75V | 11.4V ~ 15.75V | 1.5µs | ±2 (Max), ±1 (Max) | 1 | 1 | 9ns | - | - | - | - | ||
![]() CD74FCT573CTQM HARRIS | 11418 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 48mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 9ns | - | - | - | - | ||
![]() CD74FCT2373ATQM HARRIS | 2417 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 8.5ns | - | - | - | - | ||
![]() CD74FCT373TQM HARRIS | 1821 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 13ns | - | - | - | - | ||
![]() CD74FCT573TM HARRIS | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 12ns | - | - | - | - | ||
![]() CD74FCT16373CTMT HARRIS | 5353 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.5V ~ 5.5V | Tri-State | 8:8 | - | - | - | - | - | 32mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 2 | - | 5.5ns | - | - | - | - | ||
![]() CD74FCT16373CTSM HARRIS | 2510 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.5V ~ 5.5V | Tri-State | 8:8 | - | - | - | - | - | 32mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 2 | - | 5.5ns | - | - | - | - | ||
![]() CD74FCT841ATM HARRIS | 5312 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.5V ~ 5.5V | Tri-State | 10:10 | - | - | - | - | - | 48mA | - | D-Type Latch | - | - | - | - | - | - | 1 | - | 8ns | - | - | - | - | ||
![]() CD74FCT373CTQM HARRIS | 998 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 48mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 9ns | - | - | - | - | ||
![]() CD74FCT16373ATSM HARRIS | 3588 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.5V ~ 5.5V | Tri-State | 8:8 | - | - | - | - | - | 32mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 2 | - | 8.5ns | - | - | - | - | ||
![]() CD74FCT573ATQM HARRIS | 938 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 48mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 4.4ns | - | - | - | - | ||
![]() CD74FCT162841BTSM HARRIS | 459 |
| - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56-SSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.5V ~ 5.5V | Tri-State | 10:10 | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 2 | - | 13ns | - | - | - | - | ||
![]() CD4724BF3A HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | Harris Corporation | Tube | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | 3V ~ 18V | Standard | 1:8 | - | - | - | - | - | 6.8mA | - | D-Type, Addressable | - | - | - | - | - | - | 1 | - | 50ns | - | - | - | - | ||
![]() CD74LPT373AQM HARRIS | 1172 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 2.7V ~ 3.6V | Tri-State | 8:8 | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 8.5ns | - | - | - | - | ||
![]() CD4042BF HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | 3V ~ 18V | Differential | 4:4 | - | - | - | - | - | 6.8mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 40ns | - | - | - | - | ||
![]() CD74FCT573DTM HARRIS | 3615 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 48mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 9ns | - | - | - | - | ||
![]() CD74FCT573TQM HARRIS | 4871 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 12ns | - | - | - | - | ||
![]() CD74FCT373TM HARRIS | 4878 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 13ns | - | - | - | - | ||
![]() CD74FCT373ATQM HARRIS | 998 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.75V ~ 5.25V | Tri-State | 8:8 | - | - | - | - | - | 15mA, 48mA | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 9ns | - | - | - | - |