- Mfr
- Package
- Product Status
- Series
- Circuit
- Current - Output High, Low
- Delay Time - Propagation
- Independent Circuits
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
Attribute column
Manufacturer
HARRIS Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Current - Output High, Low | Logic Type | Output Polarity | Logic IC Type | Trigger Type | Propagation Delay (tpd) | Independent Circuits | Delay Time - Propagation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74LPT373AQM HARRIS | 1172 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-QSOP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | 24mA, 24mA | D-Type Transparent Latch | - | - | - | - | 1 | 8.5ns | ||
![]() CD74FCT162373ATMT HARRIS | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | 24mA, 24mA | D-Type Transparent Latch | - | - | - | - | 2 | 8.5ns | ||
![]() CD74HC573M HARRIS | 75051 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 74HC573 | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HC | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | 7.8mA, 7.8mA | D-Type Transparent Latch | - | - | - | - | 1 | 30ns | ||
![]() CD74HCT573M HARRIS | 13711 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 74HCT573 | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | 6mA, 6mA | D-Type Transparent Latch | - | - | - | - | 1 | 35ns | ||
![]() CD74AC373M HARRIS | 9232 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 74AC373 | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74AC | - | - | - | 1.5V ~ 5.5V | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | 24mA, 24mA | D-Type Transparent Latch | - | - | - | - | 1 | 3ns | ||
![]() CD74HCT75E HARRIS | 3000 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | 74HCT75 | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Differential | 2:2 | - | - | - | - | - | 4mA, 4mA | D-Type Transparent Latch | - | - | - | - | 2 | 11ns | ||
![]() CD74HC533E HARRIS | 10 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | 74HC533 | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74HC | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | 7.8mA, 7.8mA | D-Type Transparent Latch | - | - | - | - | 1 | 13ns | ||
![]() CD4044BF3A HARRIS | 6 | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | CD4044 | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | Tri-State | 1:1 | - | - | - | - | - | 6.8mA, 6.8mA | S-R Latch | - | - | - | - | 4 | 50ns | ||
![]() CD4042BE HARRIS | 185 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | CD4042 | - | Harris Corporation | - | - | Box | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C | 4000B | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | Differential | 1:1 | - | - | - | - | - | 6.8mA | D-Type Transparent Latch | - | - | - | - | 1 | 40ns | ||
![]() CD74ACT373E HARRIS | 258 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | 74ACT373 | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | 74ACT | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | 24mA, 24mA | D-Type Transparent Latch | - | - | - | - | 1 | 3ns | ||
![]() CD4027B Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDP1881E Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 20 | - | HARRIS SEMICONDUCTOR | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 10 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | - | - | 10.5 V | INDUSTRIAL | 4 V | 6 | 1800 | - | - | TRUE | D LATCH | HIGH LEVEL | 175 ns | - | - |