- Mfr
- Package
- Product Status
- Series
- Current - Output High, Low
- Independent Circuits
- Logic Type
- Operating Temperature
- Propagation Delay
- Schmitt Trigger Input
- Voltage - Supply
- Mounting Type
Attribute column
Manufacturer
HARRIS Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | ESR (Equivalent Series Resistance) | Lead Spacing | Power Line Protection | Propagation Delay | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Current - Output High, Low | Logic Type | Product Type | Bidirectional Channels | Capacitance @ Frequency | Independent Circuits | Schmitt Trigger Input | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4098BD3 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 18 V | - | - | - | 200 ns | - | - | - | - | - | 6.8mA, 6.8mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HCT4538E HARRIS | 6893 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HCT4538 | - | - | - | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 23 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HC123M HARRIS | 57 | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 74HC123 | - | - | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | * | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | 25 ns | - | - | - | - | - | 5.2mA, 5.2mA | Monostable | - | - | - | 2 | No | - | - | - | - | ||
![]() CD4098BFX HARRIS | In Stock | - | - | Through Hole | Radial | 16-CDIP | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | Bulk | Active | - | - | 2000V (2kV) | -40°C ~ 105°C | - | MKP385e | - | ±5% | PC Pins | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | 10000 pF | - | - | 3 V ~ 18 V | 263 mOhms | 0.591 (15.00mm) | - | 200 ns | - | - | - | - | - | 6.8mA, 6.8mA | Monostable | - | - | - | 2 | Yes | High Temperature | - | - | AEC-Q200 | ||
![]() CD74HCT123M96 HARRIS | 2500 | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 74HCT123 | Welwyn Components / TT Electronics | 2010 | 5025 | 3000 | TT Electronics | - | Harris Corporation | PCB Mount | Bulk | Obsolete | Details | 0.001199 oz | - | -55°C ~ 125°C | Reel | HVC | - | 1 % | - | 100 PPM / C | - | 392 kOhms | - | - | Resistors | Thick Film | 4.5 V ~ 5.5 V | - | - | - | 25 ns | - | - | - | - | - | 4mA, 4mA | Monostable | Thick Film Resistors | - | - | 2 | No | - | Thick Film Resistors - SMD | - | - | ||
![]() CD4098BK HARRIS | 1049 |
| - | Surface Mount | 16-CFlatPack | 16-CFP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 12 V | - | - | - | 200 ns | - | - | - | - | - | 6.8mA, 6.8mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD54HCT4538F3A HARRIS | 13 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 55 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD4047BFS2226 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/17504BEA HARRIS | 257 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | - | 5KP40 | - | - | - | - | - | - | Microchip Technology | - | Bulk | Active | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | Zener | - | General Purpose | - | - | - | 3 V ~ 18 V | - | - | No | 100 ns | 44.4V | 5000W (5kW) | 78A | 64.5V | 40V | 6.8mA, 6.8mA | Monostable | - | 1 | - | 2 | Yes | - | - | - | - | ||
![]() CD74HCT221E HARRIS | 23 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HCT221 | - | - | - | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 18 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HC423E HARRIS | 350 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HC423 | - | - | - | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HC | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | 25 ns | - | - | - | - | - | 5.2mA, 5.2mA | Monostable | - | - | - | 2 | No | - | - | - | - | ||
![]() CD4098BEX HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | Non-Compliant | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 12 V | - | - | - | 200 ns | - | - | - | - | - | 6.8mA, 6.8mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HCT4538M HARRIS | 1973 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 74HCT4538 | - | - | - | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 23 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HCT423E HARRIS | 11426 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HCT423 | - | - | - | - | Cooper B-Line | 78205118445 | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 25 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | No | - | - | - | - | ||
![]() CD54HCT4538F HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 43 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HCT4538M96 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT123EX HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HCT123 | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 25 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | No | - | - | - | - | ||
![]() CD74HCT221EX HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HCT221 | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 18 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HCT221 HARRIS | In Stock | - | - | - | - | - | - | 74HCT221 | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | 18 ns | - | - | - | - | - | 4mA, 4mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ||
![]() CD74HC4538E HARRIS | 1500 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 74HC4538 | - | - | - | - | - | - | Harris Corporation | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HC | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | 21 ns | - | - | - | - | - | 5.2mA, 5.2mA | Monostable | - | - | - | 2 | Yes | - | - | - | - |