- Mfr
- Package
- Product Status
- Series
- Current - Output High, Low
- Independent Circuits
- Logic Type
- Operating Temperature
- Propagation Delay
- Schmitt Trigger Input
- Voltage - Supply
- Mounting Type
Attribute column
Manufacturer
HARRIS Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Propagation Delay | Current - Output High, Low | Logic Type | Independent Circuits | Schmitt Trigger Input |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT123M HARRIS | 8704 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HCT123 | Harris Corporation | Tube | Obsolete | -55°C ~ 125°C | 74HCT | 4.5 V ~ 5.5 V | 25 ns | 4mA, 4mA | Monostable | 2 | No | ||
![]() CD4098BE HARRIS | 727 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | Harris Corporation | Tube | Obsolete | -55°C ~ 125°C | 4000B | 3 V ~ 18 V | 100 ns | 6.8mA, 6.8mA | Monostable | 2 | No | ||
![]() CD74HC4538M HARRIS | 30 | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HC4538 | Harris Corporation | Tube | Obsolete | -55°C ~ 125°C | 74HC | 2 V ~ 6 V | 21 ns | 5.2mA, 5.2mA | Monostable | 2 | Yes |