- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Current - Output High, Low
- Logic Type
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
HARRIS Logic - Parity Generators and Checkers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Failure Rate | Number of Circuits | Current - Output High, Low | Logic Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74AC280E HARRIS | 11722 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 74AC280 | Harris Corporation | Tube | Obsolete | -55°C ~ 125°C | 74AC | - | - | - | - | - | - | - | 1.5 V ~ 5.5 V | - | 9-Bit | 24mA, 24mA | Parity Generator/Checker | - | - | - | ||
![]() ICL8212CBA-TS2404 HARRIS | 3692 |
| - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8211CBA-TS2463 HARRIS | 50876 |
| - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74ACT280M HARRIS | 6850 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | SG73P1 | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | -55°C ~ 155°C | SG73P | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | ±100ppm/°C | 261 kOhms | Thick Film | 0.125W, 1/8W | 4.5 V ~ 5.5 V | - | 9-Bit | 24mA, 24mA | Parity Generator/Checker | Automotive AEC-Q200, Pulse Withstanding | 0.016 (0.40mm) | AEC-Q200 |