- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Mounting Type
- Package / Case
- Supplier Device Package
- Type
- Circuit
- Current - Output High, Low
- Independent Circuits
Attribute column
Manufacturer
HARRIS Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Current - Output High, Low | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Voltage Supply Source | Independent Circuits |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT257M HARRIS | 9077 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | 74HCT257 | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | -55°C ~ 125°C | 74HCT | - | - | Multiplexer | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 4 x 2:1 | - | - | - | - | 6mA, 6mA | - | - | - | - | Single Supply | 1 | ||
![]() CD74HC237M96 HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | 74HC237 | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | -55°C ~ 125°C | 74HC | - | - | Decoder/Demultiplexer | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | 1 x 3:8 | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | Single Supply | 1 | ||
![]() CD74AC257E HARRIS | 11746 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | 74AC257 | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | -55°C ~ 125°C | 74AC | - | - | Multiplexer | - | - | - | 1.5V ~ 5.5V | - | - | - | - | - | - | - | 4 x 2:1 | - | - | - | - | 75mA, 75mA | - | - | - | - | Single Supply | 1 | ||
![]() 5962-9065201MEA HARRIS | 110 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | - | - | - | Multiplexer | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 1 x 8:1 | - | - | - | - | 4mA, 4mA | - | - | - | - | Single Supply | 1 | ||
![]() CD54HC4052F3A HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI9P0222-9 HARRIS | 834 |
| - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4514BE Harris Semiconductor | 4 | - | Datasheet | - | - | NO | - | 24 | - | HARRIS SEMICONDUCTOR | 50 pF | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | 5 V | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | ADDRESS LATCHES | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | - | 18 V | MILITARY | 3 V | 4000/14000/40000 | - | TRUE | OTHER DECODER/DRIVER | 0.00041999999999999996 A | 970 ns | - | - | ||
![]() CD54ACT151F/3A Harris | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | - | - | - | Data Selector/Multiplexer | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 1 x 8:1 | - | - | - | - | 24mA, 24mA | - | - | - | - | Single Supply | 1 |