- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Mounting Type
- Package / Case
- Supplier Device Package
- Type
- Circuit
- Current - Output High, Low
- Independent Circuits
Attribute column
Manufacturer
HARRIS Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer | Mfr | Package | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Circuit | Number of Circuits | Current - Output High, Low | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Voltage Supply Source | Switch Circuit | Switch Time (Ton, Toff) (Max) | Independent Circuits | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4556BFX HARRIS | 2788 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | Decoder/Demultiplexer | 3V ~ 18V | 1 x 2:4 | - | 6.8mA, 6.8mA | - | - | - | - | - | Dual Supply | - | - | 2 | - | - | - | - | ||
![]() CD4512BD HARRIS | 356 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | Data Selector/Multiplexer | 3V ~ 18V | 1 x 8:1 | - | 6.8mA, 6.8mA | - | - | - | - | - | Dual Supply | - | - | 1 | - | - | - | - | ||
![]() CD54HC4053F HARRIS | 232 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | 5Ohm | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C (TA) | - | - | - | - | 3 | - | 200MHz | 130Ohm | 2:1 | 100nA | 10pF | - | SPDT | - | - | - | - | 2V ~ 6V | 2V ~ 6V | ||
![]() CD74AC257SM HARRIS | 1629 |
| - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | 74AC257 | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | Multiplexer | 1.5V ~ 5.5V | 4 x 2:1 | - | 24mA, 24mA | - | - | - | - | - | Single Supply | - | - | 1 | - | - | - | - | ||
![]() CD54ACT158F3A HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | Multiplexer | 4.5V ~ 5.5V | 4 x 2:1 | - | 24mA, 24mA | - | - | - | - | - | Single Supply | - | - | 1 | - | - | - | - | ||
![]() HI2-0301/883 HARRIS | In Stock | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74FCT2157CTQM HARRIS | 850 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | Multiplexer | 4.75V ~ 5.25V | 4 x 2:1 | - | 15mA, 48mA | - | - | - | - | - | Single Supply | - | - | 1 | - | - | - | - | ||
![]() HI1-5041-8S2064-HC HARRIS | In Stock | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG200AK136 HARRIS | In Stock | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC138M HARRIS | 1266 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HC138 | - | Square D | Harris Corporation | Tube | Obsolete | -55°C ~ 125°C | 74HC | Decoder/Demultiplexer | 2V ~ 6V | 1 x 3:8 | - | 5.2mA, 5.2mA | - | - | - | - | - | Single Supply | - | - | 1 | - | - | - | - | ||
![]() CD74HCT158M HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HCT158 | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | 74HCT | Multiplexer | 4.5V ~ 5.5V | 4 x 2:1 | - | 4mA, 4mA | - | - | - | - | - | Single Supply | - | - | 1 | - | - | - | - | ||
![]() CD54HCT257F HARRIS | In Stock | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDP1853D3R2540 HARRIS | 107 |
| - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4514BFX HARRIS | 1 | - | - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-CDIP | - | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | Decoder/Demultiplexer | 3V ~ 18V | 1 x 4:16 | - | 6.8mA, 6.8mA | - | - | - | - | - | Dual Supply | - | - | 1 | - | - | - | - | ||
![]() JM38510/11104BEA HARRIS | 658 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | - | - | - | 2 | - | - | 10Ohm | 2:1 | 50pA | 21pF, 17pF | - | DPST - NO | 400ns, 200ns | - | - | - | 15V | ±15V | ||
![]() HI9P0506-5 HARRIS | 2608 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | 20Ohm | - | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | - | - | - | 1 | - | - | 400Ohm | 16:1 | 30pA (Typ) | 10pF, 52pF | - | 16PST | 250ns (Typ), 250ns (Typ) | - | - | - | 15V | ±15V | ||
![]() CD74HCT147M HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HCT147 | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | 74HCT | Priority Encoder | 4.5V ~ 5.5V | 1 x 10:4 | - | 4mA, 4mA | - | - | - | - | - | Single Supply | - | - | 1 | - | - | - | - | ||
![]() CD74FCT157TQM HARRIS | 3630 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | Multiplexer | 4.75V ~ 5.25V | 4 x 2:1 | - | 15mA, 48mA | - | - | - | - | - | Single Supply | - | - | 1 | - | - | - | - | ||
![]() HI1-0201-7 HARRIS | 1050 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | - | - | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | - | - | - | 4 | - | - | 80Ohm | 1:1 | 50nA | 5.5pF, 5.5pF | - | SPST | 185ns (Typ), 220ns (Typ) | - | - | - | 44V | ±22V | ||
![]() HI9P0518-5 HARRIS | 396 |
| - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |