- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Mounting Type
- Package / Case
- Supplier Device Package
- Type
- Circuit
- Current - Output High, Low
- Independent Circuits
Attribute column
Manufacturer
HARRIS Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Voltage - Supply | Lead Pitch | Operating Supply Voltage | Circuit | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Current - Output High, Low | -3db Bandwidth | On-State Resistance (Max) | Energy | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Voltage Supply Source | Switch Circuit | Varistor Voltage | Switch Time (Ton, Toff) (Max) | Independent Circuits | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI9P0304-5 HARRIS | 706 |
| - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI3-0524-5 HARRIS | 1338 |
| - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4532BE HARRIS | 50 |
| - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | Harris Corporation | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 4000B | - | - | Priority Encoder | - | - | - | - | 3V ~ 18V | - | - | 1 x 8:3 | - | - | - | - | - | - | 6.8mA, 6.8mA | - | - | - | - | - | - | Dual Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() CD74ACT138M HARRIS | 56042 |
| - | Radial, Through Hole | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Metal | 74ACT138 | - | - | Harris Corporation | Tube | Obsolete | Compliant | 130 V | 200 V | -55°C ~ 125°C | Bulk | 74ACT | 10 % | Radial | Decoder/Demultiplexer | 85 °C | -40 °C | 1.829 nF | 1 W | 4.5V ~ 5.5V | 10 mm | 200 V | 1 x 3:8 | Compliant | 1 | 130 V | 170 V | 340 V | 6.5 kA | 24mA, 24mA | - | - | 114 J | - | - | - | Single Supply | - | 200 V | - | 1 | - | - | - | - | 220 V | 180 V | 20 mm | 26.5 mm | 26.5 mm | ||
![]() CD74HC138M HARRIS | 1266 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 74HC138 | - | Square D | Harris Corporation | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HC | - | - | Decoder/Demultiplexer | - | - | - | - | 2V ~ 6V | - | - | 1 x 3:8 | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC153M HARRIS | 1000 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 74HC153 | - | - | Harris Corporation | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HC | - | - | Multiplexer | - | - | - | - | 2V ~ 6V | - | - | 2 x 4:1 | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() M38510/19005BEA HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74ACT151M HARRIS | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 74ACT151 | - | - | Harris Corporation | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | Data Selector/Multiplexer | - | - | - | - | 4.5V ~ 5.5V | - | - | 1 x 8:1 | - | - | - | - | - | - | 24mA, 24mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8688401EA HARRIS | In Stock | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | 2V ~ 6V | - | - | 1 x 3:8 | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() CD74FCT157DTNM HARRIS | 3705 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | Multiplexer | - | - | - | - | 4.75V ~ 5.25V | - | - | 4 x 2:1 | - | - | - | - | - | - | 15mA, 48mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() HI1-0301/883 HARRIS | 159 |
| - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8775401EA HARRIS | In Stock | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | 5Ohm | - | Harris Corporation | Bulk | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 200MHz | 130Ohm | - | 2:1 | 100nA | 10pF | - | SPDT | - | - | - | - | - | 2V ~ 6V | 2V ~ 6V | - | - | - | - | - | ||
![]() CD74HC147M HARRIS | 1102 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 74HC147 | - | - | Harris Corporation | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 74HC | - | - | Priority Encoder | - | - | - | - | 2V ~ 6V | - | - | 1 x 10:4 | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8513102XA HARRIS | 300 | - | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | - | 1.05kOhm | - | Harris Corporation | Bulk | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1.5kOhm | - | 8:1 | 10nA | - | - | - | - | - | - | - | - | 15V | ±15V | - | - | - | - | - | ||
![]() CD4515BD3 HARRIS | 223 |
| - | - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-CDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | 3V ~ 18V | - | - | 1 x 4:16 | - | - | - | - | - | - | 6.8mA, 6.8mA | - | - | - | - | - | - | Dual Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() CD54HCT354F3A HARRIS | In Stock | - | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | 20-CERDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | Multiplexer | - | - | - | - | 4.5V ~ 5.5V | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() DG202BK HARRIS | 200 |
| - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC158E HARRIS | 850 | - | - | - | - | - | - | - | 74HC158 | - | - | Harris Corporation | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 74HC | - | - | Multiplexer | - | - | - | - | 2V ~ 6V | - | - | 4 x 2:1 | - | - | - | - | - | - | 7.8mA, 7.8mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() CD4556BEX HARRIS | In Stock | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | 3V ~ 18V | - | - | 1 x 2:4 | - | - | - | - | - | - | 6.8mA, 6.8mA | - | - | - | - | - | - | Dual Supply | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC157SM HARRIS | In Stock | - | - | - | - | - | - | - | 74HC157 | - | - | PEI-Genesis | Bulk | Active | - | - | - | -55°C ~ 125°C | - | * | - | - | Multiplexer | - | - | - | - | 2V ~ 6V | - | - | 4 x 2:1 | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - |