- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
Attribute column
Manufacturer
HARRIS PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Voltage - Supply | Termination Style | Failure Rate | Interface | Output Configuration | Input Type | Product Type | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Fault Protection | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Current - Peak Output | Load Type | Product | Features | Operating Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP4080AIB HARRIS | 1000 | - | - | Surface Mount | Radial | - | - | HIP4080 | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | Obsolete | - | - | - | -65°C ~ 275°C | - | CPCC | 0.472 L x 0.315 W (12.00mm x 8.00mm) | ±10% | 2 | ±300ppm/°C | 2.2 Ohms | Wirewound | DC Motors, General Purpose | 3W | - | - | N-Channel MOSFET | 9.5V ~ 15V | - | - | Logic, PWM | Full Bridge | - | - | 8V ~ 15V | - | - | - | - | - | - | - | - | - | 2.6A | Capacitive and Resistive | - | Flame Proof, Safety | - | - | - | - | 0.984 (24.99mm) | - | - | ||
![]() ICL7667CBA-T HARRIS | 1500 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | ICL7667 | - | - | - | - | - | 0.8V, 2V | - | - | - | Harris Corporation | - | - | - | Bulk | Obsolete | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 15V | - | - | - | - | Inverting | - | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP5015IS1 HARRIS | 177 |
| - | Through Hole | 7-SSIP Formed Leads | 7-SIP | - | - | - | - | - | Half-Bridge | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6V ~ 14.4V | - | - | - | - | Non-Inverting | - | - | 20ns, 20ns | - | - | Synchronous | 1 | - | N-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7667R4616 HARRIS | In Stock | - | - | - | - | - | CE, cURus, EAC | - | - | - | - | - | - | - | Stego | 03101.9-00 | - | Harris Corporation | - | Surface | - | Bulk | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | IP20 | - | - | - | - | ||
![]() HIP5016IS1 HARRIS | 750 |
| - | Through Hole | 7-SSIP Formed Leads | 7-SIP | - | - | - | - | - | Half-Bridge | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6V ~ 14.4V | - | - | - | - | Non-Inverting | - | - | 20ns, 20ns | - | - | Synchronous | 1 | - | N-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7667CPA HARRIS | 500 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 3000 | 0.8V, 2V | TT Electronics | - | - | Harris Corporation | - | - | PCB Mount | Tube | Obsolete | Details | 0.001199 oz | - | 0°C ~ 70°C (TA) | Reel | HVC | - | 1 % | - | 50 PPM / C | 301 kOhms | - | - | - | Resistors | - | Thick Film | 4.5V ~ 15V | - | - | - | - | Inverting | Thick Film Resistors | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel MOSFET | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | ||
![]() HIP5500IP HARRIS | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | - | - | - | Half-Bridge | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 15V | - | - | - | - | Non-Inverting | - | - | 25ns, 25ns | - | - | Synchronous | 1 | - | N-Channel MOSFET | 2A, 2A | 500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP6603CB HARRIS | 5000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | Half-Bridge | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 12V | - | - | - | - | Non-Inverting | - | - | 20ns, 20ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP4081AIBT-HC HARRIS | 158 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | Full-Bridge | - | 1V, 2.5V | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5V ~ 15V | - | - | - | - | Inverting, Non-Inverting | - | - | 10ns, 10ns | - | - | Independent | 4 | - | N-Channel MOSFET | 2.6A, 2.4A | 95 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP0060AB HARRIS | 3000 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | - | - | - | - | Low-Side | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V ~ 4.4V | - | - | - | - | Non-Inverting | - | - | - | - | - | Independent | 4 | - | N-Channel MOSFET | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP2500IP1 HARRIS | 19514 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | Half-Bridge | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 15V | - | - | - | - | Non-Inverting | - | - | 25ns, 25ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | 2A, 2A | 500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7667CTV HARRIS | 2630 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | - | - | - | High-Side or Low-Side | - | 0.8V, 2V | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 15V | - | - | - | - | Inverting | - | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP6601CB HARRIS | 3 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | Half-Bridge | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 12V | - | - | - | - | Non-Inverting | - | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP4081IP HARRIS | 4736 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | - | - | - | Full-Bridge | - | 0.8V, 2.7V | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V ~ 15V | - | - | - | - | Inverting, Non-Inverting | - | - | 10ns, 10ns | - | - | Independent | 4 | - | N-Channel MOSFET | 2.5A, 2.5A | 95 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7667CBA HARRIS | 199 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Xicon | 0805 | 2012 | - | 5000 | 0.8V, 2V | Xicon | - | + 125 C | Harris Corporation | - 55 C | - | PCB Mount | Tube | Obsolete | Details | 0.000194 oz | 150 V | 0°C ~ 70°C (TA) | Cut Tape | CR1-RC | - | 1 % | - | 200 PPM / C | 16.2 Ohms | - | High Frequency | - | Resistors | 125 mW (1/8 W) | Thick Film | 4.5V ~ 15V | SMD/SMT | - | - | - | Inverting | Thick Film Resistors | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel MOSFET | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() ICL7667MTV HARRIS | 1257 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | - | - | - | High-Side or Low-Side | - | 0.8V, 2V | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 15V | - | - | - | - | Inverting | - | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP-2500IB HARRIS | 186 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | Half-Bridge | - | - | GE - General Electric | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 15V | - | - | - | - | Non-Inverting | - | - | 25ns, 25ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | 2A, 2A | 500 V | - | - | - | - | - | - | - | - | - | - | - |