Filters
  • Current - Output (Max)
  • Fault Protection
  • Features
  • Input Type
  • Interface
  • Mfr
  • Mounting Type
  • Number of Outputs
  • Operating Temperature
  • Output Configuration
  • Output Type
  • Package

Attribute column

Manufacturer

HARRIS PMIC - Power Distribution Switches, Load Drivers

View Mode:
8 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Package

Product Status

Operating Temperature

Series

Number of Outputs

Output Type

Interface

Current - Output (Max)

Output Configuration

Voltage - Supply (Vcc/Vdd)

Input Type

Switch Type

Ratio - Input:Output

Voltage - Load

Fault Protection

Rds On (Typ)

Features

HIP0050IP
HIP0050IP

HARRIS

2583
-

Through Hole

20-DIP (0.300, 7.62mm)

20-PDIP

Harris Corporation

Bulk

Active

-40°C ~ 85°C (TA)

-

8

N-Channel

On/Off

2A

Low Side

Not Required

Non-Inverting

General Purpose

1:1

5V

Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit

2Ohm

Status Flag

In Stock

-

-

Surface Mount

24-SOIC (0.295, 7.50mm Width)

24-SOIC

Harris Corporation

Bulk

Active

-40°C ~ 85°C (TA)

-

8

N-Channel

SPI

2A

Low Side

Not Required

Non-Inverting

General Purpose

1:1

5V

Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit

2Ohm

Status Flag

CA3272Q
CA3272Q

HARRIS

5
-

Surface Mount

28-LCC (J-Lead)

28-PLCC (11.51x11.51)

Harris Corporation

Bulk

Active

-40°C ~ 125°C (TA)

-

4

Bipolar

On/Off

600mA

Low Side

7V

Inverting

Relay, Solenoid Driver

1:1

60V

Current Limiting (Fixed), Over Temperature

-

Load Discharge, Status Flag

31017
-

Surface Mount

24-SOIC (0.295, 7.50mm Width)

24-SOIC

Harris Corporation

Bulk

Active

-40°C ~ 85°C (TA)

-

8

N-Channel

On/Off, Parallel, SPI, Strobe

2A

Low Side

Not Required

Inverting

Latched Driver

1:1

5V

Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit

2Ohm

Latch Function, Status Flag

CA3274E
CA3274E

HARRIS

1000
-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Harris Corporation

Bulk

Active

-40°C ~ 85°C (TA)

-

1

P-Channel

On/Off

200mA

-

Not Required

Non-Inverting

Relay, Solenoid Driver

1:1

16V

Current Limiting

-

Status Flag

SP710AS
SP710AS

HARRIS

1634
-

Through Hole

TO-220-3

TO-220AB

Harris Corporation

Bulk

Active

-40°C ~ 125°C (TA)

-

1

N-Channel

-

800mA

-

Not Required

Non-Inverting

General Purpose

1:1

4V ~ 16V

Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit

-

-

CA3272QX
CA3272QX

HARRIS

491
-

Surface Mount

28-LCC (J-Lead)

28-PLCC (11.51x11.51)

Harris Corporation

Bulk

Active

-40°C ~ 125°C (TA)

-

4

Bipolar

On/Off

600mA

Low Side

7V

Inverting

Relay, Solenoid Driver

1:1

60V

Current Limiting (Fixed), Over Temperature

-

Load Discharge, Status Flag

DG125BP
DG125BP

HARRIS

93
-

Through Hole

14-DIP (0.300, 7.62mm)

14-CERDIP

Harris Corporation

Bulk

Active

-20°C ~ 85°C

-

5

P-Channel

On/Off

-

-

Not Required

Inverting, Non-Inverting

General Purpose

1:1

33V

-

100Ohm

-