- Base Product Number
- Mfr
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Package
- Package / Case
- Product Status
- Reset
- Reset Timeout
- Series
Attribute column
Manufacturer
HARRIS PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Insert Material | Surface Mount Land Size | Base Product Number | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature (Max.) | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Lead Spacing | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Polarization | Impedance | Ripple Current @ Low Frequency | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Bearing Type | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL8212CBA-T HARRIS | 23028 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | ICL8212 | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15V | 1 | - | - | - | - | - | - | ||
![]() ICL7665SAIBA-T-HC HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | ICL7665S | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3V | 2 | - | - | - | - | - | - | ||
![]() ICL7665SCBA HARRIS | 197 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | ICL7665S | - | - | - | - | Harris Corporation | - | Tube | Obsolete | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | - | - | - | - | - | - | ||
![]() ICL7665SAIBA HARRIS | 18705 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | ICL7665S | - | - | - | - | Glenair | - | Retail Package | Active | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | - | - | - | - | - | - | ||
![]() ICL7665SAIPA HARRIS | 39 | - | - | Through Hole | Radial, Can - Snap-In | - | 8-PDIP | - | - | -- | ICL7665S | -- | 5000 Hrs @ 85°C | - | - | Harris Corporation | - | Tube | Obsolete | 100V | -40°C ~ 85°C | Bulk | 156 PUM-SI | 0.866 Dia (22.00mm) | ±20% | - | Active | -- | - | - | Multi-Voltage Supervisor | - | General Purpose | - | 1000µF | - | - | - | - | - | - | Open Drain or Open Collector | - | - | 338 mOhm @ 100Hz | 0.394 (10.00mm) | - | - | - | - | - | Polar | 312 mOhms | 1.72A @ 100Hz | - | Active High | Adjustable/Selectable | 2 | - | - | - | 1.260 (32.00mm) | - | -- | ||
![]() ICL7665S HARRIS | In Stock | - | - | - | - | - | - | - | - | - | ICL7665S | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3V | 2 | - | - | - | - | - | - | ||
![]() ICL7665SACPA HARRIS | 5 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Cast Iron | Cast Steel;Black Oxide | - | ICL7665S | - | - | Sealmaster | MST-23C | Harris Corporation | - | Tube | Obsolete | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | - | - | Take Up | - | - | - | ||
![]() ICL7665SACBA HARRIS | 630 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | ICL7665S | - | - | Mennekes Electrical Products | ME60CAP | Harris Corporation | - | Tube | Obsolete | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | - | - | - | - | - | - | ||
![]() ICL7665SIBA HARRIS | 1400 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | ICL7665S | - | - | - | - | Harris Corporation | - | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | - | - | - | - | - | - | ||
![]() ICL7665SAIJA HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8-CERDIP | - | - | - | ICL7665S | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3V | 2 | - | - | - | - | - | - | ||
![]() ICL7665SACJA HARRIS | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8-CERDIP | - | - | - | ICL7665S | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3V | 2 | - | - | - | - | - | - | ||
![]() ICL8211CPA Harris | 2 | - | Datasheet | - | - | NO | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | e0 | - | - | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | NOT SPECIFIED | - | R-PDIP-T8 | Not Qualified | - | - | 30V | COMMERCIAL | 2.2V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | 0.25mA | - | - | Non-RoHS Compliant | - |