- Current - Supply
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Applications
- Current - Cathode
- Current - Output
Attribute column
Manufacturer
HARRIS PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Temperature Coefficient | Applications | Voltage - Supply | Output Type | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Reference Type | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP5011IB HARRIS | 2020 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | - | - | Power Supply Controller | 9.6V ~ 14.4V | - | - | 5 mA | - | - | - | - | - | ||
![]() ICL8069DCBA HARRIS | 6000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | Fixed | 5 mA | - | 1.2V | Shunt | 50 µA | - | 5µVrms |