Filters
  • Access Time-Max
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Terminals
  • Number of Words
  • Number of Words Code
  • Operating Temperature-Max

Attribute column

Manufacturer

HARRIS Memory - Modules

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

ECCN Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Supply Current-Max

Organization

Memory Width

Standby Current-Max

Memory Density

Screening Level

Parallel/Serial

Memory IC Type

HM6-6616-8
HM6-6616-8

Harris Semiconductor

In Stock

-

-

NO

24

140 ns

HARRIS SEMICONDUCTOR

2048 words

2000

125 °C

-55 °C

CERAMIC

DIP

DIP, DIP24,.3

DIP24,.3

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

EAR99

Tin/Lead (Sn/Pb)

8542.32.00.71

DUAL

THROUGH-HOLE

-

2.54 mm

unknown

R-XDIP-T24

Not Qualified

-

MILITARY

-

-

0.046 mA

2KX8

8

0.0001 A

16384 bit

MIL-STD-883 Class B (Modified)

-

OTP ROM

HM1-6617-8
HM1-6617-8

Harris Semiconductor

In Stock

-

Datasheet

NO

24

140 ns

HARRIS SEMICONDUCTOR

2048 words

2000

125 °C

-55 °C

CERAMIC, GLASS-SEALED

-

,

-

RECTANGULAR

IN-LINE

Obsolete

-

5 V

-

EAR99

-

8542.32.00.71

DUAL

THROUGH-HOLE

1

-

unknown

R-GDIP-T24

Not Qualified

5.5 V

MILITARY

4.5 V

ASYNCHRONOUS

-

2KX8

8

-

16384 bit

-

PARALLEL

OTP ROM

HM1-7611-2
HM1-7611-2

Harris Semiconductor

In Stock

-

-

NO

16

75 ns

HARRIS SEMICONDUCTOR

256 words

256

125 °C

-55 °C

CERAMIC

DIP

DIP, DIP16,.3

DIP16,.3

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

EAR99

Tin/Lead (Sn/Pb)

8542.32.00.71

DUAL

THROUGH-HOLE

-

2.54 mm

unknown

R-XDIP-T16

Not Qualified

-

MILITARY

-

-

0.13 mA

256X4

4

-

1024 bit

-

-

OTP ROM