- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Terminal Finish
- Forward Current-Max
- Number of Elements
- Optoelectronic Device Type
Attribute column
Manufacturer
HARRIS Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Exterior Housing Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GFH601I Harris Semiconductor | In Stock | - | Datasheet | - | - | - | - | 40% | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() GFH600I Harris Semiconductor | In Stock | - | Datasheet | - | - | - | - | 63% | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() MOC3012 Harris Semiconductor | In Stock | - | Datasheet | - | - | 1 | - | - | HARRIS SEMICONDUCTOR | - | 100 °C | -40 °C | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | - | - | - | - | 5 mA | - | - | - | 250 V | - | ||
![]() GFH600III Harris Semiconductor | In Stock | - | Datasheet | - | - | - | - | 160% | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() 4N39SM Harris Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -50 °C | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | SCR OUTPUT OPTOCOUPLER | - | - | 0.3 A | 200 V | 7500 V | - | - | 1.3 V | - | - | 10 A | 0.03 A | - | 0.00005 A | ||
![]() GFH601II Harris Semiconductor | In Stock | - | Datasheet | - | - | - | - | 63% | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() H11A5100SM Harris Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | - | 100% | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | Obsolete | 0.4 W | No | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | 0.06 A | 1.5 V | 0.1 A | - | 5000 V | - | - | - | - | 0.00001 s | - | - | - | - |