- Mfr
- Package
- Product Status
- Series
- Current - Supply
- Frequency
- Gain
- Mounting Type
- Noise Figure
- P1dB
- Package / Case
- RF Type
Attribute column
Manufacturer
HARRIS RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Failure Rate | Lead Spacing | Test Frequency | Lead Style | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFA3925IA96 Harris Corporation | 19982 |
| - | Surface Mount | 28-SSOP (0.154", 3.90mm Width) | 28-SSOP/QSOP | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | HFA3925IA96 | Harris Corporation | 2500 MHz | 85 °C | -40 °C | Bulk | - | Active | Active | 5.69 | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | 2.7V ~ 5V | COMPONENT | unknown | 2.4GHz ~ 2.5GHz | - | - | 2.45GHz | - | 270mA | 32dB | NARROW BAND MEDIUM POWER | 2400 MHz | 1.75 | 802.11, ISM, TDMA, PCS, WLAN | 23 dBm | 50 Ω | - | 24.5dBm | - | - | - | - | ||
![]() HFA3926IA Harris Corporation | 2583 |
| - | Surface Mount | 28-SSOP (0.154", 3.90mm Width) | 28-SSOP/QSOP | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | HFA3926IA | Harris Corporation | 2700 MHz | 85 °C | -40 °C | Bulk | PLASTIC, SSOP-28 | Active | Active | 5.72 | Non-Compliant | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | 2.7V ~ 6V | - | unknown | 2GHz ~ 2.7GHz | - | - | 2.45GHz | - | 270mA | 27dB | NARROW BAND MEDIUM POWER | 2000 MHz | 1.75 | General Purpose | 23 dBm | 50 Ω | - | 24.5dBm | - | - | - | - | ||
![]() HFA3424IB96 Harris Corporation | 7487 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | HFA3424IB96 | Harris Corporation | 2500 MHz | 85 °C | -40 °C | Bulk | - | Active | Active | 5.69 | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | 2.7V ~ 5.5V | COMPONENT | unknown | 2.4GHz ~ 2.5GHz | - | - | - | - | 5mA | 14dB | NARROW BAND LOW POWER | 2400 MHz | 1.5 | 802.11, ISM, TDMA, PCS, WLAN | 17 dBm | 50 Ω | 1.9dB | - | - | - | - | - | ||
![]() HFA3925IA Harris Corporation | 33 |
| - | Surface Mount | 28-SSOP (0.154", 3.90mm Width) | 28-SSOP/QSOP | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5V | - | - | 2.4GHz ~ 2.5GHz | - | - | 2.45GHz | - | 270mA | 32dB | - | - | - | 802.11, ISM, TDMA, PCS, WLAN | - | - | - | 24.5dBm | - | - | - | - | ||
![]() HFA3724INS2539 Harris Corporation | 22738 |
| - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3006 HARRIS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | TO-5-12 | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | 200V | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | X7R | - | Automotive | 680 pF | 6V | - | - | - | - | - | - | - | 1.6mA | 16dB | - | - | - | General Purpose | - | - | 9dB | - | - | - | 0.038 (0.97mm) | AEC-Q200 | ||
![]() HFA3624IA1K Harris Corporation | 5918 |
| - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA3424IB HARRIS | 9642 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | 2.4GHz ~ 2.5GHz | - | - | - | - | 5mA | 14dB | - | - | - | 802.11, ISM, TDMA, PCS, WLAN | - | - | 1.9dB | - | - | - | - | - | ||
![]() HFA3421IB HARRIS | 70 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5V | - | - | 1.7GHz ~ 2.3GHz | - | - | - | - | 8mA | 20dB | - | - | - | TDMA, PCS, WLAN | - | - | 1.65dB | - | - | - | - | - |