Filters
  • Amplifier Type
  • Current - Input Bias
  • Current - Supply
  • Gain Bandwidth Product
  • Mfr
  • Mounting Type
  • Number of Circuits
  • Operating Temperature
  • Output Type
  • Package
  • Package / Case
  • Product Status

Attribute column

Manufacturer

HARRIS Amplifiers

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Approvals

Lens Shape

Manufacturer

Manufacturer Part Number

Mfr

Package

Product Status

Voltage - Supply Span (Max)

Voltage - Supply Span (Min)

Operating Temperature

Series

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

Lens Color

Lamp Type

IP Rating

131
-

Through Hole

14-DIP (0.300, 7.62mm)

14-PDIP

-

-

-

-

Harris Corporation

Tube

Obsolete

16 V

2 V

0°C ~ 70°C

-

Rail-to-Rail

4

1mA (x4 Channels)

1.6V/µs

CMOS

1 pA

1.4 MHz

10 mV

-

-

-

-

LM358N
LM358N

HARRIS

254

-

-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

CE, cURus

Horn

Autonics

L2RR-L2G

Harris Corporation

Tube

Obsolete

40 V

5 V

-40°C ~ 125°C (TA)

-

-

2

700µA

0.7V/µs

General Purpose

20 nA

700 kHz

3 mV

40 mA

Green

LED

IP52