- Current Rating
- Voltage, Rating
- Connector Type A
- Connector Type B
- Connector End A
- Connector End A Pin Count
- Connector End B
- Connector End B Pin Count
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- Part # Aliases
- RoHS
Attribute column
Manufacturer
HARTING Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Part # Aliases | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Type | Color | Gender | Power Rating | Current Rating | Number of Conductors | Cable Length | Connector Type A | Connector Type B | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21835157401 HARTING | In Stock | - | - | Cable | M12 | 4 Position | No Connector | - | 1 | PUR | Polyurethane (PUR) | 021-83-515-7401 021 83 515 7401 | Details | 250 V | 30 V | 250 VAC, 30 VDC | System Cable | Black | - | - | 4 A | 4 | - | Circular | Connector | - | - | ||
![]() 21835154404 HARTING | In Stock | - | - | Cable | M12 | 4 Position | No Connector | - | 1 | PUR | Polyurethane (PUR) | 021-83-515-4404 021 83 515 4404 | Details | 250 V | 30 V | 250 VAC, 30 VDC | System Cable | Black | - | - | 4 A | 4 | - | Circular | Connector | - | - | ||
![]() 21835154403 HARTING | In Stock | - | - | Cable | M12 | 4 Position | No Connector | - | 1 | PUR | Polyurethane (PUR) | 021-83-515-4403 021 83 515 4403 | Details | 250 V | 30 V | 250 VAC, 30 VDC | System Cable | Black | - | - | 4 A | 4 | - | Circular | Connector | - | - | ||
![]() 21825547303 HARTING | In Stock | - | - | - | M8 | 3 Position | No Connector | - | 1 | - | Polyurethane (PUR) | 021-82-554-7303 021 82 554 7303 | Details | - | - | 60 V | System Cable | - | Female | - | 4 A | - | - | - | - | - | - | ||
![]() 21835157403 HARTING | In Stock | - | - | Cable | M12 | 4 Position | No Connector | - | 1 | PUR | Polyurethane (PUR) | 021-83-515-7403 021 83 515 7403 | Details | 250 V | 30 V | 250 VAC, 30 VDC | System Cable | Black | - | - | 4 A | 4 | - | Circular | Connector | - | - | ||
![]() 8801504004440A1 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | 5kW | 20 A | - | 5m | IEC 62196-2 Type 2 | Free End | Single Phase | IP44 | ||
![]() 8803754444440A1 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | 5kW | 20 A | - | 7.5m | IEC 62196-2 Type 2 | Free End | Single Phase | IP44 | ||
![]() 21825544303 HARTING | In Stock | - | - | - | M8 | 3 Position | No Connector | - | 1 | - | Polyurethane (PUR) | 021-82-554-4303 021 82 554 4303 | Details | - | - | 60 V | System Cable | - | Female | - | 4 A | - | - | - | - | - | - | ||
![]() 21835154405 HARTING | In Stock | - | - | - | M12 | 4 Position | No Connector | - | 1 | - | Polyurethane (PUR) | 021-83-515-4405 021 83 515 4405 | Details | - | - | 250 VAC, 30 VDC | System Cable | - | - | - | 4 A | - | - | - | - | - | - | ||
![]() 21825547302 HARTING | In Stock | - | - | - | M8 | 3 Position | No Connector | - | 1 | - | Polyurethane (PUR) | 021-82-554-7302 021 82 554 7302 | Details | - | - | 60 V | System Cable | - | Female | - | 4 A | - | - | - | - | - | - | ||
![]() 21825544305 HARTING | In Stock | - | - | - | M8 | 3 Position | No Connector | - | 1 | - | Polyurethane (PUR) | 021-82-554-4305 021 82 554 4305 | Details | - | - | 60 V | System Cable | - | Female | - | 4 A | - | - | - | - | - | - | ||
![]() 21825544301 HARTING | In Stock | - | - | - | M8 | 3 Position | No Connector | - | 1 | - | Polyurethane (PUR) | 021-82-554-4301 021 82 554 4301 | Details | - | - | 60 V | System Cable | - | Female | - | 4 A | - | - | - | - | - | - | ||
![]() 21825544304 HARTING | In Stock | - | - | - | M8 | 3 Position | No Connector | - | 1 | - | Polyurethane (PUR) | 021-82-554-4304 021 82 554 4304 | Details | - | - | 60 V | System Cable | - | Female | - | 4 A | - | - | - | - | - | - | ||
![]() 08914090109A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | 32 A | - | 5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Three Phase | IP44 | ||
![]() 61132130381 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | Socket | 22kW | 32A | - | - | IEC 62196-2 Type 2 | Free End | - | IP44 | ||
![]() 08914090108A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | - | 32 A | - | 7.5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Single Phase | IP44 | ||
![]() 08914090302A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | 20 A | - | 5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Three Phase | IP44 | ||
![]() 61132130371 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | Socket | 22kW | 32A | - | - | IEC 62196-2 Type 2 | Free End | - | IP44 | ||
![]() 08914090107A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | - | 32 A | - | 5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Single Phase | IP44 | ||
![]() 08914090102A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | 32 A | - | 7.5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Three Phase | IP44 |