- Current Rating
- Voltage, Rating
- Connector Type A
- Connector Type B
- Connector End A
- Connector End A Pin Count
- Connector End B
- Connector End B Pin Count
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- Part # Aliases
- RoHS
Attribute column
Manufacturer
HARTING Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Voltage, Rating | Type | Gender | Power Rating | Current Rating | Cable Length | Connector Type A | Connector Type B | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08914090301A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | 20 A | 5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Three Phase | IP44 | ||
![]() 8803504444440A1 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | 5kW | 20 A | 5m | IEC 62196-2 Type 2 | Free End | Single Phase | IP44 | ||
![]() 8801754004440A1 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | 5kW | 20 A | 7.5m | IEC 62196-2 Type 2 | Free End | Single Phase | IP44 | ||
![]() 21825547305 HARTING | In Stock | - | - | M8 | 3 Position | No Connector | - | 1 | Polyurethane (PUR) | 021-82-554-7305 021 82 554 7305 | Details | 60 V | System Cable | Female | - | 4 A | - | - | - | - | - | ||
![]() 08914090107A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | 32 A | 5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Single Phase | IP44 | ||
![]() 08914090102A0 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | 32 A | 7.5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Three Phase | IP44 |