- Type
- Wire Gauge - AWG
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Connector End A
- Connector Type
- Mounting Type
- Length
- Cable Types
- Shielding
- Number of Positions/Contacts
Attribute column
Manufacturer
HARTING Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Brand | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Operation | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Shaft Type | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Connector Type | Type | Resistance | Composition | Color | Gender | Subcategory | Shielding | Style | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Terminal Type | Product Type | Number of Positions/Contacts | Shield Type | Shield Coverage | Depth Behind Panel | Current Rating (Max) | Number of Strands | Wire Gauge - AWG | Lamp Type | Features | Wattage | USOC Codes | Product Category | Contacts | IP Rating | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 33280101002020 HARTING | 54 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | - | - | Round Cable | - | Plug | 2 Position | Plug | 2 Position | 10 | - | Polyurethane (PUR) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | 60 V | - | - | T1 Industrial® | Plug to Plug | Ethernet Cable | - | - | Yellow | Male / Male | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | - | - | - | 2 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | - | - | 22 AWG | - | IEC 63171-6, Molded Plugs | - | - | - | - | IP20 | 6.56 (2.00m) | - | - | ||
![]() 33480147824030 HARTING | 28 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | - | Low Smoke Zero Halogen (LSZH) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | ix Industrial™ | Plug to Plug | Cat 6a | - | - | Gray | Male / Male | - | Unshielded | Cat6a | - | - | - | - | - | - | 3 m | Gray | - | - | - | - | - | - | 10p8c, 8p8c (RJ45, Ethernet) | - | - | - | - | - | 26 AWG | - | Molded Plugs | - | RJ45 | - | - | IP20 | 9.84 (3.00m) | - | - | ||
![]() 33480147828010 HARTING | 31 | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | - | Low Smoke Zero Halogen (LSZH) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | ix Industrial™ | Plug to Plug | Cat 6a | - | - | Black | Male / Male | - | Unshielded | Cat6a | - | - | - | - | - | - | 1 m | Black | - | - | - | - | - | - | 10p8c, 8p8c (RJ45, Ethernet) | - | - | - | - | - | 26 AWG | - | Molded Plugs | - | RJ45 | - | - | IP20 | 3.28 (1.00m) | - | - | ||
![]() 33480147827020 HARTING | 19 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | - | Low Smoke Zero Halogen (LSZH) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | ix Industrial™ | Plug to Plug | Cat 6a | - | - | Green | Male / Male | - | Unshielded | Cat6a | - | - | - | - | - | - | 2 m | Green | - | - | - | - | - | - | 10p8c, 8p8c (RJ45, Ethernet) | - | - | - | - | - | 26 AWG | - | Molded Plugs | - | RJ45 | - | - | IP20 | 6.56 (2.00m) | - | - | ||
![]() 33280101002005 HARTING | 53 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | - | - | Round Cable | - | Plug | 2 Position | Plug | 2 Position | 10 | - | Polyurethane (PUR) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | 60 V | - | - | T1 Industrial® | Plug to Plug | Ethernet Cable | - | - | Yellow | Male / Male | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | - | - | - | 0.5 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | - | - | 22 AWG | - | IEC 63171-6, Molded Plugs | - | - | - | - | IP20 | 1.64 (500.0mm) | - | - | ||
![]() 33480101826005 HARTING | 28 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | A Coded | Plug | 10 Position | Plug | 10 Position | 10 | - | FRNC | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | ix Industrial™ | Plug to Plug | Cat 6a | - | - | Yellow | Male / Male | - | Unshielded | Cat6a | - | - | - | - | - | - | 0.5 m | Yellow | - | - | - | - | - | - | 10p8c | - | - | - | - | - | 26 AWG | - | Molded Plugs | - | - | - | - | IP20 | 1.64 (500.0mm) | - | - | ||
![]() 33280101001010 HARTING | 24 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | - | - | Round | - | SPE | 2 Position | SPE | 2 Position | 1 | - | - | - | - | HARTING | - | -25C to 80C | - | Bulk | - | - | Active | - | Details | - | SPE | - | 60VDC | 60 VDC | - | - | T1 | Plug to Plug | Single Pair Ethernet (SPE) | - | - | Yellow | Male / Male | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | 26(AWG) | - | - | 1 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | STP | - | - | 4(A) | 2 | 26 AWG | - | IEC 63171-6, Molded Plugs | - | SPE | - | - | IP20 | 1m | - | - | ||
![]() 09456002003 HARTING | 2682 |
| - | - | - | Copper | Polyurethane (PU) | - | - | - | Multi-Conductor | - | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | RING | - | - | Single Pair Ethernet (SPE) | - | - | - | - | - | - | - | - | - | 2 | 26 AWG | 100 V | - | 50 m | Yellow | 7/26 | Single Pair Ethernet (SPE) | - | - | - | - | - | Foil, Braid | - | - | - | - | 26 AWG | - | Flame Retardant, Oil Resistant, UV Resistant | - | - | - | - | - | 164.0 (50.0m) | - | UL Style 21815 | ||
![]() 33480606830025 HARTING | 23 |
| - | Free Hanging (In-Line) | - | - | - | - | CSA, IEC, UL | - | Round Cable | - | - | - | - | - | - | - | - | ABB | MP3-42C10L8 | HARTING | - | - | Momentary | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | Plug to Plug | - | - | - | Yellow | - | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 10p8c | - | - | 1.91 | - | - | - | LED | Molded Plugs | - | - | - | 1NO | IP66 | 8.20 (2.50m) | - | - | ||
![]() 33480606830075 HARTING | 23 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | NTE Electronics | 500-0178 | HARTING | PC Board | - | - | Bulk | - | - | Active | - | No | Slotted | - | - | - | - | -67 to 257 Degrees F | - | - | Plug to Plug | - | 5000 | Cermet | Yellow | - | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10p8c | - | - | - | - | - | - | - | Molded Plugs | 0.5 | - | - | - | - | 24.61 (7.50m) | - | - | ||
![]() 33280101001150 HARTING | 34 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | - | - | Round | - | SPE | 2 Position | SPE | 2 Position | 10 | - | - | - | - | HARTING | - | -25C to 80C | - | Bulk | - | - | Active | - | Details | - | SPE | - | 60VDC | 60 VDC | - | - | T1 | Plug to Plug | Single Pair Ethernet (SPE) | - | - | Yellow | Male / Male | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | 26(AWG) | - | - | 15 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | STP | - | - | 4(A) | 2 | 26 AWG | - | IEC 63171-6, Molded Plugs | - | SPE | - | - | IP20 | 15m | - | - | ||
![]() 33280202002005 HARTING | 14 | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 60 V | - | - | T1 | Plug to Plug | Cable Assembly | - | - | Yellow | - | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | - | - | - | 0.5 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | - | - | 7 AWG | - | Molded Plugs | - | - | - | - | IP20 | 1.64 (500.0mm) | - | - | ||
![]() 33280202001002 HARTING | 21 | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 60 V | - | - | T1 | Plug to Plug | Cable Assembly | - | - | Yellow | - | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | - | - | - | 0.2 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | - | - | 7 AWG | - | Molded Plugs | - | - | - | - | IP20 | 0.66 (200.0mm) | - | - | ||
![]() 09485252165200 HARTING | 2707 |
| - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | 1 | HARTING ELECTRONICS GMBH & CO KG | - | HARTING | 09485252165200 | - | - | - | - | - | - | Active | - | 5.57 | Details | - | - | - | - | - | - | - | - | - | Cat 6 | - | - | - | - | Cable Assemblies | - | - | compliant | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | - | ||
![]() 09481717165030 HARTING | In Stock | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | 1 | HARTING ELECTRONICS GMBH & CO KG | - | HARTING | 09481717165030 | - | - | - | - | - | - | Active | - | 5.57 | Details | - | - | - | - | - | - | - | - | - | Cat 6 | - | - | - | - | Cable Assemblies | - | - | compliant | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | - | ||
![]() 09488223756030 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | X Coded | M12 | 8 Position | RJ45 | 8 Position | 10 | - | Polyurethane (PUR) | - | - | - | - | - | - | - | 09 48 822 3756 030 | - | - | - | Details | - | - | 7.759654 oz | - | - | - | - | M12 | - | Cat 6a | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | 3 m | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | RJ45 | - | - | - | - | - | - | ||
![]() 33280101001200 HARTING | 18 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | - | - | Round | - | SPE | 2 Position | SPE | 2 Position | 10 | - | - | - | - | HARTING | - | -25C to 80C | - | Bulk | - | - | Active | - | Details | - | SPE | - | 60VDC | 60 VDC | - | - | T1 | Plug to Plug | Single Pair Ethernet (SPE) | - | - | Yellow | Male / Male | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | 26(AWG) | - | - | 20 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | 4(A) | - | 26 AWG | - | IEC 63171-6, Molded Plugs | - | SPE | - | - | IP20 | 65.62 (20.00m) | - | - | ||
![]() 33280101001030 HARTING | In Stock | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | - | - | Round | - | SPE | 2 Position | SPE | 2 Position | 10 | - | - | - | - | HARTING | - | -25C to 80C | - | Bulk | - | - | Active | - | Details | - | SPE | - | 60VDC | 60 VDC | - | - | T1 | Plug to Plug | Single Pair Ethernet (SPE) | - | - | Yellow | Male / Male | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | 26(AWG) | - | - | 3 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | 4(A) | - | 26 AWG | - | IEC 63171-6, Molded Plugs | - | SPE | - | - | IP20 | 9.84 (3.00m) | - | - | ||
![]() 33480101824010 HARTING | 21 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | A Coded | Plug | 10 Position | Plug | 10 Position | 10 | - | FRNC | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | ix Industrial™ | Plug to Plug | Cat 6a | - | - | Gray | Male / Male | - | Unshielded | Cat6a | - | - | - | - | - | - | 1 m | Gray | - | - | - | - | - | - | 10p8c | - | - | - | - | - | 26 AWG | - | Molded Plugs | - | - | - | - | IP20 | 3.28 (1.00m) | - | - | ||
![]() 33280202002010 HARTING | 34 | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | HARTING | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 60 V | - | - | T1 | Plug to Plug | Cable Assembly | - | - | Yellow | - | - | Shielded | Industrial Environments - IP20 | - | 4 A | - | - | - | - | 1 m | Yellow | - | - | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | - | - | 7 AWG | - | Molded Plugs | - | - | - | - | IP20 | 3.28 (1.00m) | - | - |